location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 17-cp3003na AMD Ryzen™ 7 7730U Laptop računari 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Srebrno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Kućne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 17-cp3003na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0EW9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251889509 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2025 00:01:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Laptop 17-cp3003na AMD Ryzen™ 7 7730U Laptop računari 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Srebrno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Svakodnevica Laptop računari Preklopnik Srebrno
  • - AMD Ryzen™ 7 7730U Jezgra procesora: 8
  • - 43,9 cm (17.3") Full HD 1920 x 1080 piksela IPS 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 1 TB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.4
  • - Litijum-jon (Li-Ion) 41 Wh 9,75 č 45 W
  • - Windows 11 Home
More>>>
Dobijte novu perspektivu
Dobijte novu perspektivu

Od podmlađenog Start menija do novih načina povezivanja sa omiljenim ljudima, vestima, igrama i sadržajem – Windows 11 je mesto za razmišljanje, izražavanje i stvaranje na prirodan način.[5]

AMD Ryzen™ 7 procesor
AMD Ryzen™ 7 procesor

Uživajte u zaista impresivnim performansama prenosnog računara. Revolucionarna nova arhitektura sa neverovatnim trajanjem baterije pruža izuzetnu višeslojnu obradu podataka i Vega grafiku za intenzivne multimedijalne zadatke.[6]

AMD Radeon™ grafika
AMD Radeon™ grafika

Bilo da se radi o igricama ili filmovima, doživite visoke performanse za svu svoju zabavu.

Bez treperenja

Korišćenjem tehnologije DC zatamnjivanja koja kontroliše osvetljenost podešavanjem direktne struje umesto da koristi pozadinsko osvetljenje, eliminišemo treperenje ekrana radi udobnijeg gledanja.[3]

Pun HD ekran
Pun HD ekran

Smestite se udobno i uživajte u kristalno jasnim vizuelizacijama i slikama sa sjajnim kvalitetom od 2 miliona piksela. Rezolucija 1920 x 1080 vašem kompletnom digitalnom sadržaju daje novu dimenziju.[7]

Panel protiv odsjaja
Panel protiv odsjaja

Uživajte u suncu i omiljenim sadržajima zahvaljujući ekranu sa zaštitom od odsjaja. Nerefleksivnost i nizak sjaj obezbeđuju manje odsjaja dok ste napolju.

Razmera 16:9
Razmera 16:9

Razmera od 16:9 vam omogućava da vidite kompletnu igru.

Održivi dizajn
Održivi dizajn

Pošto male stvari prave veliku razliku, dizajn ovog proizvoda sadrži održive materijale, kao što su plastika koja bi završila u okeanu i postpotrošačka reciklirana plastika.[8]

Tasteri tastature sadrže recikliranu potrošačku plastiku
Tasteri tastature sadrže recikliranu potrošačku plastiku

Dajemo tastaturama održiviji dizajn tako što koristimo tastere napravljene od reciklirane potrošačke plastike.[9]

Sertifikovano za ENERGY STAR
Sertifikovano za ENERGY STAR

Štedite energiju i novac uz ENERGY STAR, certifikovano od strane EPA, tako da ćete trošiti manje energije i štedite novac tamo gde se računa.[10]

Registrovano EPEAT Zlato
Registrovano EPEAT Zlato

EPEAT Gold registrovani proizvodi su najcenjeniji proizvodi koji ispunjavaju sve kriterijume koje zahteva EPEAT. EPEAT je prvoklasna ekološka oznaka na svetu za elektroniku.[11]

Isprobajte PC Game Pass besplatno sa svojim novim HP uređajem
Isprobajte PC Game Pass besplatno sa svojim novim HP uređajem

Igrajte na stotine visokokvalitetnih PC igara pomoću novog HP uređaja i 3 besplatna meseca PC Game Pass-a – uključujući EA igru. S novim igrama koje se stalno dodaju, uvek ima nešto novo za igranje.[12]

HP Fast Charge
HP Fast Charge

Kada je baterija pri kraju, niko nema vremena da čeka satima na ponovno punjenje. Ispraznite uređaj, a zatim ga napunite od 0% do 50% za približno 45 minuta.[13]

PCIe NVMe™ M.2 SSD skladište
PCIe NVMe™ M.2 SSD skladište

Pokrenite računar za svega nekoliko sekundi uz munjevitu brzinu i skladište od najviše 1 TB PCIe NVMe™ M.2 SSD skladišta.

Povezano bez napora
Povezano bez napora

Uživajte u većim brzinama, poboljšanim performansama i većem kapacitetu uz Wi-Fi 6 i Bluetooth 5.4 bežičnu karticu.[14]

Dvostruki zvučnici
Dvostruki zvučnici

Pojačajte zvuk omiljene muzike, filma ili igre pomoću dvostrukih stereo zvučnika.

Dvokanalna memorija
Dvokanalna memorija

Sa dvokanalnom tehnologijom, dva kanala istovremeno rade na udvostručavanju brzine komunikacije između memorijskog kontrolera i RAM-a povećavajući performanse sistema.

USB Type-C brzine prenosa podataka od 5 Gb/s
USB Type-C brzine prenosa podataka od 5 Gb/s

Priključite spoljno skladište pomoću ovog USB Type-C porta koji podržava brzinu prenosa podataka od 5 Gb/s. Reverzibilno je, tako da nikada ne morate da brinete da li ćete ga uključiti naopako.[15]

Dizajn sa šarkama za podizanje poboljšava udobnost
Dizajn sa šarkama za podizanje poboljšava udobnost

Uživajte u slikama bez treperenja[3] na ekranu od 44 cm (17,3 inča), plus šarka za podizanje koja podiže vašu tastaturu za prirodnije kucanje.

Performanse na koje možete da se oslonite uz AMD procesor
Performanse na koje možete da se oslonite uz AMD procesor

Obavljajte više zadataka sa lakoćom zahvaljujući moćnom AMD procesoru[2], brzoj Wi-Fi tehnologiji i puno prostora za skladištenje.

Korišćenje računara je lako uz HP Fast Charge
Korišćenje računara je lako uz HP Fast Charge

Ovaj laptop omogućava da radite na svoj način zahvaljujući svakodnevnim jednostavnim funkcijama, kao što su povećana tabla za klikove i HP Fast Charge[4].

Dizajni
Naziv boje
Natural silver
Tip proizvoda *
Laptop računari
Boja proizvoda *
Srebrno
Standard veličine *
Preklopnik
Pozicioniranje na tržištu
Svakodnevica
Originalna robna marka
HP
Displej
Dijagonala monitora *
43,9 cm (17.3")
Rezolucije ekrana *
1920 x 1080 piksela
Ekrani na dodir *
No
Tip visoke definicije (HD)
Full HD
Tip ekrana
IPS
Izvorni odnos širina/visina
16:9
Osvetljenost ekrana
300 cd/m²
Dijagonala ekrana
43,9 cm
Procesor
Proizvođač procesora *
AMD
Porodica procesora *
AMD Ryzen™ 7
Procesor *
7730U
Jezgra procesora
8
Niti procesora
16
Takt ubrzanja procesora
4,5 GHz
Keš procesora
16 MB
Tip keš memorije procesora
L3
Memorija
Interna memorija *
16 GB
Vrsta interne memorije
DDR4-SDRAM
Radni takt memorije
3200 MHz
Raspored memorije
2 x 8 GB
Ne-ECC
Yes
Medij za čuvanje podataka
Ukupni prostor za podatke *
1 TB
Medijum za skladištenje *
SSD
Ukupni kapacitet SSD-ova
1 TB
Broj instaliranih SSD diskova
1
SSD kapacitet
1 TB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Grafike
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
AMD
Porodice ugrađenih grafičkih adaptera
AMD Radeon Graphics
Model instalirane grafičke kartice *
AMD Radeon Graphics
Audio
Ugrađeni zvučnici
Yes
Broj ugrađenih zvučnika
2
Ugrađeni mikrofon
Yes
Broj mikrofona
2
Kamera
Prednja kamera
Yes
Rezolucija prednje kamere
1280 x 720 piksela
HD tip prednje kamere
HD
Mreža
Vrhunski Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Mreža
Tip antene
2x2
Proizvođač WLAN kontrolera
Realtek
Bluetooth
Yes
Bluetooth verzija
5.4
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip C *
1
Broj HDMI portova *
1
HDMI verzija
1.4b
Port za slušalice sa mikrofonom
Yes
Performanse
Skup čipova matične ploče
AMD SoC
Tastatura
Numerička tastatura *
Yes
Tastatura pune veličine
Yes
Naziv boje tastature
soft grey
Softver
Instalirani operativni sistem *
Windows 11 Home
Special features
HP Imagepad
Yes
HP segment
Kućne
Baterije
Tehnologija baterije
Litijum-jon (Li-Ion)
Broj ćelija u bateriji
3
Kapacitet baterije (vat-časovi) *
41 Wh
Trajanje baterije (maks)
9,75 č
Vreme neprekidnog puštanja video materijala
9 č
Brzo punjenje
Yes
Trajanje brzog punjenja (50%)
45 min
Menadžment potrošnje
Disipacija toplote AC adaptera
45 W
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
Sigurnost
TPM čip (za bezbednost i enkripciju)
Yes
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR
Težina i dimenzije
Širina
400,7 mm
Dubina
257,8 mm
Visina
19,9 mm
Podaci o pakovanju
Širina paketa
69 mm
Dubina paketa
598 mm
Visina paketa
345 mm
Težina paketa
2,96 kg
Ostale karakteristike
Broj zvučnika
2