location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250R 15.6 inch G9 Notebook PC Laptop računari 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Poslovni
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250R 15.6 inch G9 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C14SHET
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2025 11:33:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 250R 15.6 inch G9 Notebook PC Laptop računari 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Svakodnevica Laptop računari Preklopnik
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - Windows 11 Pro
More>>>
HP poslovnim korisnicima preporučuje Windows 11 Pro

Radite bilo gde bez ugrožavanja performansi uz Windows 11 i tehnologiju za saradnju, bezbednost i povezivanje kompanije HP. Rezimirajte i ponovo pišite sadržaj, dobijte preporuke relevantnog sadržaja i ostanite organizovani uz Microsoft Copilot.[1]

Intel višejezgarni procesor 13. generacije

Dobijte savršenu kombinaciju snage, brzih performansi i vrednosti uz Intel Core™ procesor 13. generacije za nesmetano i pouzdano obavljanje više radnih zadataka pomoću više jezgara za obradu.[2]

Brza i efikasna bežična LAN mreža

Mobilnost i pouzdanost brzog povezivanja određuju odakle ćete raditi. Uz gigabitno Wi-Fi 6 povezivanje ostvarićete brzu i pouzdanu vezu u sredinama sa zagušenim bežičnim vezama.[3]

Osigurajte najvažnije podatke

Uz Trusted Platform Module (TPM) ugrađeni bezbednosni čip sa hardverskim šifrovanjem vaši podaci, e-poruke i akreditivi korisnika biće bezbedni.

Predstavite se u najboljem izdanju u virtuelnom svetu

Ponekad u životu može poslužiti samo razgovor licem u lice. Zahvaljujući HP HD kameri sa širokim dinamičkim opsegom (VDR), uvek izgledate najbolje tokom virtuelnih konferencija u uslovima jakog i slabog osvetljenja.

Brza i pouzdana ažuriranja slika sistema

Jednostavno aktivirajte ažuriranja slika u floti računara i podržite prenos podataka velike brzine uz Ethernet brzine od 10 Mb/s do 10 Gb/s i više od toga pomoću često korišćenog RJ-45 porta. Adapter nije potreban.

Lepo i lako

Laptop HP 250R ide u korak sa mobilnim stilovima rada sa tankim i laganim dizajnom i velikim odnosom ekrana i kućišta. [5]

Napravljen za rad i spreman za zabavu

Završite projekte sa moćnim Intel procesorom[2], brzom memorijom i čitač SD kartica.

Neka vas jasno vide i čuju

Efikasno sarađujte sa HD kamerom i smanjenjem šuma zasnovanom na veštačkim inteligrisanim funkcijama sa duplim mikrofonima.

Pomozite da zaštitimo našu zajedničku budućnost

100 procenata HP računara, radnih stanica i ekrana lansiranih 2022. sadrži reciklirane materijale. [6]

Dizajni
Naziv boje
Dark ash silver
Tip proizvoda *
Laptop računari
Standard veličine *
Preklopnik
Pozicioniranje na tržištu
Svakodnevica
Originalna robna marka
HP
Displej
Ekrani na dodir *
No
Procesor
Generacija procesora
Intel® Core™ i5 generația a 13a
Memorija
Memorijski slotovi
2x SO-DIMM
Ne-ECC
Yes
Medij za čuvanje podataka
Ukupni prostor za podatke *
512 GB
Medijum za skladištenje *
SSD
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Grafike
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel Iris Xe Graphics
Model instalirane grafičke kartice *
Intel Iris Xe Graphics
Audio
Ugrađeni zvučnici
Yes
Broj ugrađenih zvučnika
2
Broj mikrofona
2
Kamera
Prednja kamera
Yes
Mreža
Vrhunski Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip C
1
Broj HDMI portova *
1
HDMI verzija
1.4b
USB tip C kao alternativa za DisplayPort
Yes
Tastatura
Tastatura sa odvojenim tasterima (čiklet)
Yes
Tastatura pune veličine
Yes
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP Smart AC Adapter
Yes
HP segment
Poslovni
Menadžment potrošnje
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
USB napajanje
Yes
Sigurnost
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
TCO
Težina i dimenzije
Širina
358 mm
Dubina
242 mm
Visina (spreda)
9,2 mm
Visina (pozadi)
1,48 cm
Podaci o pakovanju
Širina paketa
69 mm
Dubina paketa
483 mm
Visina paketa
305 mm
Ostale karakteristike
Broj zvučnika
2
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)