location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook 5 Laptop 16-ba1009nn Wi-Fi 6 (802.11ax) FreeDOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Kućne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook 5 Laptop 16-ba1009nn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2AH8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485297149 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2025 20:38:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OmniBook 5 Laptop 16-ba1009nn Wi-Fi 6 (802.11ax) FreeDOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premijum Preklopnik
  • - 16:10
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - 13 č 65 W
  • - FreeDOS
More>>>
Intel Core™ procesori
Intel Core™ procesori

Pružajući performanse, zadivljujuću grafiku i pouzdanije povezivanje, Intel Core™ procesori omogućavaju računarstvo stvarnog sveta na koji možete da računate. Budite sigurni da će vaš računar pratiti vaš rad, bez obzira na to šta radite ili gde idete.[1]

Razmera 16:10
Razmera 16:10

Razmera 16:10 vam omogućava da vidite više svog sadržaja sa manje pomeranja.

Panel protiv odsjaja
Panel protiv odsjaja

Uživajte u suncu i omiljenim sadržajima zahvaljujući ekranu sa zaštitom od odsjaja. Nerefleksivnost i nizak sjaj obezbeđuju manje odsjaja dok ste napolju.

Micro-edge displej
Micro-edge displej

Uguravanjam većeg ekrana u manji okvir, ova ultratanka, jedva vidljiva maska će osavremeniti izgled vašeg ekrana lepim efikasnim dizajnom.[9]

IPS panel
IPS panel

Bez obzira na to gde stojite, ovaj ekran daje jasne, živopisne slike sa širokim uglom gledanja od 178 stepeni, tako da svako može da uživa u odličnom pogledu.

Bez treperenja

Korišćenjem tehnologije DC zatamnjivanja koja kontroliše osvetljenost podešavanjem direktne struje umesto da koristi pozadinsko osvetljenje, eliminišemo treperenje ekrana radi udobnijeg gledanja.[10]

Sa EPEAT Gold sa Climate+
Sa EPEAT Gold sa Climate+

Uz EPEAT Gold sa Climate+, birate pokret ka odgovornosti i klimatskim akcijama.[11]

Sertifikovano za ENERGY STAR
Sertifikovano za ENERGY STAR

Štedite energiju i novac uz ENERGY STAR, certifikovano od strane EPA, tako da ćete trošiti manje energije i štedite novac tamo gde se računa.[12]

Tastatura sadrži postpotrošačku recikliranu plastiku
Tastatura sadrži postpotrošačku recikliranu plastiku

Donosimo promišljeniji dizajn na naše tastature korišćenjem postpotrošačke reciklirane plastike u dizajnu.[13]

Reciklirani aluminijum
Reciklirani aluminijum

Budući da male stvari prave veliku razliku, dizajn ovog laptop računara uključuje održive materijale kao što je reciklirani aluminijum.[14]

HP Fast Charge
HP Fast Charge

Kada je baterija laptop računara ispražnjena, niko nema vremena da čeka sate da bi se baterija napunila. Ispraznite uređaj, a zatim ga napunite od 0 do 50% za približno 30 minuta.[15]

Povezano bez napora
Povezano bez napora

Uživajte u većim brzinama, poboljšanim performansama i većem kapacitetu uz Wi-Fi 6 i Bluetooth 5.4 bežičnu karticu.[16]

Isključivanje mikrofona
Isključivanje mikrofona

Uživajte u većem miru i pogodnosti namenskog dugmeta za isključivanje mikrofona koji možete lako da aktivirate i da znate da je uključeno ili isključeno pomoću LED indikatorske lampice.

Okidač kamere
Okidač kamere

Nema više ružne trake i lepljive žvake za skrivanje privatnih trenutaka. Osigurajte svoju privatnost i bezbednost pomoću vidljivog, fizičkog okidača koji isključuje kameru računara kada se ne koristi.

USB Type-A brzine prenosa podataka od 10 Gb/s
USB Type-A brzine prenosa podataka od 10 Gb/s

Priključite spoljno skladište pomoću ovog USB Type-A porta koji podržava brzinu signalizacije podataka od 10 Gb/s.[17]

Dvostruki zvučnici
Dvostruki zvučnici

Pojačajte zvuk omiljene muzike, filma ili igre pomoću dvostrukih stereo zvučnika.

Tastatura sa pozadinskim osvetljenjem i integrisanom numeričkom tastaturom
Tastatura sa pozadinskim osvetljenjem i integrisanom numeričkom tastaturom

Nastavite da uživate čak i u slabo osvetljenim prostorijama ili tokom noćnih letova. Pomoću osvetljene tastature i integrisane numeričke tastature možete udobno da kucate u različitim okruženjima.

LPDDR5X RAM
LPDDR5X RAM

Doživite brze i odzivne performanse uz energetski efikasnu LPDDR5X memoriju. Dizajniran da podrži veće brzine prenosa podataka uz manje kašnjenja, kao i brže prenose datoteka i učitavanje aplikacija.

Pojačajte svoju produktivnost i ostvarite veći napredak
Pojačajte svoju produktivnost i ostvarite veći napredak

Ostanite produktivni u pokretu uz Intel Core™ procesor[1], HP Fast Charge[2] i taster Copilot sa lakim pristupom[4].

Širi, svetliiji ekran
Širi, svetliiji ekran

Uživajte u zadivljujućim vizuelnim prikazima na preciznom, širokom ekranu[5] idealnom za posao i zabavu.

Ostanite povezani i bez napora delite ideje
Ostanite povezani i bez napora delite ideje

Pridružite se konferencijskim pozivima u pokretu uz brzu WiFi i FHD kameru sa ručnim zatvaračem i prepoznavanjem lica[6].

Napravljeno za bolju sutrašnjicu
Napravljeno za bolju sutrašnjicu

Laptop HP OmniBook 5 sadrži reciklirane materijale[7] i ima EPEAT Gold sa certifikatom Climate+[8].

Dizajni
Naziv boje
Glacier silver
Standard veličine *
Preklopnik
Pozicioniranje na tržištu
Premijum
Originalna robna marka
HP
Displej
Ekrani na dodir *
No
Izvorni odnos širina/visina
16:10
Procesor
Generacija procesora
Intel® Core™ i5 generația a 13a
Grafike
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel Iris Xe Graphics
Model instalirane grafičke kartice *
Intel Iris Xe Graphics
Audio
Ugrađeni zvučnici
Yes
Ugrađeni mikrofon
Yes
Kamera
Prednja kamera
Yes
Mreža
Vrhunski Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Performanse
Skup čipova matične ploče
Intel® SoC
Tastatura
Numerička tastatura *
Yes
Tastatura pune veličine
Yes
Naziv boje tastature
Soft gray
Softver
Instalirani operativni sistem *
FreeDOS
Special features
HP audio pojačanje
Yes
HP Imagepad
Yes
HP segment
Kućne
Baterije
Trajanje baterije (maks)
13 č
Vreme neprekidnog puštanja video materijala
19,25 č
Brzo punjenje
Yes
Trajanje brzog punjenja (50%)
30 min
Menadžment potrošnje
Disipacija toplote AC adaptera
65 W
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
Sigurnost
TPM čip (za bezbednost i enkripciju)
Yes
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR
Težina i dimenzije
Širina
357,7 mm
Dubina
254,8 mm
Visina (spreda)
1,79 cm
Visina (pozadi)
1,86 cm
Težina *
1,77 kg
Podaci o pakovanju
Širina paketa
63 mm
Dubina paketa
504 mm
Visina paketa
305 mm
Težina paketa
2,52 kg