location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M70t Gen 4 Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M70t Gen 4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12DR0016MB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197529877692 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Računari/radne stanice Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2025 17:13:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre M70t Gen 4 Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Crno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Crno 260 W
  • - Intel® Core™ i5 i5-13400 Jezgra procesora: 10
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB SSD DVD±RW Integrisani čitač kartica
  • - Intel UHD Graphics 730
  • - Eternet LAN 100,1000 Mbit/s
  • - Windows 11 Pro
More>>>
Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel® Core™ i5
Generacija procesora
Intel® Core™ i5 generația a 13a
Procesor *
i5-13400
Jezgra procesora
10
Niti procesora
16
Takt ubrzanja procesora
4,6 GHz
Jezgra većih performansi
6
Jezgra veće efikasnosti
4
Maksimalna turbo frekvencija jezgra performansi
4,6 GHz
Maksimalna turbo frekvencija efikasnog jezgra
3,3 GHz
Osnovna frekvencija jezgra većih performansi
2,5 GHz
Osnovna frekvencija jezgra veće efikasnosti
1,8 GHz
Keš procesora
20 MB
Tip keš memorije procesora
Smart Cache
Broj procesora
1
Osnovna snaga procesora
65 W
Maksimalna turbo snaga
148 W
Memorija
Interna memorija *
8 GB
Maksimalna veličina interne memorije *
128 GB
Vrsta interne memorije
DDR4-SDRAM
Raspored memorije
1 x 8 GB
Memorijski slotovi
4x DIMM
Radni takt memorije
3200 MHz
Memorijski kanali
Dvokanalna
Medij za čuvanje podataka
Ukupni prostor za podatke *
512 GB
Medijum za skladištenje *
SSD
Vrsta optičkog uređaja *
DVD±RW
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express 4.0
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Integrisani čitač kartica
Yes
Grafike
Diskretna grafička kartica *
No
Integrisana grafička kartica *
Yes
Diskretna grafička kartica *
Nedostupni
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel® UHD Graphics
Model instalirane grafičke kartice *
Intel UHD Graphics 730
Mreža
Eternet LAN *
Yes
Brzina prenosa podataka na Eternet LAN-u
100, 1000 Mbit/s
Tehnologija kabliranja
10/100/1000Base-T(X)
Wi-Fi *
No
Portovi i interfejsi
Broj USB 2.0 portova *
4
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip C *
1
Portovi i interfejsi
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip A *
2
Broj HDMI portova *
1
HDMI verzija
2.1
Broj DisplayPortova
2
Verzija DisplayPorta
1.4a
Broj Ethernet LAN (RJ-45) portova
1
Priključak za mikrofon/ulaz
Yes
Audio izlaz
Yes
Port za slušalice sa mikrofonom
Yes
Dizajni
Tip kućišta *
Tower
Naziv boje
Black
Zapremina
13,6 L
Moguća postavljanja
Vertikalni
Rupe za zaključavanje kablom
Yes
Vrste proreza za kablovsko zaključavanje
Kensington
Boja proizvoda *
Crno
Performanse
Skup čipova matične ploče
Intel Q670
Audio čip
Realtek ALC897Q-CG
Zvučni sistem
Zvuk visoke definicije
Broj zvučnika
1
Zaštita lozinkom
Yes
Tip zaštite lozinkom
HDD, Pri uključivanju, Nadzornici
TPM čip (za bezbednost i enkripciju)
Yes
Verzija modula pouzdane platforme (TPM)
2.0
Tip proizvoda *
PC
Softver
Instalirani operativni sistem *
Windows 11 Pro
Menadžment potrošnje
Napajanje *
260 W
Ulazni napon napajanja
100 - 240 V
Ulazna frekvencija napajanja
50 - 60 Hz
Radni uslovi
Raspon radne temperature (T-T)
5 - 35 °C
Dozvoljeni raspon temperatura za skladištenje
-40 - 60 °C
Radni opseg vlažnosti
20 - 80%
Dozvoljena relativna vlažnost vazduha (min-maks.)
10 - 90%
Dozvoljena nadmorska visina
0 - 3048 m
Dozvoljena nadmorska visina - Isključeno
0 - 12192 m
Sertifikati
Sertifikacija
TCO,RoHS
Težina i dimenzije
Širina *
145 mm
Dubina *
296 mm
Visina *
346 mm
Težina *
5,9 kg
Sadržaj pakovanja
Miš uključen u pakovanje
Yes
Povezivanje miša
Žični
Uključuje tastaturu
Yes
Povezivanje tastature
Žični
Displej
Uključuje monitor *
No