location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50t Gen 4 Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Tower PC Crno

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
neo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre neo 50t Gen 4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12JD0026EQ
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197529470961 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Računari/radne stanice Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2025 22:07:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre neo 50t Gen 4 Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Tower PC Crno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Crno 180 W
  • - Intel® Core™ i3 i3-13100 3,4 GHz Jezgra procesora: 4
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD DVD±RW Integrisani čitač kartica
  • - Intel UHD Graphics 730
  • - Eternet LAN Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel® Core™ i3
Procesor *
i3-13100
Jezgra procesora
4
Niti procesora
8
Takt ubrzanja procesora
4,5 GHz
Takt procesora *
3,4 GHz
Memorija
Interna memorija *
8 GB
Maksimalna veličina interne memorije *
64 GB
Vrsta interne memorije
DDR4-SDRAM
Raspored memorije
1 x 8 GB
Memorijski slotovi
2x DIMM
Radni takt memorije
3200 MHz
Medij za čuvanje podataka
Ukupni prostor za podatke *
256 GB
Medijum za skladištenje *
SSD
Vrsta optičkog uređaja *
DVD±RW
Ukupni kapacitet SSD-ova
256 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
256 GB
Interfejs Solid State Disk drajva
PCI Express 4.0
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Integrisani čitač kartica
Yes
Grafike
Diskretna grafička kartica *
No
Integrisana grafička kartica *
Yes
Diskretna grafička kartica *
Nedostupni
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel® UHD Graphics
Model instalirane grafičke kartice *
Intel UHD Graphics 730
Mreža
Eternet LAN *
Yes
Wi-Fi *
Yes
Vrhunski Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standardi
Wi-Fi 6 (802.11ax)
Tip antene
2x2
Bluetooth
Yes
Bluetooth verzija
5.3
Portovi i interfejsi
Broj USB 2.0 portova *
4
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip C *
1
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip A *
2
Broj VGA portova
1
Broj HDMI portova *
1
HDMI verzija
1.4b
Broj DisplayPortova
1
Broj Ethernet LAN (RJ-45) portova
1
Priključak za mikrofon/ulaz
Yes
Izlazi za slušalice
1
Port za slušalice sa mikrofonom
Yes
Broj serijskih portova
1
Dizajni
Tip kućišta *
Tower
Naziv boje
Black
Zapremina
13,6 L
Rupe za zaključavanje kablom
Yes
Vrste proreza za kablovsko zaključavanje
Kensington
Boja proizvoda *
Crno
Performanse
Skup čipova matične ploče
Intel B760
Audio čip
Realtek ALC222-CG
Zvučni sistem
Zvuk visoke definicije
Broj zvučnika
1
TPM čip (za bezbednost i enkripciju)
Yes
Tip proizvoda *
PC
Softver
Jezik operativnog sistema
Arapski, Engleski
Instalirani operativni sistem *
Windows 11 Pro
Menadžment potrošnje
Napajanje *
180 W
Sertifikati
Sertifikacija
TCO,RoHS
Težina i dimenzije
Širina *
145 mm
Dubina *
294 mm
Visina *
340 mm
Težina *
5,5 kg
Sadržaj pakovanja
Miš uključen u pakovanje
Yes
Povezivanje miša
Žični
Uključuje tastaturu
Yes
Povezivanje tastature
Žični