location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 15-es0412no Intel® Core™ i5 i5-1135G7 Hybrid (2-i-1) 39,6 cm (15.6") Pekskärm Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
ENVY x360
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Hem
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-es0412no
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
4Q580EA
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0196188090282 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bärbara Datorer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 7604
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 02 Jun 2025 17:57:21
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP ENVY x360 15-es0412no Intel® Core™ i5 i5-1135G7 Hybrid (2-i-1) 39,6 cm (15.6") Pekskärm Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hybrid (2-i-1) Konverterbar (vikning) Silver
  • - Intel® Core™ i5 i5-1135G7 Processorkärnor: 4
  • - Pekskärm 39,6 cm (15.6") Full HD 1920 x 1080 pixlar IPS 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz 2 x 4 GB
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Litium Polymer (LiPo) 51 wh 10 h 65 W
  • - Windows 11 Home 64-bit
More>>>
Dela trådlöst mellan enheter
Dela trådlöst mellan enheter

Dela enkelt foton, videor och filer mellan dina mobila enheter och HP ENVY via Wi-Fi med HP QuickDrop.

Anpassar sig till din vanor
Anpassar sig till din vanor

Smart Sense anpassar sig intelligent till dina arbetsvanor genom att justera datorns system för optimal prestanda.

Förbättrade säkerhetsfunktioner
Förbättrade säkerhetsfunktioner

Håll ditt arbetsmaterial säkert med en fingeravtrycksläsare och tangent för kamerastängning samt håll dina samtal privata med tangenten för att stänga av mikrofonen.

Design
Färgnamn
Naturligt silver
Produkttyp *
Hybrid (2-i-1)
Produktens färg *
Silver
Formfaktor *
Konverterbar (vikning)
Positionering på marknaden
Premium
Introducerades år
2021
Ursprungsland
Kina
Display
Skärm diagonal *
39,6 cm (15.6")
Upplösning *
1920 x 1080 pixlar
Pekskärm *
Yes
HD-typ
Full HD
Paneltyp
IPS
Native bildförhållande
16:9
Bildskärmens glastyp
Kant-till-kant glas
Bildskärmsram, teknik
Micro-Edge
Ljusstyrka
250 cd/m²
Diagonal skärmstorlek
39,6 cm
RGB-färgrymd
NTSC
Färgomfång
45%
Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i5
Processorgenerering
11:e generationens Intel® Core™ i5
Processor *
i5-1135G7
Processorkärnor
4
Processortrådar
8
Processorboostfrekvens
4,2 GHz
Processorns cache
8 MB
Processorns cachetyp
L3
Konfigurerbar TDP-upfrekvens
2,4 GHz
Konfigurerbar TDP-up
28 W
Konfigurerbar TDP-down
12 W
Konfigurerbar TDP-downfrekvens
0,9 GHz
Minne
Internminne *
8 GB
Typ av internminne
DDR4-SDRAM
Minne klockhastighet
3200 MHz
Minnets formfaktor
SO-DIMM
Minneslayout
2 x 4 GB
Minnesplatser
2x SO-DIMM
ECC
No
Lagringsmedia
Total lagringskapacitet *
512 GB
Lagringsmedia *
SSD
Total SSD-kapacitet
512 GB
Antalet installerade SSD
1
Solid-state drive kapacitet
512 GB
Solid-state drive-gränssnitt
PCI Express, NVMe
NVMe
Yes
SSD-diskens formfaktor
M.2
Optisk enhetstyp *
No
Inbyggd kortläsare
Yes
Typ av minneskort
SD
Grafiken
Diskret grafikkortsmodell *
Ej tillgänglig
Ombord grafikkort *
Yes
Inbyggd grafikprocessor (GPU)
Intel
Diskret grafikkort *
No
Ombord grafikkort modell *
Intel Iris Xe Graphics
Audio
Ljudsystem
Bang & Olufsen
Antal inbyggda högtalare
2
Inbyggd mikrofon
Yes
Antal mikrofoner
2
Kamera
Främre kamera
Yes
Signalformat för frontkamera
720p
Främre kamera av HD-typ
HD
Nätverk
Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil nätverksanslutning *
No
Antenntyp
2x2
WLAN-kontrollens modell
Intel Wi-Fi 6 AX201
WLAN-styrenhet, tillverkare
Intel
Nätverk
Nätverksansluten (Ethernet)
No
Bluetooth
Yes
Bluetooth-version
5.0
Anslutningar
Antal USB 3.2 Gen 2 (3.1 Gen 2) typ A-portar
2
Antal HDMI-portar *
1
HDMI-version
2.0b
Antal Thunderbolt 4-portar
1
Combo hörlurar / mikrofon-port
Yes
Alternativt läge för USB Typ-C DisplayPort
Yes
USB Sleep-and-Charge (laddning i viloläge)
Yes
USB Sleep-and-Charge-portar
2
Prestanda
Moderkortets chipset
Intel® SoC
Elektronisk kompass
Yes
Accelerometer
Yes
Gyroskop
Yes
Temperatursensor
Yes
Tangentbord
Pekredskap
Styrplatta
Numeriskt tangentbord *
No
Tangentbord med bakgrundsbelysning
Yes
Tangentbord i full storlek
Yes
Programvara
Operativsystemets systemarkitektur
64-bit
Installerat operativsystem *
Windows 11 Home
Processor specialfunktioner
Intel® Trusted Execution Technology
No
Intel® VT-x med utökad Sida Tabeller (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle stater
Yes
CPU konfiguration (max)
1
Inbäddade alternativ
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Special features
HP Audio Boost
Yes
HP-högtalartyp
HP Dual Speakers
HP Smart AC Adapter
Yes
HP-kamera främre
HP Wide Vision HD
HP segment
Hem
Batteri
Batteriteknik
Litium Polymer (LiPo)
Antalet battericeller
3
Batterikapacitet (wattimmar) *
51 wh
Drifttid för batteri
10 h
Snabb laddning
Yes
Snabb laddningstid (50 %)
30 min
Batterivikt
210 g
Strömtillförsel
AC-adapter, effektförlust
65 W
USB-strömleverans
Yes
Hållbarhet
Hållbara tekniker och material
Havsbunden plast i högtalarhöljet; Innehåller återvunnen metall; Tangenter av återvunnen plast från konsumentprodukter
Vikt & dimension
Bredd
359 mm
Djup
228,2 mm
Höjd
18,4 mm
Vikt *
1,82 kg
Förpackning
Förpackningens bredd
69 mm
Låddjup
493 mm
Höjd
305 mm
Vikt inkl. förpackning
3,13 kg