location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Mini 260 G9 Intel® Pentium® Gold 8505 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Mini PC Mini-PC Svart

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
Pro
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Mini 260 G9
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
6B2H3EA
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0196786474521 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Persondatorer/Arbetsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 1763
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 16 Jun 2025 14:09:33
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 17 Jan 2025
Product end of life date
Bullet Points HP Pro Mini 260 G9 Intel® Pentium® Gold 8505 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Mini PC Mini-PC Svart
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dokumenterad produktivitet Mini-PC Svart 65 W
  • - Intel® Pentium® Gold 8505 Processorkärnor: 5
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - Nätverksansluten (Ethernet)
  • - Windows 11 Home
More>>>
Prestanda i företagsklass

Upplev prestanda för dina vardagsuppgifter med senaste Intel®-processorn[2] och flera olika lagringsalternativ.

Viktig anslutning

Senaste Wi-Fi 6E[5] för WLAN ger en pålitlig, snabb anslutning och hjälper till att stötta verksamhetens behov.

Mångsidig

Använd Minis kompakta chassi, med anslutningsalternativ, och få en konfiguration som passar för just er arbetsplats.

Ingenting får komma i vägen

Fånga arbetsdagen med Windows 11 Home och kraftfulla samarbets- och uppkopplingsfunktioner från HP. [1]

Enkel datorhantering

Hitta direkt de uppdateringar du behöver med HP Support Assistant. [3]

Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Pentium® Gold
Processor *
8505
Processorkärnor
5
Processortrådar
6
Processorboostfrekvens
4,4 GHz
Processorns cache
8 MB
Processorns cachetyp
L3
Antal processorer installerade
1
Minne
Internminne *
8 GB
Maximalt internminne *
64 GB
Typ av internminne
DDR4-SDRAM
Minneslayout
1 x 8 GB
Minnesplatser
2x SO-DIMM
Minne klockhastighet
3200 MHz
Lagringsmedia
Total lagringskapacitet *
256 GB
Lagringsmedia *
SSD
Optisk enhetstyp *
No
Antal installerade lagringsenheter
1
Total SSD-kapacitet
256 GB
Antalet installerade SSD
1
Solid-state drive kapacitet
256 GB
Solid-state drive-gränssnitt
PCI Express
NVMe
Yes
Grafiken
Diskret grafikkort *
No
Ombord grafikkort *
Yes
Diskret grafikkortsmodell *
Ej tillgänglig
Inbyggd grafikprocessor (GPU)
Intel
Familj av inbyggda grafikkort
Intel® UHD Graphics
Ombord grafikkort modell *
Intel® UHD Graphics
Nätverk
Nätverksansluten (Ethernet) *
Yes
Wi-Fi *
No
Anslutningar
Antal USB 2.0 anslutningar *
3
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
3
Antal USB 3.2 Gen 2 (3.1 Gen 2) typ C-portar *
1
Antal HDMI-portar *
1
HDMI-version
1.4b
Antal Displayportar
1
DisplayPort-version
1.4a
Antal LAN (RJ-45) anslutningar
1
Combo hörlurar / mikrofon-port
Yes
Seriella portar
1
Sammanlagt antal SATA-kontakter
1
Design
Chassityp *
Mini PC
Antal 2,5 "vikar
1
Produktvikt (oz)
Yes
Produktens färg *
Svart
Ursprungsland
Kina
Prestanda
Positionering på marknaden
Dokumenterad produktivitet
Ljudchipp
Realtek ALC3205
Inbyggda högtalare
Yes
Prestanda
Lösenordsskydd
Yes
Lösenordsskydd
BIOS, Ström på, Användare
Trusted Platform Module (TPM)
Yes
Produkttyp *
Mini-PC
Trusted Platform Module (TPM)-version
2.0
Programvara
Installerat operativsystem *
Windows 11 Home
Förinstallerad programvara
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Support Assistant; McAfee LiveSafe™; HPs integritetsinställningar; HP PC Hardware Diagnostics för Windows; HP Desktop Support Utilities; MyHP; HPX för CMIT
Processor specialfunktioner
Inbäddade alternativ
No
Intel® VT-x med utökad Sida Tabeller (EPT)
Yes
Execute Disable Bit-säkerhet
Yes
Intel® Flex minnesåtkomst
Yes
CPU konfiguration (max)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Special features
HP Support Assistant
Yes
HP-säkerhetsverktyg
Startlösenord (via BIOS); Inaktivering av SATA-port (via BIOS); Installationslösenord (via BIOS); Stöd för chassilås och vajerlås; USB-aktivering/inaktivering (via BIOS); Seriell aktivering/inaktivering (via BIOS); HP DriveLock och Automatic DriveLock; Trusted Platform Module TPM 2.0 inbäddat säkerhetschip levereras med Windows 10 (Common Criteria EAL4+-certifierat);
HP Management tools
HP Client Catalog (laddas ned); HP drivrutinspaket (laddas ned); HP Client Management Script Library (laddas ned)
HP-programvara tillhandahålls
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Support Assistant; McAfee LiveSafe™; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HP QuickDrop
HP GTIN (EAN/UPC) with options
(ABB) 196786474514; (B1R) 196786474521; (UUW) 196786474538
HP GTIN (EAN/UPC)
196786474514, 196786474521, 196786474538
HP segment
Business
Strömtillförsel
Strömförsörjning *
65 W
Miljökrav
Temperatur vid drift
10 - 35 ° C
Intervall för relativ operativ luftfuktighet
10 - 90%
Hållbarhet
Uppfyller hållbarhetskrav
Yes
Hållbarhetscertifiering
ENERGY STAR
Hållbara tekniker och material
Låg halogenhalt
Vikt & dimension
Bredd *
177 mm
Djup *
175 mm
Höjd *
34 mm
Vikt *
1,42 kg
Förpackningens bredd
498 mm
Låddjup
235 mm
Höjd
132 mm
Vikt inkl. förpackning
2,95 kg
Förpackningens innehåll
Mus inkluderad
Yes
Koldioxidavtryck
Totalt koldioxidavtryck (kg of CO2e)
110
Koldioxidutsläpp, tillverkning (kg CO2e)
105
Totala koldioxidutsläpp, utan användningsfas (kg CO2e)
6
Display
Display inkluderad *
No
Tekniska detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Övrigt
Antalet lediga interna minnesplatser
1