location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Mini 600 G9 Intel® Core™ i5 i5-13500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Mini-PC Svart

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
Elite Mini
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Mini 600 G9
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
884R7EA
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Persondatorer/Arbetsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 16748
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 21 Jul 2025 11:20:39
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 31 Jul 2024
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Mini 600 G9 Intel® Core™ i5 i5-13500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Mini-PC Svart
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Mini-PC Svart 90 W
  • - Intel® Core™ i5 i5-13500T Processorkärnor: 14
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - Nätverksansluten (Ethernet) Wi-Fi 6E (802.11ax) Bluetooth 5.2
  • - Windows 11 Pro
More>>>
Liten storlek. Stor inverkan

Få banbrytande prestanda med den senaste Intel®-processorn[2] och DDR5-minne.

Implementering på kontoret och i hemmet

Ta HP Elite Mini 600 med hem. Nu kan ni vara produktiva i en hybrid arbetsvärld.

Skyddad av HP Wolf Security

HP Wolf Security for Business skapar ett hårdvaruförstärkt och alltid aktivt samt flexibelt försvar.[5]

Hjälp till att skydda vår gemensamma framtid

Minst 50 procent av all plast som används i den här dator är återvunnen hushållsplast.[6]

Windows 11

Arbeta överallt utan att kompromissa om prestanda eller säkerhet med Windows 11 som drivs av HPs teknik för samarbete och anslutning.

Automatisk återställning efter attacker på inbyggd programvara

Attacker på den inbyggda programvaran kan helt förstöra en dator. Bibehåll skyddet med HPs självläkande BIOS – HP Sure Start Gen7 återställer automatiskt BIOS från skadeprogram, spökprogram eller andra skador.

Arbeta utan avbrott

Håll produktiviteten på topp och undvik driftstopp med de helintegrerade och automatiska funktionerna i den inbyggda programvaran (firmware) HP BIOSphere Gen6. Era datorer får extra skydd tack vare automatiska uppdateringar och säkerhetskontroller. [1]

Surfa tryggt

Skydda datorn mot hot från skadliga webbplatser, Microsoft Office- och PDF-bilagor (skrivskydd), malware, ransomware och virus med hårdvaruförstärkt säkerhet från HP Sure Click. [3]

Enkel datorhantering

Hitta direkt de uppdateringar du behöver med HP Support Assistant. [4]

Snabba upp grundläggande IT-administration.

Med HP Manageability Integration Kit kan image-skapande och managering av hårdvara, BIOS och säkerhet påskyndas via Microsoft System Center Configuration Manager. [6]

Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i5
Processorgenerering
13:e generationens Intel® Core™ i5
Processor *
i5-13500T
Processorkärnor
14
Processortrådar
20
Processorboostfrekvens
4,6 GHz
Prestandakärnor
6
Effektiva kärnor
8
Maximal turbofrekvens för prestandakärna
4,6 GHz
Maximal turbofrekvens för effektiv kärna
3,2 GHz
Basfrekvens för prestandakärna
1,6 GHz
Basfrekvens för effektiv kärna
1,2 GHz
Processorns cache
24 MB
Processorns cachetyp
L3
Busstyp
DMI4
Processorns baseffekt
35 W
Maximal turboeffekt
92 W
Minne
Internminne *
16 GB
Maximalt internminne *
64 GB
Typ av internminne
DDR5-SDRAM
Minneslayout
1 x 16 GB
Minnesplatser
2x SO-DIMM
Minne klockhastighet
4800 MHz
Lagringsmedia
Total lagringskapacitet *
512 GB
Lagringsmedia *
SSD
Optisk enhetstyp *
No
Antal installerade lagringsenheter
1
Total SSD-kapacitet
512 GB
Antalet installerade SSD
1
Solid-state drive kapacitet
512 GB
Solid-state drive-gränssnitt
PCI Express
NVMe
Yes
SSD-diskens formfaktor
M.2
Grafiken
Diskret grafikkort *
No
Ombord grafikkort *
Yes
Diskret grafikkortsmodell *
Ej tillgänglig
Inbyggd grafikprocessor (GPU)
Intel
Familj av inbyggda grafikkort
Intel® UHD Graphics
Ombord grafikkort modell *
Intel UHD Graphics 770
Nätverk
Nätverksansluten (Ethernet) *
Yes
Wi-Fi *
Yes
Wi-Fi-standard
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
WLAN-styrenhet, tillverkare
Intel
WLAN-kontrollens modell
Intel Wi-Fi 6E AX211
Antenntyp
2x2
Bluetooth
Yes
Bluetooth-version
5.2
Anslutningar
Antal USB 3.2 Gen 2 (3.1 Gen 2) typ A-portar *
5
Anslutningar
Antal USB 3.2 Gen 2x2 typ C-portar
1
Antal HDMI-portar *
1
HDMI-version
2.1
Antal Displayportar
2
DisplayPort-version
1.4
Hörlursutgångar
1
Design
Chassityp *
Mini PC
Placeringar som kan användas
horisontell
Antal 2,5 "vikar
1
Produktens färg *
Svart
Introducerades år
2023
Ursprungsland
Kina
Prestanda
Positionering på marknaden
Premium
Moderkortets chipset
Intel Q670
Ljudchipp
Realtek ALC3252
Lösenordsskydd
Yes
Lösenordsskydd
BIOS, Ström på, Användare
Trusted Platform Module (TPM)
Yes
Produkttyp *
Mini-PC
Trusted Platform Module (TPM)-version
2.0
Programvara
Installerat operativsystem *
Windows 11 Pro
Förinstallerad programvara
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP Connection Optimizer; HPs integritetsinställningar; HP PC Hardware Diagnostics för Windows; HP Desktop Support Utilities; HP Easy Clean; Touchpoint Customizer for Commercial; HP Easy Clean-tangentbordsdrivrutin; HSA Fusion for Commercial; HSA Telemetry for Commercial; HPX för CMIT
Processor specialfunktioner
CPU konfiguration (max)
1
Special features
HP Support Assistant
Yes
HP-säkerhetsverktyg
Trusted Platform Module TPM 2.0 inbäddat säkerhetschipp levereras med Windows 10 (Common Criteria EAL4+-certifierat) (FIPS 140-2 Level 2-certifierat); HP Secure Erase; HP Sure Click; HP Sure Sense; Absolute Persistence-modul; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; HP Tamper Lock; HP Sure Start Gen7; HP Sure Run Gen5; HP Sure Recover Gen5
HP Management tools
HP Client Catalog (laddas ned); HP drivrutinspaket (laddas ned); HP Image Assistant (laddas ned); HP Client Management Script Library (laddas ned); HP Connect för Microsoft Endpoint Manager; HP Manageability Integration Kit (laddas ned); HP Patch Assistant (laddas ned)
HP-programvara tillhandahålls
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HP Easy Clean; Touchpoint Customizer for Commercial; HP Easy Clean Keyboard Driver; HSA Fusion for Commercial; HSA Telemetry for Commercia
HP GTIN (EAN/UPC)
197497821246
HP segment
Business
Strömtillförsel
Strömförsörjning *
90 W
Strömförsörjning ingångsspänning
100 - 240 V
Strömförsörjning ingångsfrekvens
50 - 60 hz
Miljökrav
Temperatur vid drift
10 - 35 ° C
Intervall för relativ operativ luftfuktighet
10 - 90%
Hållbarhet
Uppfyller hållbarhetskrav
Yes
Hållbarhetscertifiering
ENERGY STAR
Vikt & dimension
Bredd *
177 mm
Djup *
175 mm
Höjd *
34 mm
Vikt *
1,42 kg
Förpackningens bredd
498 mm
Låddjup
235 mm
Höjd
132 mm
Vikt inkl. förpackning
2,95 kg
Förpackningens innehåll
Mus inkluderad
Yes
Logistikdata
Harmonized System (HS)-kod
8471500000
Display
Display inkluderad *
No
Land Distributör
United Kingdom 1 distributor(s)