location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Bärbar dator 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
EliteBook
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
640 G10
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
9Y6U6AT
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0198415982247 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bärbara Datorer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 880
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 10 Dec 2024 18:04:09
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 31 Jul 2024
Product end of life date
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Bärbar dator 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Bärbar dator Clamshell Silver
  • - Intel® Core™ i5 i5-1335U Processorkärnor: 10
  • - 35,6 cm (14") Full HD 1920 x 1080 pixlar IPS LED-bakgrundsbelysning 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 256 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.2
  • - Litium-Ion (Li-Ion) 51 wh 65 W
  • - Windows 11 Pro
More>>>
Två USB Type-C®-portar

Utrustad med en Thunderbolt™ 4-port med USB4 Type-C® och 1 multifunktionell USB Type-C®-port.

Skyddad av HP Wolf Security

HP Wolf Security for Business skapar ett hårdvarustärkt, alltid aktivt och flexibelt försvar.[3]

Kristallklara högtalare

Upplev den kristallklara ljudprestandan som levereras av HP Dynamic Audio[6] och HP AI Noise Reduction.[6]

Hjälp till att skydda vår gemensamma framtid

Den här datorn innehåller minst 50 procent återvunnen plast i knapparna.[7]

Windows 11

Arbeta överallt utan att kompromissa om prestanda eller säkerhet med Windows 11 som drivs av HPs teknik för samarbete och anslutning.

13:e generationens Intel®-processorer med flera kärnor

Få den perfekta kombinationen av kraft, prestanda och värde med en 13:e generationens Intel® Core™-processor som klarar av att hantera flera arbetsuppgifter samtidigt och tillförlitligt med flera kärnor som får allt att fungera smidigt. [2]

Syns på bästa sätt, även i sämre ljus

Optimera videosamtal i svag belysning med en HD-kamera och tillfällig brusreducering som minskar effekterna av visuellt brus och pixelering. [6]

Snabbt och effektivt trådlöst LAN

Datorns portabilitet och tillförlitligheten hos en snabb anslutning avgör var arbete kan utföras. Få en pålitlig anslutning med gigabithastighet i täta trådlösa miljöer med hjälp av Wi-Fi 6. [1]

Automatisk återställning efter attacker på inbyggd programvara

Attacker på den inbyggda programvaran kan helt förstöra en dator. Bibehåll skyddet med HPs självläkande BIOS – HP Sure Start Gen7 återställer automatiskt BIOS från skadeprogram, spökprogram eller andra skador.

Skydda datorn

Stoppa oönskade ändringar av säkerhetsinställningarna och begränsa spridningen av malware med HP Sure Run Gen5 som identifierar, placerar i karantän och ger rapporter om angripare som försöker avbryta processer.

Surfa tryggt

Skydda datorn mot hot från skadliga webbplatser, Microsoft Office- och PDF-bilagor (skrivskydd), malware, ransomware och virus med hårdvaruförstärkt säkerhet från HP Sure Click. [4]

Design
Färgnamn
Pike silver aluminum
Produkttyp *
Bärbar dator
Produktens färg *
Silver
Formfaktor *
Clamshell
Positionering på marknaden
Premium
Introducerades år
2024
Ursprungligt märkesnamn
HP
Display
Skärm diagonal *
35,6 cm (14")
Upplösning *
1920 x 1080 pixlar
Pekskärm *
No
HD-typ
Full HD
Paneltyp
IPS
LED-bakgrundsbelysning
Yes
Native bildförhållande
16:9
Anti-glare skärm
Yes
Bildskärmsram, teknik
Micro-Edge
Ljusstyrka
250 cd/m²
Diagonal skärmstorlek
35,6 cm
RGB-färgrymd
NTSC
Färgomfång
45%
Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i5
Processorgenerering
13:e generationens Intel® Core™ i5
Processor *
i5-1335U
Processorkärnor
10
Processortrådar
12
Processorboostfrekvens
4,6 GHz
Prestandakärnor
2
Effektiva kärnor
8
Maximal turbofrekvens för prestandakärna
4,6 GHz
Maximal turbofrekvens för effektiv kärna
3,4 GHz
Processorns cache
12 MB
Processorns cachetyp
L3
Processorns baseffekt
15 W
Maximal turboeffekt
55 W
Minne
Internminne *
16 GB
Typ av internminne
DDR4-SDRAM
Minne klockhastighet
3200 MHz
Minnets formfaktor
SO-DIMM
Minneslayout
1 x 16 GB
Minnesplatser
2x SO-DIMM
Maximalt internminne *
64 GB
Lagringsmedia
Total lagringskapacitet *
256 GB
Lagringsmedia *
SSD
Total SSD-kapacitet
256 GB
Antalet installerade SSD
1
Solid-state drive kapacitet
256 GB
Solid-state drive-gränssnitt
PCI Express
NVMe
Yes
Optisk enhetstyp *
No
Grafiken
Diskret grafikkortsmodell *
Ej tillgänglig
Ombord grafikkort *
Yes
Inbyggd grafikprocessor (GPU)
Intel
Diskret grafikkort *
No
Familj av inbyggda grafikkort
Intel Iris Xe Graphics
Ombord grafikkort modell *
Intel Iris Xe Graphics
Audio
Inbyggda högtalare
Yes
Antal inbyggda högtalare
2
Inbyggd mikrofon
Yes
Antal mikrofoner
2
Kamera
Främre kamera
Yes
Främre kamera av HD-typ
HD
Nätverk
Wi-Fi-standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil nätverksanslutning *
No
Antenntyp
2x2
WLAN-kontrollens modell
Intel Wi-Fi 6E AX211
WLAN-styrenhet, tillverkare
Intel
Bluetooth
Yes
Bluetooth-version
5.2
Anslutningar
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) typ C-portar
1
Antal LAN (RJ-45) anslutningar
1
Antal HDMI-portar *
1
HDMI-version
2.1
Antal Thunderbolt 4-portar
1
Combo hörlurar / mikrofon-port
Yes
Alternativt läge för USB Typ-C DisplayPort
Yes
Tangentbord
Speciella egenskaper på tangentbord
Spilltåligt
Pekredskap
Clickpad
Numeriskt tangentbord *
No
Ö-liknande tangentbord
Yes
Spillresistent tangentbord
Yes
Programvara
Installerat operativsystem *
Windows 11 Pro
Special features
HP-högtalartyp
HP Dual Speakers
HP Connection Optimizer
Yes
HP Smart AC Adapter
Yes
HP-säkerhetsverktyg
HP Secure Erase; HP Sure Click; HP Sure Sense; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; HP Sure Start Gen7; HP Wake on WLAN; HP Tamper Lock; HP Sure Run Gen5; HP Sure Recover Gen5
HP Management tools
HP Cloud Recovery; HP Connect for Microsoft Endpoint Manager
HP-programvara tillhandahålls
HP Hotkey Support; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP PC Hardware Diagnostics Windows; HP Services Scan
HP segment
Business
Batteri
Batteriteknik
Litium-Ion (Li-Ion)
Antalet battericeller
3
Batterikapacitet (wattimmar) *
51 wh
Strömtillförsel
AC-adapter, effektförlust
65 W
AC-adapter, frekvens
50 - 60 hz
AC-adapter, inspänning
100 - 240 V
USB-strömleverans
Yes
Bevakning
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-version
2.0
Lösenordsskydd
Yes
Lösenordsskydd
BIOS, Ström på, Användare
Certifikat
Certifikat för överensstämmelse
CCC, CECP
Hållbarhet
Uppfyller hållbarhetskrav
Yes
Hållbarhetscertifiering
TCO
Vikt & dimension
Bredd
321,9 mm
Djup
213,9 mm
Höjd
19,9 mm
Vikt *
1,41 kg
Förpackning
Förpackningens bredd
69 mm
Låddjup
483 mm
Höjd
305 mm
Övrigt
Antal talare
2