location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP TG02-0805no AMD Ryzen™ 5 5500 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Silver

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
Victus by HP
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG02-0805no
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
AN7M8EA
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0198701399339 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Persondatorer/Arbetsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 1005
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 11 Nov 2024 16:58:43
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 30 Sep 2024
Product end of life date
Bullet Points Victus by HP TG02-0805no AMD Ryzen™ 5 5500 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spela PC Silver 350 W
  • - AMD Ryzen™ 5 5500 3,6 GHz Processorkärnor: 6
  • - 8 GB DDR4-SDRAM 3200 MHz 2 x 4 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 3050 8 GB
  • - Nätverksansluten (Ethernet) 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 11 Home
More>>>
Ta ditt spelande till nästa nivå med den bästa prestandan
Ta ditt spelande till nästa nivå med den bästa prestandan

Spela som på riktigt med en AMD-processor[1,2], imponerande grafik samt Bluetooth® och Wi-Fi-anslutning.

En maskin för alla dina behov
En maskin för alla dina behov

Klara alla uppgifter och underhållning med Windows 11, 9 USB-portar och gott om lagringsutrymme i detta modernt designade chassi.

Ta ditt spelande till nästa nivå med OMEN Gaming Hubb
Ta ditt spelande till nästa nivå med OMEN Gaming Hubb

OMEN Gaming Hub låter dig ha kontrollen för allt från systemparametrar och hårdvarukontroller till RGB-belysning.

Lås upp värdet hos ditt HP-köp

myHP erbjuder en enkel installation och registrering samt hjälper till att anpassa, optimera och säkra din enhet med tips och lättåtkomliga inställningar.

Få ett nytt perspektiv
Få ett nytt perspektiv

Allt från en förnyad Start-meny till nya sätt att ansluta till favoritpersoner, nyheter, spel och innehåll – Windows 11 är platsen där du kan tänka, uttrycka och skapa på ett naturligt sätt. [3]

NVIDIA® GeForce RTX™ 3050

Upplev prestandan i andra generationens RTX som drivs av den prisbelönta NVIDIA Ampere-arkitekturen. AI och nya systemoptimeringar skapar effektivare stationära datorer för gaming i nya och innovativa formfaktorer. [4]

PCIe NVMe™ M.2 SSD-lagring

Starta upp på några sekunder med blixtsnabb hastighet och upp till 512 GB PCIe NVMe™ M.2 SSD-lagring.

USB Type-A 10 Gbit/s dataöverföringshastighet

Anslut extern lagring via USB Type-A-porten med en 10 Gbit/s överföringshastighet. [5]

Minne med dubbla minneskanaler

Med teknik med dubbla kanaler arbetar två kanaler samtidigt för att fördubbla kommunikationshastigheten mellan minnesstyrenheten och RAM-minnet vilket ökar systemprestandan.

Smidig anslutning

Upplev ultrasnabba gigabitdatahastigheter med Wi-Fi 6 (2x2) och Bluetooth® 5.3 kombinerat [6]

Hållbar design
Hållbar design

Det är de små sakerna som gör stor skillnad – den här produkten är designad med hållbara material såsom vattenbaserad färg. [7]

Chassi helt i metall

Den vinklade chassidesignen helt i metall känns som ett äkta hantverk som fulländas av polerade detaljer och material av hög kvalitet med lång livslängd.

Processor
Processortillverkare *
AMD
Processorfamilj *
AMD Ryzen™ 5
Processorgenerering
AMD Ryzen 5000 Series
Processor *
5500
Processorkärnor
6
Processortrådar
12
Processorboostfrekvens
4,2 GHz
Processorfrekvens *
3,6 GHz
Processorns cache
16 MB
Processorns cachetyp
L3
Antal processorer installerade
1
Minne
Internminne *
8 GB
Maximalt internminne *
32 GB
Typ av internminne
DDR4-SDRAM
Minneslayout
2 x 4 GB
Minnesplatser
2x DIMM
Minne klockhastighet
3200 MHz
ECC
No
Icke ECC
Yes
Dataöverföringshastighet
3200 MT/s
Lagringsmedia
Total lagringskapacitet *
512 GB
Lagringsmedia *
SSD
Optisk enhetstyp *
No
Antal installerade lagringsenheter
1
Total SSD-kapacitet
512 GB
Antalet installerade SSD
1
Solid-state drive kapacitet
512 GB
Solid-state drive-gränssnitt
PCI Express
NVMe
Yes
SSD-diskens formfaktor
M.2
Grafiken
Diskret grafikkort *
Yes
Tillverkare av diskret grafikprocessor (GPU)
NVIDIA
Ombord grafikkort *
Yes
Diskret grafikkortsmodell *
NVIDIA GeForce RTX 3050
Minneskapacitet, diskret grafikkort
8 GB
Diskret grafikminne typ
GDDR6
Antal diskreta grafikkort
1
Nätverk
Nätverksansluten (Ethernet) *
Yes
Datahastighet för Ethernet-LAN
10, 100, 1000 Mbit/s
Kabelteknik
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi-standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-styrenhet, tillverkare
Realtek
WLAN-kontrollens modell
Realtek RTL8852BE
Antenntyp
2x2
Bluetooth
Yes
Bluetooth-version
5.2
Anslutningar
Antal USB 2.0 anslutningar *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1)typ C-portar *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) typ A-portar *
2
Anslutningar
Kvalitet på VGA (D-Sub) porten
1
Antal HDMI-portar *
1
HDMI-version
1.4b
Antal LAN (RJ-45) anslutningar
1
Uttag för mikrofon/linje in
Yes
Linje ut
Yes
Linje in
Yes
Combo hörlurar / mikrofon-port
Yes
Expansionsplatser
PCI Express x1 kortplatser
1
PCI Express x16 platser
1
Design
Färgnamn
Metall i Mica silver
Placeringar som kan användas
Vågrät
Antal 3,5 "vikar
1
Produktvikt (oz)
Yes
Typ av kabellåsanslutning
Kensington
Produktens färg *
Silver
Introducerades år
2024
Prestanda
Positionering på marknaden
Spela
Moderkortets chipset
AMD B550A
Ljudutgångskanaler
5.1 kanaler
Lösenordsskydd
Yes
Produkttyp *
PC
Programvara
Installerat operativsystem *
Windows 11 Home
Förinstallerad programvara
ExpressVPN (30 dagars kostnadsfri testversion); LastPass Premium (30 dagars kostnadsfri testversion), 1 månads provperiod för nya Microsoft 365-kunder, McAfee Online Protection med 30 dagars utvärderingsperiod; 1 månads kostnadsfri utvärderingsperiod med Xbox Game Pass
Trial-programvara
25 GB Dropbox-lagring under 12 månader
Special features
HP Support Assistant
Yes
HP-säkerhetsverktyg
Plats för Kensington-säkerhetslås
HP-programvara tillhandahålls
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
198701399339
HP segment
Hem
Strömtillförsel
Strömförsörjning *
350 W
Hållbarhet
Hållbarhetscertifiering
ENERGY STAR, EPEAT Gold
Hållbara tekniker och material
Vattenbaserad färg
Vikt & dimension
Bredd *
155 mm
Djup *
297,3 mm
Höjd *
337 mm
Vikt *
6,31 kg
Förpackningens bredd
499 mm
Låddjup
400 mm
Höjd
287 mm
Vikt inkl. förpackning
8,64 kg
Koldioxidavtryck
Totalt koldioxidavtryck (kg of CO2e)
150
Koldioxidutsläpp, tillverkning (kg CO2e)
132
Koldioxidutsläpp, logistik (kg CO2e)
2
Koldioxidutsläpp i slutet av livscykeln (kg CO2e)
2
Totala koldioxidutsläpp, utan användningsfas (kg CO2e)
12
Display
Display inkluderad *
No