location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 35W G3 Desktop Mini-paket

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
EliteDesk
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDesk 800 35W G3 Desktop Mini-paket
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
B1CB51EA01
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Persondatorer/Arbetsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 9296
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 10 Mar 2024 10:10:44
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 01 Mar 2018
Product end of life date
Bullet Points HP EliteDesk 800 35W G3 Desktop Mini-paket
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini-PC Svart, Silver 65 W
  • - Intel® Core™ i5 i5-7500T 2,7 GHz Processorkärnor: 4
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 630
  • - Nätverksansluten (Ethernet) 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Förvånansvärt liten, otroligt kraftfull

HP EliteDesk 800 Desktop Mini är HPs minsta och mest kraftfulla stationära dator i företagsklass. Drivprestanda med 7:e generationens Intel® Core™-processorer [4], valfri Intel® Optane™ [5], tillval 65 w processor [5], upp till 32 GB DDR4-minne [5] och HP Turbo-enheten G2[5].

Enkla monteringslösningar

Installera Mini bakom Elite-skärmen[5] för en lösning som tar minimal plats. Montera och säkra den nästan var som helst med HPs kompletta utbud av DM-tillbehör[5].

Hög säkerhet, kraftfull hanterbarhet

Få kraftfullt skydd och förenklad hantering med HPs säkraste och mest lätthanterade datorer. HP Sure Start Gen3[2] skyddar mot BIOS-attacker och med HP Manageability Integration Kit[6] kan du enkelt hantera enheter via Microsoft System Center Configuration Manager.

Konfigurerbar I/O-port för bildskärmar

Konfigurera en bakre I/O-port för anpassningsbara bildskärmsanslutningar där du kan välja mellan VGA, DisplayPort™, HDMI eller seriell USB Type-C™ med DisplayPort™.

Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i5
Processorgenerering
7:e generationens Intel® Core™ i5
Processor *
i5-7500T
Processorkärnor
4
Processortrådar
4
Processorboostfrekvens
3,3 GHz
Processorfrekvens *
2,7 GHz
Processorsockel
LGA 1151 (uttag H4)
Processorns cache
6 MB
Processorns cachetyp
Smart Cache
Systembuss, hastighet
8 GT/s
Busstyp
DMI3
Processorlitografi
14 nm
Processorns driftlägen
64-bit
Processorns kodnamn
Kaby Lake
Värmeavledningseffekt (TDP)
35 W
Konfigurerbar TDP-downfrekvens
1,7 GHz
T-junction
80 ° C
PCI Express-kortplatser version
3.0
Högsta antal PCI Express-platser
16
PCI Express konfigurationer
2x8, 1x8+2x4
Antal processorer installerade
1
Högsta internminne som stöds av processorn
64 GB
Minnestyper som stöds av processorn
DDR3L-SDRAM, DDR4-SDRAM
Minnesklockfrekvens som stöds av processorn
1333, 1600, 2133, 2400 MHz
Processor med ECC-stöd
No
Minnesspänning som stöds av processorn
1,35 V
Minne
Internminne *
8 GB
Maximalt internminne *
32 GB
Typ av internminne
DDR4-SDRAM
Minneslayout
1 x 8 GB
Minnesplatser
2x SO-DIMM
Minne klockhastighet
2400 MHz
Minneskanaler
Dubbla kanaler
Lagringsmedia
Total lagringskapacitet *
256 GB
Lagringsmedia *
SSD
Optisk enhetstyp *
No
Total SSD-kapacitet
256 GB
Antalet installerade SSD
1
Solid-state drive kapacitet
256 GB
Inbyggd kortläsare
No
Grafiken
Diskret grafikkort *
No
Ombord grafikkort *
Yes
Diskret grafikkortsmodell *
Ej tillgänglig
Ombord grafikkort modell *
Intel® HD Graphics 630
Basfrekvens för inbyggt grafikkort
350 MHz
Högsta dynamiska frekvens för inbyggt grafikkort
1100 MHz
Maximalt inbyggt grafikadapterminne
64 GB
Antal skärmar som stöds (inbyggt grafikkort)
3
DirectX-version på inbyggt grafikkort
12.0
OpenGL-version på inbyggt grafikkort
4.4
Grafik enhets-ID
0x5912
Nätverk
Nätverksansluten (Ethernet) *
Yes
Datahastighet för Ethernet-LAN
10, 100, 1000 Mbit/s
Wi-Fi *
No
Anslutningar
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
6
Antal USB 3.2 Gen 1 (3.1 Gen 1)typ C-portar *
1
DVI-port
No
Antal LAN (RJ-45) anslutningar
1
Uttag för mikrofon/linje in
Yes
Hörlursutgångar
1
Linje ut
Yes
Anslutningar
Linje in
Yes
Design
Chassityp *
Mini PC
Volym
1 l
Placeringar som kan användas
horisontell
Produktens färg *
Svart, Silver
Ursprungsland
Kina
Prestanda
Produkttyp *
Mini-PC
Programvara
Operativsystemets systemarkitektur
64-bit
Installerat operativsystem *
Windows 10 Pro
Processor specialfunktioner
Intel® 64
Yes
Förstärkt Intel Speedstep Technology
Yes
Inbäddade alternativ
Yes
Intel® InTru™ 3D-teknik
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® VT-x med utökad Sida Tabeller (EPT)
Yes
Intel® TSX-NI
Yes
Idle stater
Yes
Termiska övervakningsteknik
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® AES nya instruktioner (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Technology
Yes
Execute Disable Bit-säkerhet
Yes
Intel® Förbättrad Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology för MID (Intel® CVT for MID)
Yes
Processorns förpackningsstorlek
37.5 x 37.5 mm
Stödda instruktionsset
AVX 2.0
Skalbarhet
1S
CPU konfiguration (max)
1
Specifikation för kylningslösning
PCG 2015A
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology-version
1,00
Intel Stable Image Platform Program (SIPP)-version
1,00
Intel Secure Key Technology-version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI-version
1,00
ARK-ID för processor
97121
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Etisk processor (Conflict Free)
Yes
Special features
HP ePrint
Yes
HP Support Assistant
Yes
HP Management tools
HP Client Catalog, HP Driver Packs, HP SoftPaq Download Manager (SDM), HP System Software Manager (SSM), HP BIOS Config Utility (BCU), HP Image Assistant, HP MIK
HP-programvara tillhandahålls
HP BIOSphere Gen3 with SureStart G3
Strömtillförsel
Strömförsörjning *
65 W
Hållbarhet
Hållbarhetscertifiering
ENERGY STAR
Vikt & dimension
Bredd *
177 mm
Djup *
175 mm
Höjd *
34,2 mm
Vikt *
1,21 kg
Display
Display inkluderad *
Yes
Märke Bild Produktkod Produkt Lager Pris från
HP EliteDesk 800 35W G3 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Skrivbord Mini-PC Svart, Silver HP EliteDesk 800 35W G3 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Skrivbord Mini-PC Svart, Silver
(show image)
1HL44AW 800 35W G3 0.00
(excl. VAT)
0 (incl. VAT)