location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 17-cn3853no Intel® N N100 Bärbar dator 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Svart

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hem
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 17-cn3853no
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
BN4C2EA
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0199251321115 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bärbara Datorer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: created by HP
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 278
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 25 Jun 2025 15:57:56
Datumet för den senaste ändringen av data-arket i Icecat system
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Laptop 17-cn3853no Intel® N N100 Bärbar dator 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Svart
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Bärbar dator Clamshell Svart
  • - Intel® N N100 Processorkärnor: 4
  • - 43,9 cm (17.3") HD+ 1600 x 900 pixlar 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - Litium-Ion (Li-Ion) 41 wh 45 W
  • - Windows 11 Home in S mode
More>>>
Få ett nytt perspektiv
Få ett nytt perspektiv

Allt från en förnyad Start-meny till nya sätt att ansluta till favoritpersoner, nyheter, spel och innehåll – Windows 11 är platsen där du kan tänka, uttrycka och skapa på ett naturligt sätt.[5]

Intel UHD Graphics
Intel UHD Graphics

Streama 4K-innehåll på ett smidigt sätt och spela dina favoritspel i 720p, utan behov av ett dedikerat grafikkort. Med den höga grafikprestandan hos Intel UHD kan du se skillnaden i allt du gör.[6]

Flimmerfri

Med DC Dimming-tekniken som styr ljusstyrkan genom att justera strömmen snarare än att styra bakgrundsbelysningen i pulser, kan vi eliminera skärmflimmer och få en bekvämare betraktningsupplevelse.[7]

Skärm med HD+
Skärm med HD+

Njut av dina foton, filmer och spel med skarp kvalitet. En upplösning på 1600 x 900 ger 1,4 miljoner pixlar, 50 procent mer än normal HD, för ökad tydlighet.[8]

Antireflexpanel
Antireflexpanel

Njut av solen samtidigt som du tittar på ditt favoritinnehåll på antireflexpanelen. Den icke-reflekterande och lågblanka skärmen gör att du slipper reflexer medan du befinner dig utomhus.

Sidförhållande på 16:9
Sidförhållande på 16:9

Med ett sidförhållande på 16:9 kan du se hela spelet.

Hållbar design
Hållbar design

Det är de små sakerna som gör stor skillnad - den här produkten innehåller hållbara material, såsom havsbunden plast och återvunnen plast från konsumentprodukter, i sin design.[9]

Tangentbordets tangenter innehåller återvunnen plast från förbrukade konsumentprodukter
Tangentbordets tangenter innehåller återvunnen plast från förbrukade konsumentprodukter

Vi ger våra tangentbord en mer hållbar design genom att använda tangenter tillverkade av återvunnen hushållsplast.[10]

ENERGY STAR-certifierad
ENERGY STAR-certifierad

Spara energi och pengar där det behövs mest, med ENERGY STAR som certifierats av EPA.[11]

EPEAT Gold-registrerad
EPEAT Gold-registrerad

EPEAT Gold-registrerade produkter är de högst rankade produkterna som uppfyller alla EPEAT-kriterier. EPEAT är världens främsta miljömärkning för elektronik.[12]

HP Fast Charge
HP Fast Charge

När den bärbara datorn har ont om ström är det ingen som har tid att vänta i timmar på att den ska laddas. Stäng av den och gå från 0 till 50 % laddning på cirka 45 minuter.[13]

Smidig anslutning
Smidig anslutning

Upplev högre hastigheter, förbättrad prestanda och större kapacitet med Wi-Fi 6 och Bluetooth 5.4 med trådlöst kort.[14]

Dubbla högtalare
Dubbla högtalare

Öka volymen till favoritmusiken, film eller spel med dubbla stereohögtalare.

DDR4 RAM
DDR4 RAM

DDR4 är framtiden för RAM-minne, utformad att köras effektivare och mer tillförlitligt vid snabbare hastigheter. Högre bandbredd ger en prestandaökning för allt från flerprogramskörning till spelande.

USB Type-C 5 Gbit/s dataöverföringshastighet
USB Type-C 5 Gbit/s dataöverföringshastighet

Anslut en extern lagringsenhet med denna USB Type-C-port med 5 Gbit/s dataöverföringshastighet. Och den är vändbar, oroa dig aldrig mer för felvänd inkoppling.[15]

Connected Modern Standby

Håll koll på e-post, kalendern, aviseringar och mycket mer – även när du inte använder datorn. Datorn förblir ansluten för direktuppdateringar.

Full Storlek Tangentbord med integrerat numeriskt tangentbord
Full Storlek Tangentbord med integrerat numeriskt tangentbord

Det fullstora tangentbord med integrerat numeriskt tangentbord låter dig skriva bekvämt och öka produktiviteten med 1,5 mm tangentrörelse.

HP True Vision HD-kamera
HP True Vision HD-kamera

Videochatta med livfull skärpa, även i svagt ljus, och håll kontakten på ett bättre sätt med mer personliga konversationer.[16]

Klara enkelt av hela dagen med en Intel -processor
Klara enkelt av hela dagen med en Intel -processor

Hantera flera uppgifter samtidigt utan problem, tack vare den kraftfulla Intel -processorn[1], snabb Wi-Fi-teknik och gott om lagringsutrymme.

Andas lätt, vi hjälper dig
Andas lätt, vi hjälper dig

Bekvämligheter såsom en större styrplatta och HP Fast Charge[4] gör att du kan börja skapa, titta och göra.

Se mer, gör mer – bekvämt
Se mer, gör mer – bekvämt

Njut av den 17,3 tum stora skärmen med hög upplösning och smal ram och tangentbordet med lyftande gångjärn som ger en mer naturlig skrivposition.

Hållbar och framåtsträvande design
Hållbar och framåtsträvande design

Genomtänkt designad med återvunnen plast[3] och EPEAT Gold-registrerad[2] och ENERGY STAR-certifierad.

Design
Färgnamn
Kolsvart
Produkttyp *
Bärbar dator
Produktens färg *
Svart
Formfaktor *
Clamshell
Positionering på marknaden
Everyday
Ursprungligt märkesnamn
HP
Display
Skärm diagonal *
43,9 cm (17.3")
Upplösning *
1600 x 900 pixlar
Pekskärm *
No
HD-typ
HD+
Native bildförhållande
16:9
Anti-glare skärm
Yes
Ljusstyrka
250 cd/m²
Diagonal skärmstorlek
43,9 cm
Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® N
Processor *
N100
Processorkärnor
4
Processortrådar
4
Processorboostfrekvens
3,4 GHz
Processorns cache
6 MB
Processorns cachetyp
L3
Minne
Internminne *
8 GB
Typ av internminne
DDR4-SDRAM
Minne klockhastighet
3200 MHz
Minneslayout
1 x 8 GB
ECC
No
Icke ECC
Yes
Grafiken
Ombord grafikkort *
Yes
Inbyggd grafikprocessor (GPU)
Intel
Familj av inbyggda grafikkort
Intel® UHD Graphics
Ombord grafikkort modell *
Intel® UHD Graphics
Audio
Inbyggda högtalare
Yes
Antal inbyggda högtalare
2
Inbyggd mikrofon
Yes
Kamera
Främre kamera
Yes
Främre kamera av HD-typ
HD
Nätverk
Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Antenntyp
2x2
WLAN-styrenhet, tillverkare
Realtek
Nätverk
Bluetooth
Yes
Anslutningar
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1)typ C-portar *
1
Antal HDMI-portar *
1
HDMI-version
1.4b
Combo hörlurar / mikrofon-port
Yes
Prestanda
Moderkortets chipset
Intel® SoC
Tangentbord
Numeriskt tangentbord *
Yes
Tangentbord i full storlek
Yes
Tangentbordets färgnamn
Jet black
Programvara
Installerat operativsystem *
Windows 11 Home in S mode
Special features
HP Imagepad
Yes
HP segment
Hem
Batteri
Batteriteknik
Litium-Ion (Li-Ion)
Antalet battericeller
3
Batterikapacitet (wattimmar) *
41 wh
Snabb laddning
Yes
Snabb laddningstid (50 %)
45 min
Strömtillförsel
AC-adapter, effektförlust
45 W
AC-adapter, frekvens
50 - 60 hz
AC-adapter, inspänning
100 - 240 V
Bevakning
Trusted Platform Module (TPM)
Yes
Lösenordsskydd
Yes
Lösenordsskydd
BIOS, Ström på, Användare
Hållbarhet
Uppfyller hållbarhetskrav
Yes
Hållbarhetscertifiering
ENERGY STAR
Vikt & dimension
Bredd
400,7 mm
Djup
257,8 mm
Höjd
19,9 mm
Vikt *
2,08 kg
Förpackning
Förpackningens bredd
69 mm
Låddjup
520 mm
Höjd
345 mm
Vikt inkl. förpackning
2,96 kg
Övrigt
Antal talare
2
Land Distributör
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)