location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t630 2 GHz Windows 10 IoT Enterprise 1.52 กก. สีเงิน, ดำ GX-420GI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3GX67PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194441628906 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
เครื่องลูกข่ายขนาดเล็กมาก (ธินไคลเอ้นท์) Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 23:45:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP t630 2 GHz Windows 10 IoT Enterprise 1.52 กก. สีเงิน, ดำ GX-420GI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD G GX-420GI 2 GHz
  • - 4 GB DDR4-SDRAM 1866 MHz 1 x 4 GB
  • - 32 GB eMMC
  • - AMD Radeon R7E
  • - เชื่อมต่ออีเธอร์เน็ต
  • - Windows 10 IoT Enterprise
More>>>
Designed to go above and beyond

Speed performance with an expertly engineered thin client driven by an embedded x86 quad-core[1] system-on-a-chip. The integrated AMD Radeon graphics engine supports up to two UHD/4K displays[2] for a fantastic media experience.

Bridge the gap with expansive connectivity

Configure a precise deployment with legacy ports for your reliable peripherals, dual-channel DDR4 system memory, wired or optional wireless or fiber connectivity[2], and optional local dual flash memory[2] up to 128 GB for separate, discrete storage.

Software with all the extras, minus the extra cost

Tailor your OS environment, remotely set up and deploy, boost Wi-Fi and network performance, and get local-quality multimedia on the cloud with exclusive HP value-added software: HP Device Manager, HP Velocity, HP True Graphics[3], and HP Easy Shell.[4]

Ready for browser-based productivity

Work with your choice of subscription-based SaaS solutions like Office 365.[5]

Add your favorite OS

Pick a familiar and reliable Windows® or Linux® OS and pair with your own ISV.

If it’s a network, you can connect to it

Go wired with standard RJ-45, wireless with an optional Wi-Fi/Bluetooth®[2] or external Wi-Fi antenna system, or connect to fiber with an optional Fiber Optic network adapter.[2]

Pro-class collaboration

Stay in contact with colleagues with support for unified communications (UC) solutions.[2]

Next-level security

Protect data with VDI and cloud hosting, certified TPM, a BIOS designed to National Institute of Standards and Technology (NIST) specs, and Windows with Write Filter protection.

Legacy and future peripheral support

Keep the peripherals you know and trust and plan ahead with connections that include PS/2 and serial ports, an optional VGA output or second serial port[2], and convenient front and rear USB 3.0 and USB 2.0 ports.

Long lifecycle and world-class support

Rest easy with a three-year limited warranty, and HP Care service options.[7]

Reduce your impact

Help decrease power consumption, cooling requirements, and distractions with a zero noise, low halogen[6] design with HP Active Thermal Management.

หน่วยประมวลผล
ความถี่ของหน่วยประมวลผล *
2 GHz
ผู้ผลิตหน่วยประมวลผล *
AMD
ตระกูลของหน่วยประมวลผล
AMD G
รุ่นของหน่วยประมวลผล
GX-420GI
แกนหน่วยประมวลผล
4
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
2.2 GHz
แคช L2
2 MB
หน่วยความจำ
หน่วยความจำภายใน *
4 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ความเร็วในการส่งข้อมูล
1866 MHz
ช่องสำหรับติดตั้งหน่วยความจำ
1x SO-DIMM
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 4 GB
หน่วยจัดเก็บข้อมูล
ความจุรวม *
32 GB
แหล่งเก็บข้อมูล *
eMMC
กราฟิก
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก
AMD Radeon R7E
เสียง
ลำโพงในตัว (s)
Yes
ระบบเครือข่าย
Wi-Fi *
No
เชื่อมต่ออีเธอร์เน็ต *
Yes
พอร์ตและการเชื่อมต่อ
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45) *
1
จำนวนพอร์ต USB 2.0 *
4
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
ปริมาณพอร์ตอนุกรม
1
สายออก
Yes
ปริมาณพอร์ต PS / 2
2
การออกแบบ
สีของผลิตภัณฑ์ *
สีเงิน, ดำ
หน้าจอแสดงผล
รวมการแสดงผล *
No
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 IoT Enterprise
กำลังไฟ
แหล่งจ่ายไฟ
65 W
การป้อนแรงดันไฟฟ้าสำหรับไฟฟ้ากระแสสลับ
100 - 240 V
ความถี่ของสัญญาณไฟ AC ขาเข้า
50/60 Hz
น้ำหนักและขนาด
ความกว้าง
120 มม.
ความลึก
220 มม.
ความสูง
251 มม.
น้ำหนัก
1.52 กก.
ข้อมูลบรรจุภัณฑ์
มีเมาส์
Yes
รวมคีย์บอร์ด
Yes
การเชื่อมต่อเมาส์
มีสาย
การเชื่อมต่อคีย์บอร์ด
มีสาย