location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22-c0006d Intel® Core™ i5 i5-8400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-c0006d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4YT29AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0193424669646 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP 22-c0006d Intel® Core™ i5 i5-8400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - คอมพิวเตอร์ออลอินวัน ขาว 90 W
  • - Intel® Core™ i5 i5-8400T 1.7 GHz แกนหน่วยประมวลผล: 6
  • - 54.6 ซม. (21.5 นิ้ว) Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 1 TB HDD DVD±RW รวมอุปกรณ์อ่านการ์ด
  • - Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) เชื่อมต่ออีเธอร์เน็ต 10,100,1000 Mbit/s บลูทูธ 4.2
  • - Windows 10 Home 64 บิท
More>>>
Space and Performance
Space and Performance

With a high performance processor and enough storage for you and your family, seamlessly go from sending work emails to uploading vacation photos with ease.

A centerpiece for the home
A centerpiece for the home

Bring home a modern look and feel. This All-in-One PC displays more with an ultra-thin bezel and has an adjustable tilt stand allowing you to work from multiple perspectives. Designed to brighten any room.

Peace of mind you deserve
Peace of mind you deserve

This PC makes it easy to stay connected to family and friends. Includes an HD camera—equipped with a slide switch for privacy—plus, built-in speakers and easy Wi-Fi connectivity. Now, you can stay in touch while maintaining peace of mind.

8th Generation Intel® Core™ processor
8th Generation Intel® Core™ processor

Upgrade performance with smooth system responsiveness and fast load times for an exceptional PC experience. Supporting resolution up to stunning 4K, stream premium content, or even create your own. [2]

Dual front-facing speakers
Dual front-facing speakers

Pump up the volume to your favorite music, movie or game. When your audio is directed towards you, nothing comes between you and your entertainment.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [1]

802.11 a/c (1x1) WLAN & Bluetooth® 4.2
802.11 a/c (1x1) WLAN & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [4]

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive. [3]

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
54.6 ซม. (21.5 นิ้ว)
ความละเอียดของจอแสดงผล *
1920 x 1080 พิกเซล
หน้าจอสัมผัส *
No
ความละเอียดสูงสุด *
Full HD
ไฟ LED backlight
Yes
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
ประเภท/ชนิดของแผงควบคุม
IPS
รูปทรงของหน้าจอ
แบน
ช่องว่างของสี RGB
NTSC
จอภาพป้องกันแสงสะท้อน
Yes
ช่วงของสี
72%
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i5
รุ่นหน่วยประมวลผลกลาง
Intel® Core™ i5 เจนเนอเรชั่น 8
รุ่นของหน่วยประมวลผล *
i5-8400T
แกนหน่วยประมวลผล
6
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
3.3 GHz
ความถี่ของหน่วยประมวลผล *
1.7 GHz
แคชของหน่วยประมวลผล
9 MB
ความถี่ TDP-down ที่กำหนดค่าได้
1.2 GHz
TDP-down ที่กำหนดค่าได้
25 W
ชนิดของบัส
DMI3
หน่วยประมวลผลแบบไม่มีการขัดแย้ง
Yes
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ช่องสำหรับติดตั้งหน่วยความจำ
2
ชนิดของช่องเสียบหน่วยความจำ
SO-DIMM
ความเร็วในการส่งข้อมูล
2400 MHz
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 8 GB
หน่วยจัดเก็บข้อมูล
ความจุรวม *
1 TB
แหล่งเก็บข้อมูล *
HDD
ความจุ HDD รวม
1 TB
จำนวนที่เก็บข้อมูลที่ติดตั้ง
1
ความจุของฮาร์ดไดรฟ์
1 TB
ความเร็วในฮาร์ดไดรฟ์
7200 RPM
การเชื่อมต่อฮาร์ดไดรฟ์
SATA
ประเภทของออพติคอลไดร์ฟ *
DVD±RW
รวมอุปกรณ์อ่านการ์ด
Yes
กราฟิก
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
No
รุ่นของการ์ดจอแยก *
ไม่มี
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® UHD Graphics 630
เสียง
ลำโพงในตัว (s) *
Yes
จำนวนของลำโพง
2
Built-in ซับวูฟเฟอร์
Yes
ระบบเครื่องเสียง
DTS Studio Sound
กล้อง
กล้องถ่ายรูปในตัว *
Yes
ประเภทกล้อง HD
HD
กล้องรักษาความเป็นส่วนตัว
Yes
ระบบเครือข่าย
Wi-Fi *
Yes
มาตรฐาน Wi-Fi *
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
ผู้ผลิตอุปกรณ์ควบคุมการทำงานของอุปกรณ์ไร้สาย (WLAN)
Realtek
ประเภทเสาอากาศ
1x1
เชื่อมต่ออีเธอร์เน็ต *
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
บลูทูธ *
Yes
เวอร์ชั่นของบลูทูธ
4.2
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 2.0 *
2
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
ช่องเสียบไมโครโฟน
No
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
การออกแบบ
สีของผลิตภัณฑ์ *
ขาว
ช่องเสียบเคเบิลแบบล็อค
Yes
ชนิดของช่องเสียบเคเบิ้ลสำหรับล็อคคอมพิวเตอร์
Kensington
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
ชนิดของผลิตภัณฑ์ *
คอมพิวเตอร์ออลอินวัน
เมนบอร์ดชิปเซ็ต
Intel® H370
Trusted Platform Module (TPM)
Yes
ซอฟต์แวร์
ระบบปฏิบัติการ
64 บิท
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Home
คุณสมบัติพิเศษของหน่วยประมวลผล
เทคโนโลยี Enhanced Intel SpeedStep
Yes
เทคโนโลยีเคลียร์วีดีโอของอินเทล
Yes
เทคโนโลยี Intel® Trusted Execution
No
Intel® Enhanced Halt State
Yes
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
Intel® TSX - NI
No
Intel® Stable Image Platform Program (SIPP)
No
ส่วนขยายของอินเทลซอฟต์แวร์การ์ด ( Intel® SGX)
Yes
Intel® 64
Yes
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
สถานะไม่ได้ใช้งาน
Yes
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
เลือกเป็นแบบฝังตัว (embedded) ได้
No
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Identity Protection
1.00
เวอร์ชันของเทคโนโลยี Intel® Stable Image Platform Program (SIPP)
0.00
เทคโนโลยี Intel® Secure Key
1.00
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
Intel® รุ่น TSX-NI
0.00
คุณลักษณะเฉพาะของตราสินค้า
HP JumpStart
Yes
HP Audio Switch
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Documentation
Yes
กล้องหน้าของ HP
HP Privacy HD
HP segment
บ้าน
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
90 W
ปากกา
รวมปากกา
No
น้ำหนักและขนาด
ความกว้าง (พร้อมขาตั้ง)
490.3 มม.
ความลึก (พร้อมขาตั้ง)
143 มม.
ความสูง (พร้อมขาตั้ง)
390.7 มม.
น้ำหนัก (พร้อมขาตั้ง)
5.39 กก.
ความกว้างของบรรจุภัณฑ์
248 มม.
ความลึกของบรรจุภัณฑ์
598 มม.
ความสูงของบรรจุภัณฑ์
483 มม.
น้ำหนักบรรจุภัณฑ์
7.76 กก.
ข้อมูลบรรจุภัณฑ์
มีเมาส์
Yes
รวมคีย์บอร์ด
Yes
รวมอะแดพเตอร์
Yes
คุณสมบัติอื่นๆ
3D
No
เทคโนโลยีกรอบจอแสดงผล
Micro-Edge
แสดงผลแนวทแยง (เมตริก)
54.6 ซม.
โหมดอิสระ
No
หน้าจอที่แยกได้
No