location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 590-p0105d Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล สีเงิน

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
590
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
590-p0105d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6DW82AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0193905169047 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2020
Product end of life date
Bullet Points HP Pavilion 590-p0105d Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล สีเงิน
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - คอมพิวเตอร์ส่วนบุคคล สีเงิน 310 W
  • - Intel® Core™ i5 i5-9400 2.9 GHz แกนหน่วยประมวลผล: 6
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD DVD-RW รวมอุปกรณ์อ่านการ์ด
  • - Intel® UHD Graphics 630
  • - เชื่อมต่ออีเธอร์เน็ต 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) บลูทูธ 4.2
  • - Windows 10 Home 64 บิท
More>>>
Accomplish more
Accomplish more

All your activities become easier and faster than before with the high performance of a powerful PC. Watch videos, edit photos, and connect to family and friends with all the power you need to get things done.

Create. Save. Share.
Create. Save. Share.

Seamlessly boot up in seconds and save everything you love with all the storage and speed you need.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [2]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [5]

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive. [6]

Rock-solid connections
Rock-solid connections

Never worry about spotty Internet and weak connections. Stay powerfully connected to Wi-Fi and to Bluetooth® accessories with the latest 802.11 a/c (2x2) WLAN adapter and Bluetooth® 4.2. [4]

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 256 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [3]

9th generation Intel® Core™ processor i5
9th generation Intel® Core™ processor i5

Experience a breakthrough in processor performance that delivers incredible in-game experiences and enables crisp, simultaneous live-streaming. Edit and render pure 4K quality, and stream only the best content.

หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i5
รุ่นหน่วยประมวลผลกลาง
9th gen Intel® Core™ i5
รุ่นของหน่วยประมวลผล *
i5-9400
แกนหน่วยประมวลผล
6
กลุ่มชุดคำสั่งของหน่วยประมวลผล
6
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
4.1 GHz
ความถี่ของหน่วยประมวลผล *
2.9 GHz
ซ็อกเก็ตของหน่วยประมวลผล
LGA 1151 (Socket H4)
แคชของหน่วยประมวลผล
9 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
สมาร์ทแคช
อัตราความเร็วของบัสในระบบ
8 GT/s
ชนิดของบัส
DMI3
ลิโทกราฟีของหน่วยประมวลผล
14 nm
โหมดการทำงานของหน่วยประมวลผล
64 บิท
ชื่อรหัสของตัวประเมินผล
Coffee Lake
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
65 W
Tjunction
100 °C
เวอร์ชันของช่องเสียบ PCI Express
3.0
จำนวนช่องทางสูงสุด PCI Express
16
โครงสร้างของช่องเสียบอุปกรณ์
1x8+2x4, 1x16, 2x8
จำนวนหน่วยประมวลผลที่ติดตั้งไว้แล้ว
1
หน่วยความจำภายในสูงสุดที่หน่วยประมวลผลรองรับได้
128 GB
ชนิดของหน่วยความจำที่หน่วยประมวลผลรองรับ
DDR4-SDRAM
ความเร็วนาฬิกาของหน่วยความจำที่หน่วยประมวลผลรองรับ
2666 MHz
ความเร็วของหน่วยความจำที่หน่วยประมวลผลรองรับ (สูงสุด)
41.6 GB/s
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 8 GB
ช่องสำหรับติดตั้งหน่วยความจำ
2x DIMM
ความเร็วในการส่งข้อมูล
2666 MHz
หน่วยจัดเก็บข้อมูล
ความจุรวม *
256 GB
แหล่งเก็บข้อมูล *
SSD
ประเภทของออพติคอลไดร์ฟ *
DVD-RW
ความจุ SSD รวม
256 GB
จำนวน SSD ที่ติดตั้ง
1
ความจุของ Sold-state drive
256 GB
การเชื่อมต่อกับ Solid-state drive
PCI Express
รวมอุปกรณ์อ่านการ์ด
Yes
กราฟิก
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
No
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
รุ่นของการ์ดจอแยก *
ไม่มี
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® UHD Graphics 630
ความถี่พื้นฐานของตัวปรับการแสดงภาพบนคอมพิวเตอร์
350 MHz
ความถี่พลวัตของตัวปรับการแสดงภาพบนคอมพิวเตอร์
1050 MHz
หน่วยความจำสูงสุดของการ์ดจอที่ติดตั้งบนแผงวงจรหลัก
64 GB
จำนวนหน้าจอที่การ์ดจอที่ติดตั้งบนแผงวงจรหลักรองรับ
3
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน DirectX
12.0
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน OpenGL
4.5
หมายเลขของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก
0X3E98/x92
ระบบเครือข่าย
เชื่อมต่ออีเธอร์เน็ต *
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
มาตรฐาน Wi-Fi
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
ประเภทเสาอากาศ
2x2
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
4.2
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 2.0 *
4
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
4
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด C *
1
ปริมาณพอร์ต VGA (D-Sub)
1
พอร์ต DVI
No
จำนวนช่องเสียบ HDMI *
1
รุ่น HDMI
1.4
พอร์ตและการเชื่อมต่อ
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
ช่องเสียบไมโครโฟน
Yes
สายออก
Yes
สายเข้า
Yes
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
ช่องเสียบอุปกรณ์เพิ่มเติม
ช่อง PCI Express x1
1
ช่อง PCI Express x16
1
การออกแบบ
ประเภทแชสซี *
Mini Tower
รองรับการวางตำแหน่ง
แนวตั้ง
สีของผลิตภัณฑ์ *
สีเงิน
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
เมนบอร์ดชิปเซ็ต
Intel® H370
ช่องสัญญาณเสียง
5.1 ช่อง
ชนิดของผลิตภัณฑ์ *
คอมพิวเตอร์ส่วนบุคคล
ซอฟต์แวร์
ระบบปฏิบัติการ
64 บิท
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Home
คุณสมบัติพิเศษของหน่วยประมวลผล
Intel® 64
Yes
เทคโนโลยี Enhanced Intel SpeedStep
Yes
เลือกเป็นแบบฝังตัว (embedded) ได้
No
เทคโนโลยีสามมิติของ InTru™
Yes
เทคโนโลยี Intel® Clear Video HD (Intel® CVT HD)
Yes
เทคโนโลยีเคลียร์วีดีโอของอินเทล
Yes
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
Intel® TSX - NI
No
สถานะไม่ได้ใช้งาน
Yes
เทคโนโลยีการตรวจจับความร้อน
Yes
Intel® Stable Image Platform Program (SIPP)
No
วิธีการเข้ารหัสแบบกลุ่มของ Intel® (Intel® AES-NI)
Yes
รหัสความปลอดภัยของอินเทล
Yes
Intel® OS Guard
Yes
เทคโนโลยี Intel® Trusted Execution
No
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
Intel® Enhanced Halt State
Yes
ส่วนขยายของอินเทลซอฟต์แวร์การ์ด ( Intel® SGX)
Yes
เทคโนโลยี Intel® Clear Video สำหรับ MID (Intel® CVT for MID)
Yes
ขนาดแพ็คเกจของตัวประมวลผล
37.5 x 37.5 มม.
รองรับชุดคำสั่ง
AVX 2.0, SSE4.1, SSE4.2
การรองรับการเพิ่มขยายได้ในอนาคต
1S
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
ข้อกำหนดเรื่องความร้อน
PCG 2015C
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Identity Protection
1.00
เวอร์ชันของเทคโนโลยี Intel® Stable Image Platform Program (SIPP)
0.00
เทคโนโลยี Intel® Secure Key
1.00
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
Intel® รุ่น TSX-NI
0.00
หน่วยประมวลผล ARK ID
134898
เทคโนโลยีบูสต์แบบรวดเร็ว Intel® Turbo Boost
2.0
เทคโนโลยี Hyper Threading ของ Intel® (Intel® HT Technology)
No
อินเทลควิกซิงค์วิดีโอ (Intel® Quick Sync Video)
Yes
เทคโนโลยีการป้องกันการพิสูจน์ตัวตนของ Intel® (Intel® IPT)
Yes
คุณลักษณะเฉพาะของตราสินค้า
HP segment
บ้าน
กำลังไฟ
แหล่งจ่ายไฟ *
310 W
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
EPEAT Silver, ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง *
170 มม.
ความลึก *
277 มม.
ความสูง *
338 มม.
น้ำหนัก *
5.15 กก.
ความกว้างของบรรจุภัณฑ์
390 มม.
ความลึกของบรรจุภัณฑ์
499 มม.
ความสูงของบรรจุภัณฑ์
291 มม.
น้ำหนักบรรจุภัณฑ์
8 กก.
ข้อมูลบรรจุภัณฑ์
มีเมาส์
Yes
รวมคีย์บอร์ด
Yes
หน้าจอแสดงผล
รวมการแสดงผล *
No
Source Review comments Score
notebookspec.com
Updated:
2019-11-13 23:10:16
หากใครกำลังมองหา Desktop PC ไว้ใช้งานสักเครื่องโดยที่เราไม่ได้มีงบอะไรที่มากมาย ประกอบกับโปรแกรมที่ใช้งานไม่ได้มีอะไรพิเศษ ไม่ได้เน้นไปที่การเล่นเกมหนักๆ อะไรมากมาย แต่ก็ไม่อยากที่จะไปประกอบหรือซื้อหามือสองเอาเองเพราะเป็นห่วงในเรื่องของสภาพและประกัน วันนี...
Good อัตราการใช้พลังงานต่ำ, เหมาะแก่การใช้งานเป็นเครื่องสำนักงาน, ง่ายต่อการอัพเกรดอุปกรณ์ภายใน, มาพร้อมกับ Windows 10 Home แท้, มีเม้าส์และคีย์บอร์ดให้มาใช้งานด้วย, รับประกัน 3 ปี มีบริการดูแลถึงที่...
Bad มีราคาที่สูงกว่าพีซีแบบปกติในประสิทธิภาพที่ใกล้เคียงกัน, ไม่เหมาะสำหรับคนที่ต้องใช้งานเฉพาะด้าน...
Bottom line ข้อสรุปสำหรับ HP Pavilion 590 หากคุณมีจุดประสงค์ในการเลือกซื้อเครื่อง Desktop PC สักเครื่องเพื่อนำมาใช้งานพื้นฐานเช่นงานเอกสาร ท่องเว็บ ดูยูทูป หรือเล่นเกมออนไลน์เบาๆ ก็ต้องบอกว่าเครื่องนี้สามารถตอบโจทย์ตรงนี้ได้ดี แต่อาจจะไม่ได้เป็นที่สุดในการใช้งานแบบคร...
0%