location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Windows 11 Home ดำ

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6Y479PA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6Y479PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0196786723650 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 07:06:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Windows 11 Home ดำ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ทุกวัน ดำ
  • - Intel UHD Graphics 750
  • - บลูทูธ
  • - Windows 11 Home
More>>>
Let nothing stand in your way

Power through your day with Windows 11 Home and the powerful collaboration and connectivity features from HP.[1]

High performance, high portability

Get the exceptional combination of responsive performance, connectivity and speed with a 12th Gen Intel Core™ processor that lets you launch, create, and connect fast and reliably.[2]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen6 automatically recovers the BIOS from malware, rootkits, or corruption.

Work without interruption

Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen6 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.[7]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[8]

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[9]

5MP camera with TNR

Capture all the details in varied environments with the 5MP camera[3] featuring temporal noise reduction.

Intel Core™ processor

Maintain productivity through your day with the HP Pro Tower 480, featuring the latest Intel Core™ processor.[2]

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[4]

Recyclable outer box packaging

EPEAT registered[5] and ENERGY STAR certified, using 100% sustainably sourced and recyclable outer box packaging[6].

หน่วยประมวลผล
รุ่นหน่วยประมวลผลกลาง
12th gen Intel® Core™ i5
หน่วยความจำ
ช่องสำหรับติดตั้งหน่วยความจำ
2x SO-DIMM
หน่วยจัดเก็บข้อมูล
จำนวนไดร์ฟจัดเก็บข้อมูลที่ติดตั้ง
1
กราฟิก
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
ผู้ผลิต On-board GPU
Intel
ตระกูลการ์ดจอแบบออนบอร์ด
Intel® UHD Graphics
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel UHD Graphics 750
ระบบเครือข่าย
ตัวควบคุม LAN
Intel® I219-LM
Wi-Fi *
No
บลูทูธ
Yes
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
จำนวนพอร์ต USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
3
จำนวนพอร์ต USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
1
จำนวนช่องเสียบ HDMI *
1
รุ่น HDMI
1.4
การออกแบบ
ชื่อสี
Jack black
จำนวนของบริเวณที่กำหนด 2.5 นิ้ว
1
ช่องเสียบเคเบิลแบบล็อค
Yes
สีของผลิตภัณฑ์ *
ดำ
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
การวางตำแหน่งทางการตลาด
ทุกวัน
ประสิทธิภาพ
เมนบอร์ดชิปเซ็ต
Intel Q670
ชิปเสียง
Realtek ALC3252
ลำโพงในตัว (s)
No
การป้องกันรหัสผ่าน
Yes
ประเภทของการป้องกันโดยใช้รหัสผ่าน
BIOS, เปิดเครื่อง, ผู้ใช้งาน
Trusted Platform Module (TPM)
Yes
เวอร์ชัน Trusted Platform Module (TPM)
2.0
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
Windows 11 Home
คุณลักษณะเฉพาะของตราสินค้า
HP segment
ธุรกิจ
เงื่อนไขในการทำงาน
อุณหภูมิในการทำงาน (T-T)
10 - 35 °C
ความชื้นสัมพัทธ์ที่เครื่องทำงาน (H-H)
5 - 90%
ความยั่งยืน
การปฏิบัติตามกฎเกณฑ์ความยั่งยืน
Yes
ใบรับรองมาตฐานความยั่งยืน
ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง *
539.3 มม.
ความลึก *
225 มม.
ความสูง *
379.4 มม.
น้ำหนัก *
7.77 กก.
ความกว้างของบรรจุภัณฑ์
660 มม.
ความลึกของบรรจุภัณฑ์
240 มม.
ความสูงของบรรจุภัณฑ์
462 มม.
น้ำหนักบรรจุภัณฑ์
12.7 กก.
ข้อมูลบรรจุภัณฑ์
รวมคีย์บอร์ด
Yes
หน้าจอแสดงผล
รวมการแสดงผล *
Yes