location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM Windows 11 Pro Mini PC เวิร์กสเตชัน AI Workstation

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
732L4PA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
732L4PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0197029069276 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2025 01:55:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM Windows 11 Pro Mini PC เวิร์กสเตชัน AI Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - สมรรถนะ เวิร์กสเตชัน
  • - Intel® Core™ i7 i7-12700 2.1 GHz แกนหน่วยประมวลผล: 12
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - Intel UHD Graphics 770
  • - เชื่อมต่ออีเธอร์เน็ต Wi-Fi 6E (802.11ax) บลูทูธ 5.3
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Intel Core™ i7 processor

Run several CPU–heavy programs simultaneously without sacrificing performance with an Intel Core™ i7 processor.[6]

Multi-Display Support

See all your windows in perfect detail with support for up to 8 displays at 4K resolution[7]

Tool-less Access

Evolve your work. Evolve your rig. With a tool-less sliding access cover, you can easily get into the the interior, and customize your Z to fit your needs.

Network Connectivity

Connect and collaborate quickly with 10Gb Ethernet interface.

Thermal Management

Innovatively designed to keep hardware components cool and quiet no matter how hard you push it. Have confidence to run your system at max load 24/7.

Custom Performance Modes

Take on the toughest workflows with three custom pre-set modes that optimize performance from the BIOS—High Performance, Performance and Quiet.

Disinfectable

Designed to be wiped down using many commonly available household disinfecting and cleaning wipes using the HP cleaning guidelines[8]

Several Easily Accessible Ports

Connect with confidence to all your devices with a Mini that's packed with several easily accessible ports.

Unprecedented Z mini power[2]

Get a standard low-profile NVIDIA GPU and an Intel© CPU for seamless design, rendering and simulation.

Fits anywhere

Create your ideal workspace in an office or at home. Mount the Z2 mini behind your monitor or under your desk.[3]

Engineered to Evolve with your workflow

The new slide-out design gives tool-free interior access so you can easily swap graphics, memory, and more.

Industry leading security. Reliability you can trust

Get peace of mind with a PC that's built to endure. The Z2 Mini undergoes 360K hours of rigorous testing, military-standard testing[5] and is certified for pro apps. And with HP Wolf Security for Business[4], it's protected below, in and above the OS.

หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i7
รุ่นหน่วยประมวลผลกลาง
12th gen Intel® Core™ i7
รุ่นของหน่วยประมวลผล *
i7-12700
แกนหน่วยประมวลผล
12
กลุ่มชุดคำสั่งของหน่วยประมวลผล
20
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
4.9 GHz
ความถี่ของหน่วยประมวลผล *
2.1 GHz
แคชของหน่วยประมวลผล
25 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
L3
หน่วยความจำ
หน่วยความจำภายใน *
16 GB
ประเภทหน่วยความจำภายใน
DDR5-SDRAM
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 16 GB
ช่องสำหรับติดตั้งหน่วยความจำ
2x SO-DIMM
ความเร็วในการส่งข้อมูล
4800 MHz
แรมที่ใช้กันทั่วไป
Yes
หน่วยจัดเก็บข้อมูล
จำนวนไดร์ฟจัดเก็บข้อมูลที่ติดตั้ง
1
กราฟิก
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
ผู้ผลิต On-board GPU
Intel
ตระกูลการ์ดจอแบบออนบอร์ด
Intel® UHD Graphics
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel UHD Graphics 770
ระบบเครือข่าย
เชื่อมต่ออีเธอร์เน็ต *
Yes
Wi-Fi *
Yes
มาตรฐาน Wi-Fi
Wi-Fi 6E (802.11ax)
ผู้ผลิตอุปกรณ์ควบคุมการทำงานของอุปกรณ์ไร้สาย (WLAN)
Intel
รุ่นตัวควบคุม WLAN
Intel Wi-Fi 6E AX211
ประเภทเสาอากาศ
2x2
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
5.3
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
4
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ตของ USB 3.2 Gen 2x2 Type-C
2
ช่องเสียบอุปกรณ์เพิ่มเติม
ช่องเสียบ PCI Express x4 (Gen 4.x)
2
สล็อต PCI Express x8 (Gen 4.x)
1
การออกแบบ
ประเภทแชสซี *
Mini PC
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
การวางตำแหน่งทางการตลาด
สมรรถนะ
ชิปเสียง
Realtek ALC3205-VA2-CG
ลำโพงในตัว (s)
Yes
จำนวนของลำโพง
1
การป้องกันรหัสผ่าน
Yes
ประเภทของการป้องกันโดยใช้รหัสผ่าน
BIOS, เปิดเครื่อง, ผู้ใช้งาน
ชนิดของผลิตภัณฑ์ *
เวิร์กสเตชัน
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
Windows 11 Pro
คุณลักษณะเฉพาะของตราสินค้า
ปัญญาประดิษฐ์ HP
AI Workstation
HP segment
ธุรกิจ
ใบรับรอง
ฮาโลเจนต่ำ
Yes
ความยั่งยืน
การปฏิบัติตามกฎเกณฑ์ความยั่งยืน
Yes
ใบรับรองมาตฐานความยั่งยืน
ประหยัดพลังงาน, TCO
น้ำหนักและขนาด
ความกว้าง *
211 มม.
ความลึก *
218 มม.
ความสูง *
69 มม.
น้ำหนัก *
298 กรัม
ความกว้างของบรรจุภัณฑ์
499 มม.
ความลึกของบรรจุภัณฑ์
170 มม.
ความสูงของบรรจุภัณฑ์
298 มม.
ข้อมูลบรรจุภัณฑ์
รวมคีย์บอร์ด
Yes
การเชื่อมต่อคีย์บอร์ด
มีสาย
หน้าจอแสดงผล
รวมการแสดงผล *
Yes