location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion TP01-0203d AMD Ryzen™ 3 3200G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล สีเงิน

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP01-0203d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7XE29AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194441696417 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Nov 2024 16:58:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP Pavilion TP01-0203d AMD Ryzen™ 3 3200G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล สีเงิน
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - คอมพิวเตอร์ส่วนบุคคล สีเงิน 310 W
  • - AMD Ryzen™ 3 3200G 3.6 GHz แกนหน่วยประมวลผล: 4
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 1 TB HDD DVD±RW รวมอุปกรณ์อ่านการ์ด
  • - AMD Radeon Vega 8
  • - เชื่อมต่ออีเธอร์เน็ต 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) บลูทูธ 4.2
  • - Windows 10 Home 64 บิท
More>>>
Life is busy. Power through.
Life is busy. Power through.

Watching videos, working on projects, and connecting with family and friends feels easier and faster than ever before with a high performance processor and the latest integrated wireless and Bluetooth technology.

Brand you trust. Built to last.
Brand you trust. Built to last.

For 80 years, we've had your back. Trusted by millions of customers, the HP brand puts dependable technology above all else. That’s why our PCs go through over 230 individual tests[1] to ensure you’re getting a powerful, reliable PC that's going to last.

Made for the modern family
Made for the modern family

Ditch the dull black box with a polished silver brushed finish that perfectly fits in any space. Designed with multiple ports located on the front so you can quickly and easily connect your devices.

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive. [6]

AMD Ryzen™ 3 Processor
AMD Ryzen™ 3 Processor

A revolution in processor technology, this newly designed, ultra-efficient architecture delivers 4 cores, 4 thread performance to power through even the most processor intensive tasks. [4]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [5]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [2]

AMD Radeon™ Vega graphics

Thrill your visual senses with the latest AMD graphics compute engines for fast, powerful, and fluid graphics. Combine with the latest multimedia for incredible performance.

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

HP Audio Stream

Enjoy listening to the music on your smartphone through your PC's speakers. Stream music from your smartphone to your PC using Bluetooth® technology with HP Audio Stream.

หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
AMD
ตระกูลของหน่วยประมวลผล *
AMD Ryzen™ 3
รุ่นหน่วยประมวลผลกลาง
AMD Ryzen 3000 Series
รุ่นของหน่วยประมวลผล *
3200G
แกนหน่วยประมวลผล
4
กลุ่มชุดคำสั่งของหน่วยประมวลผล
4
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
4 GHz
ความถี่ของหน่วยประมวลผล *
3.6 GHz
แคชของหน่วยประมวลผล
4 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
L3
ลิโทกราฟีของหน่วยประมวลผล
12 nm
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
65 W
จำนวนหน่วยประมวลผลที่ติดตั้งไว้แล้ว
1
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 8 GB
ช่องสำหรับติดตั้งหน่วยความจำ
4x DIMM
ความเร็วในการส่งข้อมูล
2666 MHz
หน่วยจัดเก็บข้อมูล
ความจุรวม *
1 TB
แหล่งเก็บข้อมูล *
HDD
ประเภทของออพติคอลไดร์ฟ *
DVD±RW
จำนวนไดร์ฟจัดเก็บข้อมูลที่ติดตั้ง
1
ความจุ HDD รวม
1 TB
จำนวนที่เก็บข้อมูลที่ติดตั้ง
1
ความจุของฮาร์ดไดรฟ์
1 TB
การเชื่อมต่อฮาร์ดไดรฟ์
SATA
ความเร็วในฮาร์ดไดรฟ์
7200 RPM
รวมอุปกรณ์อ่านการ์ด
Yes
กราฟิก
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
No
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
รุ่นของการ์ดจอแยก *
ไม่มี
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
AMD Radeon Vega 8
ความถี่พื้นฐานของตัวปรับการแสดงภาพบนคอมพิวเตอร์
1250 MHz
ระบบเครือข่าย
เชื่อมต่ออีเธอร์เน็ต *
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
มาตรฐาน Wi-Fi
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
ประเภทเสาอากาศ
1x1
บลูทูธ
Yes
ระบบเครือข่าย
เวอร์ชั่นของบลูทูธ
4.2
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 2.0 *
4
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด C *
1
จำนวนพอร์ต USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
2
ปริมาณพอร์ต VGA (D-Sub)
1
พอร์ต DVI
No
จำนวนช่องเสียบ HDMI *
1
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
ช่องเสียบไมโครโฟน
Yes
สายออก
Yes
สายเข้า
Yes
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
การออกแบบ
ประเภทแชสซี *
Mini Tower
รองรับการวางตำแหน่ง
แนวตั้ง
ช่องเสียบเคเบิลแบบล็อค
Yes
ชนิดของช่องเสียบเคเบิ้ลสำหรับล็อคคอมพิวเตอร์
Kensington
สีของผลิตภัณฑ์ *
สีเงิน
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
ช่องสัญญาณเสียง
5.1 ช่อง
ชนิดของผลิตภัณฑ์ *
คอมพิวเตอร์ส่วนบุคคล
ซอฟต์แวร์
ระบบปฏิบัติการ
64 บิท
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Home
คุณลักษณะเฉพาะของตราสินค้า
HP Support Assistant
Yes
ซอฟต์แวร์ของ HP ที่มีให้
HP Audio Switch; HP Connection Optimizer; HP Privacy Settings
HP segment
บ้าน
กำลังไฟ
แหล่งจ่ายไฟ *
310 W
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
EPEAT Silver, ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง *
155.4 มม.
ความลึก *
303 มม.
ความสูง *
337.4 มม.
น้ำหนัก *
5.96 กก.
ความกว้างของบรรจุภัณฑ์
499 มม.
ความลึกของบรรจุภัณฑ์
400 มม.
ความสูงของบรรจุภัณฑ์
287 มม.
น้ำหนักบรรจุภัณฑ์
8.2 กก.
ข้อมูลบรรจุภัณฑ์
มีเมาส์
Yes
รวมคีย์บอร์ด
Yes
หน้าจอแสดงผล
รวมการแสดงผล *
No
คุณสมบัติอื่นๆ
จำนวนออปติคอลไดร์ฟ
1