location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 15-cs2119tx Intel® Core™ i5 i5-8265U โน้ตบุ๊ค 39.6 ซม. (15.6 นิ้ว) Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home ทองคำ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
บ้าน
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-cs2119tx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7YA55PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0193905869732 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
โน้ตบุ๊กคอมพิวเตอร์ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2025 19:35:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP Pavilion 15-cs2119tx Intel® Core™ i5 i5-8265U โน้ตบุ๊ค 39.6 ซม. (15.6 นิ้ว) Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home ทองคำ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - โน้ตบุ๊ค ฝาพับ ทองคำ
  • - Intel® Core™ i5 i5-8265U 1.6 GHz แกนหน่วยประมวลผล: 4
  • - 39.6 ซม. (15.6 นิ้ว) Full HD 1920 x 1080 พิกเซล IPS ไฟ LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD
  • - NVIDIA® GeForce® MX250 2 GB Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) เชื่อมต่ออีเธอร์เน็ต 10,100,1000 Mbit/s บลูทูธ 5.0
  • - ลิเธียมไอออน (Li-Ion) 41 Wh 65 W
  • - Windows 10 Home 64 บิท
More>>>
Accomplish more

Multitasking feels easy and fast with a high performance Intel® processor. Watch videos, edit photos, and connect to family and friends with all the power you need to get things done.

Sleek. Slender. Sophisticated.

A smooth all-metal finish gives this laptop a sharp, polished look - from the elevated keyboard to the new narrow bezel design, every detail was crafted for comfort and style.

A truly powerful audio experience
A truly powerful audio experience

With dual HP speakers, HP Audio Boost, and custom tuning by the experts at B&O PLAY, you can experience rich, authentic audio. Let the sound move you.

Highly accurate color
Highly accurate color

With the 45% NTSC color space, this HP display provides ideal color reproduction with minimal effort. Perfect for photos, videos—all your creative projects. [6]

Visibly brilliant detail
Visibly brilliant detail

With 220 nits of brightness, view beautiful details, enhanced image quality, and distinct shades of color—even in bright lighting conditions. [6]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes. [5]

FHD IPS display
FHD IPS display

Enjoy crystal-clear images from any angle. With 178° wide-viewing angles and a vibrant 1920 x 1080 resolution, you'll always have a great view of your favorite content. [4]

8th Generation Intel® Core™ processor
8th Generation Intel® Core™ processor

Upgrade performance with smooth system responsiveness and fast load times for an exceptional PC experience. Supporting resolution up to stunning 4K, stream premium content, or even create your own. [3]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [1]

HP Wide Vision FHD IR Camera
HP Wide Vision FHD IR Camera

Easily log in through Windows Hello with the infrared sensor. With an 88-degree, wide-angle field of view, you can video chat with your entire family or group of friends in stunning detail. [9]

Backlit keyboard
Backlit keyboard

Keep going even in dimly lit rooms or aboard red-eye flights. With an illuminated keyboard, you can type comfortably in more environments.

USB-C™
USB-C™

Power your device or connect to an external display from just one USB-C™ port with 5 Gb/s signaling rate. And it's reversible, so you never have to worry about plugging in upside down. [8]

NVIDIA® GeForce® MX250 graphics
NVIDIA® GeForce® MX250 graphics

Elevate your multimedia experience over integrated graphics with fast performance and NVIDIA® Pascal™ architecture. Edit photos and videos, watch videos and play games with amazing quality you only get from dedicated graphics.

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 256 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [7]

A truly powerful audio experience
A truly powerful audio experience

With HP Audio Boost and audio custom-tuned in collaboration with the experts at B&O, experience rich, authentic audio. Let the sound move you.

802.11 a/c (2x2) WLAN & Bluetooth® 5.0
802.11 a/c (2x2) WLAN & Bluetooth® 5.0

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [10]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [11]

การออกแบบ
ชนิดของผลิตภัณฑ์ *
โน้ตบุ๊ค
สีของผลิตภัณฑ์ *
ทองคำ
รูปแบบ *
ฝาพับ
หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
39.6 ซม. (15.6 นิ้ว)
ความละเอียดของจอแสดงผล *
1920 x 1080 พิกเซล
หน้าจอสัมผัส *
No
ความละเอียดสูงสุด
Full HD
ประเภท/ชนิดของแผงควบคุม
IPS
ไฟ LED backlight
Yes
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i5
รุ่นหน่วยประมวลผลกลาง
Intel® Core™ i5 เจนเนอเรชั่น 8
รุ่นของหน่วยประมวลผล *
i5-8265U
แกนหน่วยประมวลผล
4
กลุ่มชุดคำสั่งของหน่วยประมวลผล
8
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
3.9 GHz
ความถี่ของหน่วยประมวลผล *
1.6 GHz
อัตราความเร็วของบัสในระบบ
4 GT/s
แคชของหน่วยประมวลผล
6 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
สมาร์ทแคช
ซ็อกเก็ตของหน่วยประมวลผล
BGA 1528
ลิโทกราฟีของหน่วยประมวลผล
14 nm
โหมดการทำงานของหน่วยประมวลผล
64 บิท
ชื่อรหัสของตัวประเมินผล
Whiskey Lake
ชนิดของบัส
OPI
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
15 W
ความถี่ TDP-up ที่กำหนดค่าได้
1.8 GHz
TDP-up ที่กำหนดค่าได้
25 W
TDP-down ที่กำหนดค่าได้
10 W
ความถี่ TDP-down ที่กำหนดค่าได้
0.8 GHz
Tjunction
100 °C
จำนวนช่องทางสูงสุด PCI Express
16
เวอร์ชันของช่องเสียบ PCI Express
3.0
โครงสร้างของช่องเสียบอุปกรณ์
1x4, 2x2
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ความเร็วในการส่งข้อมูล
2400 MHz
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 8 GB
หน่วยจัดเก็บข้อมูล
ความจุรวม *
256 GB
แหล่งเก็บข้อมูล *
SSD
ความจุ SSD รวม
256 GB
จำนวน SSD ที่ติดตั้ง
1
ความจุของ Sold-state drive
256 GB
การเชื่อมต่อกับ Solid-state drive
NVMe, PCI Express
NVMe
Yes
รูปลักษณ์ของ SSD
M.2
ประเภทของออพติคอลไดร์ฟ *
No
รวมอุปกรณ์อ่านการ์ด
Yes
การ์ดหน่วยความจำที่รองรับ
SD
กราฟิก
รุ่นของการ์ดจอแยก *
NVIDIA® GeForce® MX250
หน่วยความจำของการ์ดจอแยก
2 GB
ชนิดของหน่วยความจำการ์ดจอแยก
GDDR5
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
Yes
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® UHD Graphics
ความถี่พื้นฐานของตัวปรับการแสดงภาพบนคอมพิวเตอร์
300 MHz
ความถี่พลวัตของตัวปรับการแสดงภาพบนคอมพิวเตอร์
1100 MHz
หน่วยความจำสูงสุดของการ์ดจอที่ติดตั้งบนแผงวงจรหลัก
32 GB
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน DirectX
12.0
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน OpenGL
4.5
หมายเลขของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก
0x3EA0
เสียง
ระบบเครื่องเสียง
B&O PLAY
จำนวนลำโพงในตัว
2
ไมโครโฟนในตัว
Yes
กล้อง
กล้องหน้า
Yes
ชนิด HD ของกล้องหน้า
Full HD
กล้องอินฟราเรด (IR)
Yes
ระบบเครือข่าย
Wi-Fi
Yes
มาตรฐาน Wi-Fi *
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
การเชื่อมต่อเครือข่ายมือถือ *
No
ประเภทเสาอากาศ
1x1
เชื่อมต่ออีเธอร์เน็ต
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
5.0
Miracast
Yes
เทคโนโลยี MIMO
Yes
ประเภท MIMO
Multi User MIMO
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด C *
1
พอร์ตและการเชื่อมต่อ
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
จำนวนช่องเสียบ HDMI *
1
รุ่น HDMI
1.4b
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
ประสิทธิภาพ
เครื่องวัดอัตราเร่ง
Yes
แป้นพิมพ์
อุปกรณ์ชี้ตำแหน่ง
แผ่นสัมผัส (ทัชแพด)
แป้นพิมพ์ตัวเลข *
Yes
แป้นพิมพ์แบบ Island-style
Yes
แป้นพิมพ์ขนาดมาตรฐาน
Yes
ซอฟต์แวร์
ระบบปฏิบัติการ
64 บิท
ซอฟต์แวร์ที่ติดตั้งไว้ก่อน
Dropbox
ซอฟต์แวร์ทดลอง
McAfee LiveSafe, Microsoft Office 365
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Home
คุณสมบัติพิเศษของหน่วยประมวลผล
เทคโนโลยีเชื่อมต่อสัญญานไร้สาย Intel® My WiFi (Intel® MWT)
Yes
เทคโนโลยีการตอบสนองอัจฉริยะของ Intel®
Yes
เทคโนโลยีการป้องกันการพิสูจน์ตัวตนของ Intel® (Intel® IPT)
Yes
เทคโนโลยี Hyper Threading ของ Intel® (Intel® HT Technology)
Yes
เทคโนโลยีบูสต์แบบรวดเร็ว Intel® Turbo Boost
2.0
เทคโนโลยี Enhanced Intel SpeedStep
Yes
เทคโนโลยี Intel® Clear Video HD (Intel® CVT HD)
Yes
เทคโนโลยีเคลียร์วีดีโอของอินเทล
Yes
อินเทลควิกซิงค์วิดีโอ (Intel® Quick Sync Video)
Yes
การเข้าถึงหน่วยความจำ Intel® Flex
Yes
วิธีการเข้ารหัสแบบกลุ่มของ Intel® (Intel® AES-NI)
Yes
เทคโนโลยี Intel® Trusted Execution
No
Intel® Enhanced Halt State
Yes
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
รหัสความปลอดภัยของอินเทล
Yes
Intel® TSX - NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
ส่วนขยายของอินเทลซอฟต์แวร์การ์ด ( Intel® SGX)
Yes
เทคโนโลยี Intel® Clear Video สำหรับ MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
สถานะไม่ได้ใช้งาน
Yes
เทคโนโลยีการตรวจจับความร้อน
Yes
ขนาดแพ็คเกจของตัวประมวลผล
46x24 มม.
รองรับชุดคำสั่ง
AVX 2.0, SSE4.1, SSE4.2
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
เลือกเป็นแบบฝังตัว (embedded) ได้
No
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Identity Protection
1.00
เวอร์ชันของเทคโนโลยี Intel® Smart Response
1.00
เวอร์ชันของเทคโนโลยี Intel® Stable Image Platform Program (SIPP)
0.00
เทคโนโลยี Intel® Secure Key
1.00
Intel® รุ่น TSX-NI
0.00
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
หน่วยประมวลผล ARK ID
149088
คุณลักษณะเฉพาะของตราสินค้า
HP JumpStart
Yes
HP CoolSense
Yes
ชนิดของลำโพง HP
HP Dual Speakers
HP ePrint
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Documentation
Yes
HP Imagepad
Yes
กล้องหน้าของ HP
HP Wide Vision FHD IR
HP segment
บ้าน
แบตเตอรี่
เทคโนโลยีของแบตเตอรี่
ลิเธียมไอออน (Li-Ion)
จำนวนของเซลล์แบตเตอรี่
3
ความจุของแบตเตอรี่ (วัตต์ ชั่วโมง) *
41 Wh
ระยะเวลาในการเล่นวิดีโอต่อเนื่อง
8.75 ชม.
น้ำหนักแบตเตอรี่
210 กรัม
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
65 W
DC-แจ็ค
Yes
ความปลอดภัย
ช่องเสียบเคเบิลแบบล็อค
Yes
ชนิดของช่องเสียบเคเบิ้ลสำหรับล็อคคอมพิวเตอร์
Kensington
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
EPEAT Silver, ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง
361.6 มม.
ความลึก
245.6 มม.
ความสูง
17.9 มม.
น้ำหนัก *
1.85 กก.
ข้อมูลบรรจุภัณฑ์
รวมอะแดพเตอร์ *
Yes
Source Review comments Score
notebookspec.com
Updated:
2020-04-23 21:33:58
HP Pavilion 15 ปี 2020 น่าจะตอบโจทย์ความต้องการได้เป็นอย่างดีทีเดียวกับโน้ตบุ๊ตบางเบา ที่ให้ความสดใหม่แบบสุดๆ กับสเปก Core i5-1035G1 + MX250 + RAM 8GB + SSD 512GB ราคาค่าไม่แพง ส่วนถ้าใครเน้นเล่นเกมจริงๆ แนะนำว่าเพิ่มงบประมาณในการซื้อไปเอา HP Pavilion Gam...
Good ตัวเครื่องออกแบบใหม่ ให้ความสวยงามและหรูหรา งานประกอบดี, ขอบจอบางเฉียบ ตัวเครื่องบางเบา เพียง 1.85 กิโลกรัม บาง 17.9 มิลลิเมตร, ชิปประมวลผลเป็น Intel Core i5 Gen 10 รุ่นใหม่ล่าสุด และการ์ดจอ MX250, ได้แรมขนาด 8GB ที่ใช้งานได้ทันที ไม่ต้องหาอัพเกรดเพิ่ม หร...
Bad พอร์ต USB 3.1 TypeA ชิดกันไปหน่อย, พาเนลจอเป็น IPS ให้ขอบเขตสีระดับกลางๆ...
Bottom line สรุปรีวิวได้ว่า HP Pavilion 15 ปี 2020 เป็นโน้ตบุ๊คสายพรีเมียมดูดีในราคาไม่แพง ได้ดีไซน์บางเบาหน้าจอขนาด 15.6″ พาเนล IPS ความละเอียด 1920 x 1080 พิกเซล โดยสเปกชิปประมวลผลรุ่นใหม่ล่าสุด Intel Core i5-1035G1 (Ice Lake) ที่แรงกว่ารุ่น Core i Gen 8 ก่อนๆ โดยท...
0%