location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN X by 2S 15-dg0028tx

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN X by 2S 15-dg0028tx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7YA65PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0193905869961 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
โน้ตบุ๊กคอมพิวเตอร์ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Revolutionary dual-screen design
Revolutionary dual-screen design

Reap the benefits of a dual-monitor setup from anywhere with an industry-first 6" 1080p touchscreen mounted above the keyboard. This second screen lets you display and interact with other applications like Twitch, Discord, Spotify, OMEN Command Center, and more – without interrupting gameplay.

Max settings. Any setting.
Max settings. Any setting.

When it comes to raw power and performance, the OMEN X 15 Laptop makes no compromises. With a 9th generation Intel® Core™ processor and NVIDIA® GeForce graphics, feel free to crank up the settings everywhere you go.

Edge-to-edge immersion
Edge-to-edge immersion

Crisp gameplay is crucial if you want to play at your best. With a high resolution and fast refresh rate, on-screen visuals are swift and smooth, while a micro-edge bezel display delivers edge-to-edge immersion.

144 Hz FHD anti-glare display
144 Hz FHD anti-glare display

Reduce frustrating lag and image ghosting with a display that combines a 144 Hz refresh rate and a 1080p resolution for smooth, crisp gameplay. [3]

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

9th generation Intel® Core™ processor i7
9th generation Intel® Core™ processor i7

Experience a breakthrough in processor performance that delivers incredible in-game experiences and enables crisp, simultaneous live-streaming. Edit and render pure 4K quality, and stream only the best content.

NVIDIA® G-SYNC™
NVIDIA® G-SYNC™

By synchronizing the refresh rates of your GPU and display, NVIDIA® G-SYNC™ technology delivers gameplay that’s sharp, fluid, and stutter-free with minimal input lag.

NVIDIA® GeForce RTX™ 2080 graphics
NVIDIA® GeForce RTX™ 2080 graphics

Give your multimedia experience a boost in NVIDIA® GeForce RTX™ 2080 detail with faster performance than integrated graphics. Watch videos, play games, and even edit photos or videos with beautiful quality you can only get from dedicated graphics.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [1]

HP Wide Vision FHD Camera
HP Wide Vision FHD Camera

The 88-degree, wide-angle field of view lets you video chat with the entire family or group of friends in stunning detail. [5]

HDMI out

It’s never been easier to give your device a bigger or second display. With HDMI output you can transmit HD video and sound with just one standard cable.

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 512 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [4]

802.11 a/c (2x2) WLAN & Bluetooth® 5.0
802.11 a/c (2x2) WLAN & Bluetooth® 5.0

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [6]

น้ำหนักและขนาด
ความกว้าง
362.1 มม.
ความลึก
261.7 มม.
ความสูง
20 มม.
น้ำหนัก *
2.37 กก.
ข้อมูลบรรจุภัณฑ์
ความกว้างของบรรจุภัณฑ์
362.1 มม.
ความลึกของบรรจุภัณฑ์
261.7 มม.
ความสูงของบรรจุภัณฑ์
20 มม.
น้ำหนักบรรจุภัณฑ์
5.26 กก.
Source Review comments Score
notebookspec.com
Updated:
2019-12-08 07:29:18
หลังจากที่มีข่าวการเปิดตัวของ HP Omen X 2S รุ่นใหม่ล่าสุดออกมาเมื่อไม่กี่วันมานี้ ทาง PC World ก็ได้จับมาพรีวิวให้ชมกันเป็นครั้งแรก กับโฉมหน้าที่เปลี่ยนใหม่เกือบทั้งหมด ให้ดูเรียบหรูและมีดีไซน์ที่คงความเป็นเอกลักษณ์ของ Omen ไว้อย่างชัดเจน ซึ่งงานนี้ต้องบอ...
0%