location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8C160PA โน้ตบุ๊กคอมพิวเตอร์ ไฮบริด (ทูอินวัน) หน้าจอสัมผัส Wi-Fi 6 (802.11ax) Windows 11 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
ธุรกิจ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8C160PA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8C160PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0197192636732 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
โน้ตบุ๊กคอมพิวเตอร์ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 07:04:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 8C160PA โน้ตบุ๊กคอมพิวเตอร์ ไฮบริด (ทูอินวัน) หน้าจอสัมผัส Wi-Fi 6 (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - คุณภาพดี ไฮบริด (ทูอินวัน)
  • - หน้าจอสัมผัส
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) บลูทูธ
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Security is your top priority

The HP Wolf Pro Security Edition provides preconfigured enterprise-level PC protection for small and medium sized businesses.[1]

Designed for where life takes you

Express yourself in almost any light using the ultra-bright outdoor viewable touch display with anti-glare and ambient light sensors.

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[5]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.

Keep your PC’s security protections in place

Stop unwanted changes to security settings and help limit the spread of malware with HP Sure Run Gen5 which identifies, quarantines, and provides reporting on attackers trying to kill processes.

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[7]

Optimized for hybrid work

Look your best wherever you work with enhanced camera features and lighting adjustments.[3]

Tested for durability

Passed 19 MIL-STD tests[6] for durability and easily serviceable—helping make the most of your IT investment.

Performance for growing business

Keep up with daily tasks with the latest AMD CPU[2,4], long battery life, and upgradeable memory and storage.

การออกแบบ
ชื่อสี
Pike silver aluminum
ชนิดของผลิตภัณฑ์ *
ไฮบริด (ทูอินวัน)
การวางตำแหน่งทางการตลาด
คุณภาพดี
ประเทศผู้ผลิต
จีน
ชื่อแบรนด์เดิม
HP
หน้าจอแสดงผล
หน้าจอสัมผัส *
Yes
หน่วยความจำ
ช่องสำหรับติดตั้งหน่วยความจำ
2x SO-DIMM
แรมที่ใช้กันทั่วไป
Yes
หน่วยจัดเก็บข้อมูล
รวมอุปกรณ์อ่านการ์ด
Yes
กราฟิก
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
AMD Radeon Graphics
เสียง
ลำโพงในตัว (s)
Yes
กล้อง
กล้องหน้า
Yes
ระบบเครือข่าย
มาตรฐาน Wi-Fi *
Wi-Fi 6 (802.11ax)
บลูทูธ
Yes
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 2 (3.1 Gen 2) Type-C
1
จำนวนช่องเสียบ HDMI *
1
รุ่น HDMI
2.0
แป้นพิมพ์
คีย์บอร์ดแบบกันน้ำ
Yes
รุ่นอุปกรณ์ป้อนข้อมูล
HP Premium Keyboard
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
Windows 11 Pro
คุณลักษณะเฉพาะของตราสินค้า
HP segment
ธุรกิจ
ความปลอดภัย
อุปกรณ์อ่านลายนิ้วมือ
Yes
Trusted Platform Module (TPM)
Yes
การป้องกันรหัสผ่าน
Yes
ความยั่งยืน
การปฏิบัติตามกฎเกณฑ์ความยั่งยืน
Yes
ใบรับรองมาตฐานความยั่งยืน
TCO
น้ำหนักและขนาด
ความกว้าง
308.5 มม.
ความลึก
222.9 มม.
ความสูง
17.9 มม.
ข้อมูลบรรจุภัณฑ์
ปากกาสไตลัส
Yes