location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 445R G6 AMD Ryzen™ 7 3700U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro สีเงิน

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
ธุรกิจ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
445R G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8VY84PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194721015549 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
โน้ตบุ๊กคอมพิวเตอร์ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Nov 2024 05:07:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 Dec 2020
Product end of life date
Bullet Points HP ProBook 445R G6 AMD Ryzen™ 7 3700U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro สีเงิน
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ทุกวัน โน้ตบุ๊ค ฝาพับ สีเงิน
  • - AMD Ryzen™ 7 3700U 2.3 GHz แกนหน่วยประมวลผล: 4
  • - 35.6 ซม. (14 นิ้ว) HD 1366 x 768 พิกเซล IPS ไฟ LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD
  • - AMD Radeon RX Vega 10
  • - Wi-Fi 5 (802.11ac) เชื่อมต่ออีเธอร์เน็ต บลูทูธ 4.2
  • - ลิเธียมไอออน (Li-Ion) 45 Wh 45 W
  • - Windows 10 Pro 64 บิท
More>>>
Affordable and stylish ultraslim design

The HP ProBook 445R delivers stylish design to every business. An ultraslim chassis with crisp lines, clean edges, and a refined natural silver finish holds the near borderless display that opens 180°, making it easy to share content.

Security, durability, connectivity

Your growing business requires a PC with business-class features. The secure HP ProBook 445R is enhanced with a range of security features and built with a durable chassis and connectivity options that can be specifically tailored to your needs.

Powerful processing

Get through your deadline-driven, multi-tasking day using the HP ProBook 445R, available optional advanced 2nd Gen AMD Ryzen™ quad-core processors[2,3] and a long battery life.

Storage options

Get the best of both worlds with dual solid-state and hard drive storage options from HP. [5,6]

Stay connected

Stay connected with HP Connection Optimizer self-healing wireless driver technology. [7]

Protect your data with multi-factor authentication

Fortify your security by using multiple factors of authentication including fingerprints and facial recognition. [5]

Work without interruption

Keep productivity high and downtime low with HP BIOSphere Gen4 firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks. [4]

Stylish and durable ultraslim design

The HP ProBook 445R delivers design, quality, and durability to every business. An ultraslim chassis in a refined, new, natural silver finish includes a 3D forged aluminum keyboard deck and durable stamped aluminum top cover.

Let nothing stand in your way

Be productive in any situation. Experience the new features of Windows 10 Pro on the thin and light HP ProBook 445R. [1]

Charge fast

Work and play with long battery life and recharge up to 50% battery life in just 30 minutes with HP Fast Charge. [8]

Designed for docking

Quickly transition to your desk on the HP ProBook 445R with support for one cable docking via a USB-C™ data connection to optional docks. [5]

Tested to go the distance

Stand up to the workload with an HP ProBook 445R that passed MIL-STD 810G testing. [9]

การออกแบบ
ชนิดของผลิตภัณฑ์ *
โน้ตบุ๊ค
สีของผลิตภัณฑ์ *
สีเงิน
รูปแบบ *
ฝาพับ
การวางตำแหน่งทางการตลาด
ทุกวัน
ประเทศผู้ผลิต
จีน
หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
35.6 ซม. (14 นิ้ว)
ความละเอียดของจอแสดงผล *
1366 x 768 พิกเซล
หน้าจอสัมผัส *
No
ความละเอียดสูงสุด
HD
ประเภท/ชนิดของแผงควบคุม
IPS
ไฟ LED backlight
Yes
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
ความสว่างหน้าจอ
220 cd/m²
ช่องว่างของสี RGB
NTSC
ช่วงของสี
45%
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
AMD
ตระกูลของหน่วยประมวลผล *
AMD Ryzen™ 7
รุ่นหน่วยประมวลผลกลาง
AMD Ryzen 3000 Series
รุ่นของหน่วยประมวลผล *
3700U
แกนหน่วยประมวลผล
4
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
4 GHz
ความถี่ของหน่วยประมวลผล *
2.3 GHz
แคชของหน่วยประมวลผล
4 MB
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ความเร็วในการส่งข้อมูล
2400 MHz
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 8 GB
หน่วยจัดเก็บข้อมูล
ความจุรวม *
256 GB
แหล่งเก็บข้อมูล *
SSD
ความจุ SSD รวม
256 GB
จำนวน SSD ที่ติดตั้ง
1
ความจุของ Sold-state drive
256 GB
การเชื่อมต่อกับ Solid-state drive
NVMe, PCI Express
NVMe
Yes
ประเภทของออพติคอลไดร์ฟ *
No
รวมอุปกรณ์อ่านการ์ด
Yes
การ์ดหน่วยความจำที่รองรับ
SD
กราฟิก
รุ่นของการ์ดจอแยก *
ไม่มี
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
กราฟิก
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
No
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
AMD Radeon RX Vega 10
เสียง
ไมโครโฟนในตัว
Yes
กล้อง
กล้องหน้า
Yes
ชนิด HD ของกล้องหน้า
HD
ระบบเครือข่าย
มาตรฐาน Wi-Fi *
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
การเชื่อมต่อเครือข่ายมือถือ *
No
ประเภทเสาอากาศ
1x1
เชื่อมต่ออีเธอร์เน็ต
Yes
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
4.2
Miracast
Yes
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 2.0 *
1
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
จำนวนช่องเสียบ HDMI *
1
รุ่น HDMI
1.4b
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
แป้นพิมพ์
อุปกรณ์ชี้ตำแหน่ง
Clickpad
แป้นพิมพ์ตัวเลข *
No
ซอฟต์แวร์
ระบบปฏิบัติการ
64 บิท
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Pro
คุณลักษณะเฉพาะของตราสินค้า
HP segment
ธุรกิจ
แบตเตอรี่
เทคโนโลยีของแบตเตอรี่
ลิเธียมไอออน (Li-Ion)
จำนวนของเซลล์แบตเตอรี่
3
ความจุของแบตเตอรี่ (วัตต์ ชั่วโมง) *
45 Wh
น้ำหนักแบตเตอรี่
220 กรัม
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
45 W
น้ำหนักและขนาด
ความกว้าง
324.2 มม.
ความลึก
237.7 มม.
ความสูง
18 มม.
น้ำหนัก *
1.6 กก.