location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8X1T4PA คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Windows 11 Pro Tower AI Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8X1T4PA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8X1T4PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0197498427683 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2025 14:45:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Intel Core™ i9 processor

Get high-end performance for intensive tasks like rendering and video editing with the Intel Core™ i9 processor.[4]

Smaller, Functional Design

The stunning new design features front and rear ledges, so you can easily move your system from location to location.

Tool-less Access

Evolve your work. Evolve your rig. With a tool-less sliding access cover, you can easily get into the the interior, and customize your Z to fit your needs.

Thermal Management

Innovatively designed to keep hardware components cool and quiet no matter how hard you push it. Have confidence to run your system at max load 24/7.

Unthrottled Performance

Z's industry-leading thermals keep the processor and graphics card cool, so they can run at max performance for extended periods of time.

Dust Filter

Help keep your system clean while sitting on the factory floor or machining environment with the front-access dust filter.[5]

Sanitizable

Designed to be wiped down using many commonly available household disinfecting and cleaning wipes using the HP cleaning guidelines.[6]

Your new benchmark for entry workstation power

Designed for zero throttling so you can render, simulate, and real-time ray trace without overheating or lags.

Built to expand. Power to grow

With room to expand and tool-less access, you can easily upgrade and add components as your needs evolve.

ISV Certified

Work with confidence knowing your PC is certified with leading software applications to ensure peak performance[3]

หน่วยประมวลผล
รุ่นหน่วยประมวลผลกลาง
13th gen Intel® Core™ i9
หน่วยความจำ
ช่องสำหรับติดตั้งหน่วยความจำ
4x DIMM
แรมที่ใช้กันทั่วไป
Yes
หน่วยจัดเก็บข้อมูล
จำนวนไดร์ฟจัดเก็บข้อมูลที่ติดตั้ง
1
NVMe
Yes
กราฟิก
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
Yes
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
จำนวนของตัวแปลงกราฟิกที่ไม่ต่อเนื่อง
1
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 2.0 *
3
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
1
จำนวนพอร์ต USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
6
สายออก
Yes
สายเข้า
Yes
ช่องเสียบอุปกรณ์เพิ่มเติม
ช่องเสียบ PCI Express x 1 (Gen 3.x)
2
ช่องเสียบ PCI Express x 4 (Gen 3.x)
2
สล็อต PCI Express x16 (Gen 5.x)
1
การออกแบบ
ประเภทแชสซี *
Tower
การออกแบบ
จำนวนช่องใส่ไดร์ฟขนาด 3.5"
2
จำนวนของบริเวณที่กำหนด 2.5 นิ้ว
1
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
การวางตำแหน่งทางการตลาด
สมรรถนะ
ชิปเสียง
Realtek ALC3205-VA2-CG
จำนวนของลำโพง
1
การป้องกันรหัสผ่าน
Yes
ประเภทของการป้องกันโดยใช้รหัสผ่าน
BIOS, เปิดเครื่อง, ผู้ใช้งาน
ชนิดของผลิตภัณฑ์ *
เวิร์กสเตชัน
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
Windows 11 Pro
คุณลักษณะเฉพาะของตราสินค้า
ปัญญาประดิษฐ์ HP
AI Workstation
HP segment
ธุรกิจ
ใบรับรอง
ฮาโลเจนต่ำ
Yes
ความยั่งยืน
การปฏิบัติตามกฎเกณฑ์ความยั่งยืน
Yes
ใบรับรองมาตฐานความยั่งยืน
ประหยัดพลังงาน, TCO
น้ำหนักและขนาด
ความกว้าง *
356 มม.
ความลึก *
169 มม.
ความสูง *
385 มม.
ความกว้างของบรรจุภัณฑ์
518 มม.
ความลึกของบรรจุภัณฑ์
295 มม.
ความสูงของบรรจุภัณฑ์
490 มม.
ข้อมูลบรรจุภัณฑ์
รวมคีย์บอร์ด
Yes