location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15s-du1060tx Intel® Core™ i5 i5-10210U โน้ตบุ๊ค 39.6 ซม. (15.6 นิ้ว) Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home สีเงิน

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
บ้าน
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15s-du1060tx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9GD46PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194721584144 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
โน้ตบุ๊กคอมพิวเตอร์ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP 15s-du1060tx Intel® Core™ i5 i5-10210U โน้ตบุ๊ค 39.6 ซม. (15.6 นิ้ว) Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home สีเงิน
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - โน้ตบุ๊ค ฝาพับ สีเงิน
  • - Intel® Core™ i5 i5-10210U 1.6 GHz แกนหน่วยประมวลผล: 4
  • - 39.6 ซม. (15.6 นิ้ว) Full HD 1920 x 1080 พิกเซล SVA ไฟ LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 512 GB SSD
  • - NVIDIA® GeForce® MX130 2 GB Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) เชื่อมต่ออีเธอร์เน็ต 10,100,1000 Mbit/s บลูทูธ 4.2
  • - ลิเธียมไอออน (Li-Ion) 41 Wh 65 W
  • - Windows 10 Home 64 บิท
More>>>
See more. Take it anywhere.
See more. Take it anywhere.

With its 6.5 mm micro-edge bezel display, slim and light design, plus 81% screen to body ratio[2] – this PC lets you see more and do more, no matter where the day takes you.

Reliable performance for every day
Reliable performance for every day

Powerful enough for your busiest days – this PC features an Intel® processor. Plus, speed things up and store more of what you love with ample device storage.

Powered up and productive. All day long.
Powered up and productive. All day long.

With long-lasting battery life and fast-charge technology, this laptop lets you work, watch, and stay connected all day. Integrated precision touchpad with multi-touch support speeds up both navigation and productivity.

802.11 a/c (1x1) WLAN & Bluetooth® 4.2
802.11 a/c (1x1) WLAN & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [6]

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

NVIDIA® GeForce® MX130 graphics
NVIDIA® GeForce® MX130 graphics

Turns everyday laptops into amazing performers. Get higher graphics performance for more fluid casual gaming. NVIDIA Maxwell™ architecture also provides fast, smooth HD photo and video editing.

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 512 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [5]

10th Generation Intel® Core™ processor
10th Generation Intel® Core™ processor

Uncompromised performance and productivity whether plugged in or on the go. Enjoy immersive gaming and premium streaming with up to 4K stunning resolution wherever you go. [4]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [3]

Dual front-facing speakers
Dual front-facing speakers

Pump up the volume to your favorite music, movie or game. When your audio is directed towards you, nothing comes between you and your entertainment.

Fingerprint reader
Fingerprint reader

Seamlessly log in into your device in any mode with the touch of your finger. Patented 3-D fingerprint technology ensures secure access and online payments. [9]

HP TrueVision HD Camera
HP TrueVision HD Camera

Video chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch. [7]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [8]

การออกแบบ
ชนิดของผลิตภัณฑ์ *
โน้ตบุ๊ค
สีของผลิตภัณฑ์ *
สีเงิน
รูปแบบ *
ฝาพับ
ประเทศผู้ผลิต
จีน
หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
39.6 ซม. (15.6 นิ้ว)
ความละเอียดของจอแสดงผล *
1920 x 1080 พิกเซล
หน้าจอสัมผัส *
No
ความละเอียดสูงสุด
Full HD
ประเภท/ชนิดของแผงควบคุม
SVA
ไฟ LED backlight
Yes
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i5
รุ่นหน่วยประมวลผลกลาง
10th gen Intel® Core™ i5
รุ่นของหน่วยประมวลผล *
i5-10210U
แกนหน่วยประมวลผล
4
กลุ่มชุดคำสั่งของหน่วยประมวลผล
8
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
4.2 GHz
ความถี่ของหน่วยประมวลผล *
1.6 GHz
อัตราความเร็วของบัสในระบบ
4 GT/s
แคชของหน่วยประมวลผล
6 MB
ซ็อกเก็ตของหน่วยประมวลผล
BGA 1528
ลิโทกราฟีของหน่วยประมวลผล
14 nm
โหมดการทำงานของหน่วยประมวลผล
64 บิท
ชื่อรหัสของตัวประเมินผล
Comet Lake
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
15 W
ความถี่ TDP-up ที่กำหนดค่าได้
2.1 GHz
TDP-up ที่กำหนดค่าได้
25 W
TDP-down ที่กำหนดค่าได้
10 W
ความถี่ TDP-down ที่กำหนดค่าได้
0.8 GHz
Tjunction
100 °C
จำนวนช่องทางสูงสุด PCI Express
16
เวอร์ชันของช่องเสียบ PCI Express
3.0
โครงสร้างของช่องเสียบอุปกรณ์
1x4, 2x2, 1x2+2x1, 4x1
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ความเร็วในการส่งข้อมูล
2666 MHz
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 8 GB
หน่วยจัดเก็บข้อมูล
ความจุรวม *
512 GB
แหล่งเก็บข้อมูล *
SSD
ความจุ SSD รวม
512 GB
จำนวน SSD ที่ติดตั้ง
1
ความจุของ Sold-state drive
512 GB
การเชื่อมต่อกับ Solid-state drive
NVMe, PCI Express
NVMe
Yes
รูปลักษณ์ของ SSD
M.2
ประเภทของออพติคอลไดร์ฟ *
No
รวมอุปกรณ์อ่านการ์ด
Yes
การ์ดหน่วยความจำที่รองรับ
SD
กราฟิก
รุ่นของการ์ดจอแยก *
NVIDIA® GeForce® MX130
หน่วยความจำของการ์ดจอแยก
2 GB
ชนิดของหน่วยความจำการ์ดจอแยก
GDDR5
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
Yes
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® UHD Graphics
ความถี่พื้นฐานของตัวปรับการแสดงภาพบนคอมพิวเตอร์
300 MHz
ความถี่พลวัตของตัวปรับการแสดงภาพบนคอมพิวเตอร์
1100 MHz
หน่วยความจำสูงสุดของการ์ดจอที่ติดตั้งบนแผงวงจรหลัก
32 GB
จำนวนหน่วยในการทำ
24
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน DirectX
12.0
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน OpenGL
4.5
หมายเลขของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก
0x9B41
เสียง
จำนวนลำโพงในตัว
2
ไมโครโฟนในตัว
Yes
กล้อง
กล้องหน้า
Yes
ชนิด HD ของกล้องหน้า
HD
ระบบเครือข่าย
มาตรฐาน Wi-Fi *
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
Wi-Fi 5 (802.11ac)
การเชื่อมต่อเครือข่ายมือถือ *
No
ประเภทเสาอากาศ
1x1
เชื่อมต่ออีเธอร์เน็ต
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
4.2
ระบบเครือข่าย
Miracast
Yes
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด C *
1
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
จำนวนช่องเสียบ HDMI *
1
รุ่น HDMI
1.4b
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
แป้นพิมพ์
อุปกรณ์ชี้ตำแหน่ง
แผ่นสัมผัส (ทัชแพด)
แป้นพิมพ์ตัวเลข *
Yes
แป้นพิมพ์แบบ Island-style
Yes
แป้นพิมพ์ขนาดมาตรฐาน
Yes
ซอฟต์แวร์
ระบบปฏิบัติการ
64 บิท
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Home
คุณสมบัติพิเศษของหน่วยประมวลผล
เทคโนโลยีเชื่อมต่อสัญญานไร้สาย Intel® My WiFi (Intel® MWT)
Yes
เทคโนโลยีการป้องกันการพิสูจน์ตัวตนของ Intel® (Intel® IPT)
Yes
เทคโนโลยี Hyper Threading ของ Intel® (Intel® HT Technology)
Yes
เทคโนโลยีบูสต์แบบรวดเร็ว Intel® Turbo Boost
2.0
เทคโนโลยี Enhanced Intel SpeedStep
Yes
เทคโนโลยี Intel® Clear Video HD (Intel® CVT HD)
Yes
เทคโนโลยีเคลียร์วีดีโอของอินเทล
Yes
อินเทลควิกซิงค์วิดีโอ (Intel® Quick Sync Video)
Yes
การเข้าถึงหน่วยความจำ Intel® Flex
Yes
วิธีการเข้ารหัสแบบกลุ่มของ Intel® (Intel® AES-NI)
Yes
เทคโนโลยี Intel® Trusted Execution
No
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
รหัสความปลอดภัยของอินเทล
Yes
Intel® TSX - NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
ส่วนขยายของอินเทลซอฟต์แวร์การ์ด ( Intel® SGX)
Yes
Intel® 64
Yes
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
สถานะไม่ได้ใช้งาน
Yes
เทคโนโลยีการตรวจจับความร้อน
Yes
ขนาดแพ็คเกจของตัวประมวลผล
46 x 24 มม.
รองรับชุดคำสั่ง
SSE4.1, SSE4.2, AVX 2.0
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
เลือกเป็นแบบฝังตัว (embedded) ได้
No
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
หน่วยประมวลผล ARK ID
195436
คุณลักษณะเฉพาะของตราสินค้า
HP JumpStart
Yes
ชนิดของลำโพง HP
HP Dual Speakers
HP Audio Switch
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Documentation
Yes
กล้องหน้าของ HP
HP TrueVision HD
HP segment
บ้าน
แบตเตอรี่
เทคโนโลยีของแบตเตอรี่
ลิเธียมไอออน (Li-Ion)
จำนวนของเซลล์แบตเตอรี่
3
ความจุของแบตเตอรี่ (วัตต์ ชั่วโมง) *
41 Wh
น้ำหนักแบตเตอรี่
210 กรัม
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
65 W
ความปลอดภัย
อุปกรณ์อ่านลายนิ้วมือ
Yes
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
EPEAT Silver, ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง
358.5 มม.
ความลึก
242 มม.
ความสูง
19.9 มม.
น้ำหนัก *
1.74 กก.
ข้อมูลบรรจุภัณฑ์
ความกว้างของบรรจุภัณฑ์
305 มม.
ความลึกของบรรจุภัณฑ์
520 มม.
ความสูงของบรรจุภัณฑ์
69 มม.
น้ำหนักบรรจุภัณฑ์
2.5 กก.