location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 9Y929PA โน้ตบุ๊กคอมพิวเตอร์ โน้ตบุ๊ค Wi-Fi 6 (802.11ax) Windows 11 Home สีเงิน

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
บ้าน
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9Y929PA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9Y929PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0198122480067 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
โน้ตบุ๊กคอมพิวเตอร์ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2025 00:39:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Jun 2025
Product end of life date
Bullet Points HP 9Y929PA โน้ตบุ๊กคอมพิวเตอร์ โน้ตบุ๊ค Wi-Fi 6 (802.11ax) Windows 11 Home สีเงิน
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ทุกวัน โน้ตบุ๊ค ฝาพับ สีเงิน
  • - 16:10
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) บลูทูธ
  • - 12.5 ชม. 65 W
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[5]

AMD Ryzen™ 5 Processor
AMD Ryzen™ 5 Processor

Tap into truly impressive notebook performance. A revolutionary new architecture with amazing battery life that delivers exceptional multi-threaded processing and Vega graphics for intensive multimedia tasks.[6]

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[7]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Visibly brilliant detail
Visibly brilliant detail

With 300 nits of brightness, view beautiful details, enhanced image quality, and distinct shades of color—even in bright lighting conditions.[8]

16:10 aspect ratio
16:10 aspect ratio

A 16:10 aspect ratio lets you see more of your content with less scrolling.

Keyboard keycaps contain post-consumer recycled plastic
Keyboard keycaps contain post-consumer recycled plastic

We're bringing a more sustainable design to our keyboards by using keycaps made with post-consumer recycled plastic.[9]

EPEAT Gold with Climate+
EPEAT Gold with Climate+

With EPEAT Gold with Climate+, you're choosing a movement towards responsibility and climate action.[10]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[11]

Recycled aluminum
Recycled aluminum

Because little things make a big difference, this laptop design includes sustainable materials like recycled aluminum.[12]

McAfee Online Protection 30-day trial
McAfee Online Protection 30-day trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi[13]

Battery life for long days
Battery life for long days

Extend your day into the night with up to 12 hours and 30 minutes of battery life. Longer battery life means you can keep going beyond your day without recharging.[14]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[15]

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.

Connected Modern Standby

Stay up-to-date on your email, calendar notifications, and more—even when you’re not using your PC. Your PC stays connected for instant updates.

Dual speakers
Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

LPDDR5 RAM
LPDDR5 RAM

Experience speedy and responsive performance with the power efficient LPDDR5 memory. Designed to support higher data rates with less latency, plus faster file transfers and application load.

Microphone Mute
Microphone Mute

Enjoy greater peace of mind and the convenience of a dedicated microphone mute button that you can easily activate and know it’s on or off with an LED indicator light.

Master the art of multitasking
Master the art of multitasking

Break creative ground with the latest AMD Ryzen™ Processor[1], HP fast charge battery[2] and larger touchpad.

Visuals to lose yourself in
Visuals to lose yourself in

Set course on a visual adventure with an expansive LCD 16 inch display, more screen and less bezel.

Connectivity to create from anywhere
Connectivity to create from anywhere

Your ideas deserve to be showcased from anywhere with the FHD IR camera with manual shutter.

Built for a better tomorrow
Built for a better tomorrow

The HP Pavilion 16 inch PC is designed using recycled metals and post-consumer ocean-bound plastics[4].

การออกแบบ
ชื่อสี
Natural silver
ชนิดของผลิตภัณฑ์ *
โน้ตบุ๊ค
สีของผลิตภัณฑ์ *
สีเงิน
รูปแบบ *
ฝาพับ
การวางตำแหน่งทางการตลาด
ทุกวัน
ประเทศผู้ผลิต
จีน
ชื่อแบรนด์เดิม
HP
หน้าจอแสดงผล
หน้าจอสัมผัส *
No
สัดส่วนการแสดงผลโดยธรรมชาติ
16:10
กราฟิก
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
ผู้ผลิต On-board GPU
AMD
ตระกูลการ์ดจอแบบออนบอร์ด
AMD Radeon Graphics
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
AMD Radeon Graphics
เสียง
ลำโพงในตัว (s)
Yes
ไมโครโฟนในตัว
Yes
กล้อง
กล้องหน้า
Yes
ระบบเครือข่าย
มาตรฐาน Wi-Fi *
Wi-Fi 6 (802.11ax)
บลูทูธ
Yes
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
1
จำนวนพอร์ต USB 3.2 Gen 2 (3.1 Gen 2) Type-A
1
จำนวนพอร์ต USB 3.2 Gen 2 (3.1 Gen 2) Type-C
2
จำนวนช่องเสียบ HDMI *
1
รุ่น HDMI
2.1
โหมด DisplayPort ผ่าน USB-C
Yes
USB Sleep-and-Charge (ชาร์จได้ในขณะที่อยู่ในโหมด sleep)
Yes
พอร์ต USB Sleep-and-Charge
2
ประสิทธิภาพ
เมนบอร์ดชิปเซ็ต
AMD SoC
แป้นพิมพ์
แป้นพิมพ์ตัวเลข *
Yes
แป้นพิมพ์
แป้นพิมพ์ขนาดมาตรฐาน
Yes
ชื่อสีแป้นพิมพ์
soft grey
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
Windows 11 Home
คุณลักษณะเฉพาะของตราสินค้า
HP Audio Boost
Yes
HP Imagepad
Yes
HP segment
บ้าน
แบตเตอรี่
อายุการใช้งานแบตเตอรี่ (สูงสุด)
12.5 ชม.
ระยะเวลาในการเล่นวิดีโอต่อเนื่อง
15 ชม.
ชาร์จไฟอย่างรวดเร็ว
Yes
เวลาชาร์ตเร็ว (50%)
30 นาที
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
65 W
ความถี่ของอะแดปเตอร์ AC
50 - 60 Hz
แรงดันไฟฟ้าขาเข้าของอะแดปเตอร์ AC
100 - 240 V
การจัดส่งพลังงาน USB
Yes
ความปลอดภัย
Trusted Platform Module (TPM)
Yes
การป้องกันรหัสผ่าน
Yes
ประเภทของการป้องกันโดยใช้รหัสผ่าน
BIOS, เปิดเครื่อง, ผู้ใช้งาน
ความยั่งยืน
การปฏิบัติตามกฎเกณฑ์ความยั่งยืน
Yes
ใบรับรองมาตฐานความยั่งยืน
ประหยัดพลังงาน, EPEAT Gold
น้ำหนักและขนาด
ความกว้าง
357.7 มม.
ความลึก
254.8 มม.
ความสูง (ด้านหน้า)
1.79 ซม.
ความสูง (ด้านหลัง)
1.86 ซม.
น้ำหนัก *
1.79 กก.
ข้อมูลบรรจุภัณฑ์
ความกว้างของบรรจุภัณฑ์
69 มม.
ความลึกของบรรจุภัณฑ์
520 มม.
ความสูงของบรรจุภัณฑ์
305 มม.
น้ำหนักบรรจุภัณฑ์
2.52 กก.