location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AQ2A0PA คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Intel® Xeon W w7-2495X 128 GB DDR5-SDRAM Windows 11 Pro Tower AI Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AQ2A0PA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AQ2A0PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0198701455172 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2025 12:23:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP AQ2A0PA คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Intel® Xeon W w7-2495X 128 GB DDR5-SDRAM Windows 11 Pro Tower AI Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - สมรรถนะ เวิร์กสเตชัน
  • - Intel® Xeon W w7-2495X แกนหน่วยประมวลผล: 24
  • - 128 GB DDR5-SDRAM 4800 MHz 4 x 32 GB
  • - DVD±RW
  • - เชื่อมต่ออีเธอร์เน็ต 10,100,1000 Mbit/s
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Intel Xeon W processor

Get optimized performance whether your professional application utilizes high core count or high frequency with the Intel Xeon W processor.[1]

Professional Grade Graphics

Tackle advanced video editing, machine learning and simulation projects

Ultra Fast Memory Configurations

Accelerate your workflow. Power through memory-intensive workloads with fast rendering, simulation, machine learning and video editing performance.

Professional performance. Extraordinary expandability.

Master intense workflows with up to 2 high-end professional GPUs, 26 cores[1] in a next-gen Intel Xeon W processor, and 512 GB of memoryq[2]. Easily expand as work evolves with tool-less access, 5 PCIe slots, and 2 front accessible NVMe bays.[3]

Engineered to stay cool and quiet.

Push your desktop workstation without disruptive noise. Smart fan control keeps the system whisper-quiet by tuning fan speeds in real-time using over 20 temperature sensors. Precisely placed vents and ducts streamline airflow and heat removal.

Ignite AI innovation

Accelerate AI development and inferencing with the Z4 AI workstation, with up to 2 NVIDIA RTX™ 6000 Ada Generation GPUs[4] delivering up to 2,914 AI TOPS for advanced AI. Process proprietary data securely on a local workstation to gain insights faster.

Designed with the planet in mind.

At HP, we care about the impact our products have on our people, communities, and planet. That’s why the Z4 contains 40% recycled plastics,[5] 10% recycled metal, 100% sustainably sourced outer box packaging, and is EPEAT Gold Climate+ registered.[6,7]

หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Xeon W
รุ่นของหน่วยประมวลผล *
w7-2495X
แกนหน่วยประมวลผล
24
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
4.6 GHz
แคชของหน่วยประมวลผล
45 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
L3
หน่วยความจำ
หน่วยความจำภายใน *
128 GB
ประเภทหน่วยความจำภายใน
DDR5-SDRAM
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
4 x 32 GB
ช่องสำหรับติดตั้งหน่วยความจำ
8x DIMM
ความเร็วในการส่งข้อมูล
4800 MHz
แรมที่ใช้กันทั่วไป
Yes
หน่วยจัดเก็บข้อมูล
ประเภทของออพติคอลไดร์ฟ *
DVD±RW
จำนวนไดร์ฟจัดเก็บข้อมูลที่ติดตั้ง
1
ระบบเครือข่าย
เชื่อมต่ออีเธอร์เน็ต *
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
เทคโนโลยีสายเคเบิล
10/100/1000Base-T(X)
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
6
การจัดส่งพลังงาน USB
Yes
จำนวนพอร์ต USB4 Gen 3x2
2
การออกแบบ
ประเภทแชสซี *
Tower
จำนวนช่องใส่ไดร์ฟขนาด 3.5"
4
ช่องเสียบเคเบิลแบบล็อค
Yes
การออกแบบ
ชนิดของช่องเสียบเคเบิ้ลสำหรับล็อคคอมพิวเตอร์
Kensington
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
การวางตำแหน่งทางการตลาด
สมรรถนะ
เมนบอร์ดชิปเซ็ต
Intel W790
ชิปเสียง
Realtek ALC3205-CG
การป้องกันรหัสผ่าน
Yes
ประเภทของการป้องกันโดยใช้รหัสผ่าน
BIOS, เปิดเครื่อง, ผู้ใช้งาน
Trusted Platform Module (TPM)
Yes
ชนิดของผลิตภัณฑ์ *
เวิร์กสเตชัน
เวอร์ชัน Trusted Platform Module (TPM)
2.0
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
Windows 11 Pro
คุณลักษณะเฉพาะของตราสินค้า
ปัญญาประดิษฐ์ HP
AI Workstation
HP segment
ธุรกิจ
ใบรับรอง
ฮาโลเจนต่ำ
Yes
ความยั่งยืน
การปฏิบัติตามกฎเกณฑ์ความยั่งยืน
Yes
ใบรับรองมาตฐานความยั่งยืน
TCO
น้ำหนักและขนาด
ความกว้าง *
168.9 มม.
ความลึก *
444.5 มม.
ความสูง *
386.1 มม.
ความกว้างของบรรจุภัณฑ์
314 มม.
ความลึกของบรรจุภัณฑ์
572 มม.
ความสูงของบรรจุภัณฑ์
563 มม.
ข้อมูลบรรจุภัณฑ์
รวมคีย์บอร์ด
Yes
การเชื่อมต่อคีย์บอร์ด
มีสาย