location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook Ultra Flip Laptop 14-fh0055TU Copilot+ PC หน้าจอสัมผัส Windows 11 Home สีฟ้า

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
บ้าน
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook Ultra Flip Laptop 14-fh0055TU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B17B2PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0198828301550 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
โน้ตบุ๊กคอมพิวเตอร์ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2025 11:15:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Jun 2025
Product end of life date
Bullet Points HP OmniBook Ultra Flip Laptop 14-fh0055TU Copilot+ PC หน้าจอสัมผัส Windows 11 Home สีฟ้า
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - คุณภาพดี สีฟ้า
  • - หน้าจอสัมผัส ไฟ LED backlight 16:10
  • - บลูทูธ
  • - 16.25 ชม. 65 W
  • - Windows 11 Home
More>>>
พบกับมุมมองใหม่ๆ
พบกับมุมมองใหม่ๆ

ตั้งแต่เมนู Start ที่ปรับปรุงใหม่ ไปจนถึงวิธีใหม่ๆ ในการเชื่อมต่อกับผู้คน ข่าวสาร เกม และเนื้อหาที่คุณชื่นชอบ โดย Windows 11 คือที่ที่ให้คุณคิด แสดงออก และสร้างสรรค์ได้อย่างเป็นธรรมชาติ[8]

โปรเซสเซอร์ Intel Core™ Ultra
โปรเซสเซอร์ Intel Core™ Ultra

ทําให้เรื่องยากเป็นเรื่องง่ายด้วยโปรเซสเซอร์ Intel Core™ Ultra เร่งประสบการณ์ AI ในแอปหลายร้อยแอป[9]

Intel Arc™
Intel Arc™

ปลดปล่อยจินตนาการของคุณด้วยโซลูชันการ์ดจอ Intel Arc™ ฮาร์ดแวร์ ซอฟต์แวร์ และบริการใหม่ๆ ทั้งหมดนี้สร้างขึ้นเพื่อช่วยคุณเล่นเกม สร้างสรรค์ และสตรีมได้อย่างไร้ขีดจํากัด

จอแสดงผล 2.8K OLED
จอแสดงผล 2.8K OLED

ความละเอียด 2880 x 1800 จะให้รายละเอียดที่น่าทึ่งและสีสันที่สมจริง

จอแสดงผลที่ผ่านการรับรอง Eyesafe ขนาด 14 นิ้ว พร้อมอัตราส่วนภาพ 16:10

จอแสดงผลที่ผ่านการรับรอง Eyesafe ขนาด 14 นิ้ว พร้อมอัตราส่วนภาพ 16:10 สําหรับการสร้างและแก้ไขเนื้อหา และเทคโนโลยีหน้าจอระบบสัมผัสที่ใช้งานง่าย เพื่อควบคุมพีซีของคุณโดยตรง[10]

Corning Gorilla Glass 5
Corning Gorilla Glass 5

ยกระดับการปกป้องจอแสดงผลอุปกรณ์ของคุณด้วย Corning Gorilla Glass 5 สัมผัสกับความทนทานที่เพิ่มขึ้น วิธีการเสริมความแข็งแกร่งแบบพิเศษ และระบบที่เบากว่า เพื่อประสบการณ์การใช้งานที่เหนือกว่า

HP Fast Charge
HP Fast Charge

เมื่อแล็ปท็อปของคุณมีพลังงานเหลือน้อย คงไม่มีใครมีเวลารอชาร์จหลายๆ ชั่วโมง ปิดอุปกรณ์ของคุณเพื่อชาร์จจาก 0 ถึง 50% ในเวลาเพียงประมาณ 45 นาที[17]

การ์ดไร้สาย Bluetooth 5.4
การ์ดไร้สาย Bluetooth 5.4

Bluetooth 5.4 มาพร้อมกับคุณสมบัติใหม่สองประการที่ร่วมกันมอบการเชื่อมต่อที่ราบรื่น[18]

ชัตเตอร์กล้อง
ชัตเตอร์กล้อง

ไม่ต้องใช้เทปที่ไม่น่าดูและหมากฝรั่งเหนียวๆ เพื่อซ่อนช่วงเวลาส่วนตัวของคุณอีกแล้ว รับประกันความเป็นส่วนตัวและความปลอดภัยของคุณด้วยชัตเตอร์จริงที่มองเห็นได้ ซึ่งจะปิดกล้องของพีซีเมื่อไม่ใช้งาน

กล้อง IR AI ความละเอียด 9 MP
กล้อง IR AI ความละเอียด 9 MP

สัมผัสความคมชัดที่น่าทึ่งและแสงไฟที่ปรับได้ด้วยกล้องความละเอียด 9 MP ขั้นสูงของเรา ซึ่งมาพร้อมกับ AI ISP และ HDR Auto Switch จับภาพที่สว่างและชัดเจนในทุกสภาพแสง[19]

PCIe Gen4 NVMe™ Performance M.2 SSD 1 TB
PCIe Gen4 NVMe™ Performance M.2 SSD 1 TB

ด้วยการถ่ายโอนข้อมูลความเร็วสูง PCIe Gen4 NVMe Performance M.2 SSD ขนาด 1 TB จึงมอบความเร็วปานสายฟ้าและพื้นที่เก็บข้อมูลที่มีประสิทธิภาพ[20]

DTS: เทคโนโลยี X Ultra
DTS: เทคโนโลยี X Ultra

ด้วยการผลิตเสียง 3 มิติที่สมจริงและแม่นยําในเชิงพื้นที่ผ่านชุดหูฟังได้ทุกชุด เทคโนโลยีนี้จึงนำเสนอโหมดเสียงที่ปรับจูนมาเป็นพิเศษสําหรับเกมประเภทต่างๆ เพื่อมอบความดื่มด่ำสมจริงสำหรับประสบการณ์ความบันเทิงที่ดีที่สุด[21]

เร่งความคิดสร้างสรรค์ด้วยประสิทธิภาพที่ขับเคลื่อนด้วย AI
เร่งความคิดสร้างสรรค์ด้วยประสิทธิภาพที่ขับเคลื่อนด้วย AI

ยกระดับความคิดสร้างสรรค์ด้วยโปรเซสเซอร์ Intel Core™ Ultra ที่ขับเคลื่อนด้วย AI[1] และอายุการใช้งานแบตเตอรี่ที่ยาวนานตลอดวัน[2]

ทําสิ่งต่างๆ ได้มากขึ้น แต่ใช้เวลาน้อยลงด้วย AI ที่ปรับให้เหมาะกับแต่ละบุคคล
ทําสิ่งต่างๆ ได้มากขึ้น แต่ใช้เวลาน้อยลงด้วย AI ที่ปรับให้เหมาะกับแต่ละบุคคล

ปรับขั้นตอนการทำงานและภารกิจให้เหมาะสมด้วยเอนจิน AI โดยเฉพาะ พร้อม TOPs สูงสุด 48[3] และขีดความสามารถ AI ที่ปรับแต่งเฉพาะบุคคล

เพลิดเพลินกับการเชื่อมต่อที่ราบรื่นและปลอดภัย
เพลิดเพลินกับการเชื่อมต่อที่ราบรื่นและปลอดภัย

เชื่อมต่ออย่างแท้จริงด้วยกล้อง 9 MP ที่ใช้ AI, Windows Studio Effects[4], Wi-Fi 7[5] และ Poly Camera Pro

สร้างสรรค์อย่างพิถีพิถันโดยคํานึงถึงโลกของเรา
สร้างสรรค์อย่างพิถีพิถันโดยคํานึงถึงโลกของเรา

ออกแบบโดยใช้โลหะและพลาสติกรีไซเคิล[6] และขึ้นทะเบียน EPEAT Gold พร้อม Climate+[7]

การออกแบบ
ชื่อสี
Atmospheric blue
สีของผลิตภัณฑ์ *
สีฟ้า
การวางตำแหน่งทางการตลาด
คุณภาพดี
ประเทศผู้ผลิต
จีน
ชื่อแบรนด์เดิม
HP
หน้าจอแสดงผล
หน้าจอสัมผัส *
Yes
ไฟ LED backlight
Yes
สัดส่วนการแสดงผลโดยธรรมชาติ
16:10
รองรับ HDR
Yes
หน่วยประมวลผลระบบประสาท (NPU)
หน่วยประมวลผลระบบประสาท (NPU)
Intel AI Boost
กราฟิก
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
เสียง
ลำโพงในตัว (s)
Yes
ไมโครโฟนในตัว
Yes
กล้อง
กล้องหน้า
Yes
ระบบเครือข่าย
บลูทูธ
Yes
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 2 (3.1 Gen 2) Type-C
1
Intel® Thunderbolt 4
Yes
โหมด DisplayPort ผ่าน USB-C
Yes
USB Sleep-and-Charge (ชาร์จได้ในขณะที่อยู่ในโหมด sleep)
Yes
ประสิทธิภาพ
เมนบอร์ดชิปเซ็ต
Intel SoC
ประสิทธิภาพ
เครื่องวัดอัตราเร่ง
Yes
แป้นพิมพ์
แป้นพิมพ์ขนาดมาตรฐาน
Yes
ชื่อสีแป้นพิมพ์
darker atmospheric blue opaque
ซอฟต์แวร์
Copilot+ PC
Yes
ระบบปฏิบัติการที่ติดตั้ง *
Windows 11 Home
คุณลักษณะเฉพาะของตราสินค้า
HP segment
บ้าน
แบตเตอรี่
อายุการใช้งานแบตเตอรี่ (สูงสุด)
16.25 ชม.
ระยะเวลาในการเล่นวิดีโอต่อเนื่อง
20.5 ชม.
ชาร์จไฟอย่างรวดเร็ว
Yes
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
65 W
การจัดส่งพลังงาน USB
Yes
ความปลอดภัย
อุปกรณ์อ่านลายนิ้วมือ
Yes
การป้องกันรหัสผ่าน
Yes
ความยั่งยืน
การปฏิบัติตามกฎเกณฑ์ความยั่งยืน
Yes
ใบรับรองมาตฐานความยั่งยืน
ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง
313.7 มม.
ความลึก
216.2 มม.
ความสูง
14.9 มม.
น้ำหนัก *
1.34 กก.
ข้อมูลบรรจุภัณฑ์
ปากกาสไตลัส
Yes