location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 5 Pro 27 inch FHD Monitor - 527pf

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 5 Pro 27 inch FHD Monitor - 527pf
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B28F5A9
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
จอคอมพิวเตอร์แบบจอแบน Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2025 03:54:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (12.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Series 5 Pro 27 inch FHD Monitor - 527pf
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68.6 ซม. (27 นิ้ว) LCD
  • - 1920 x 1080 พิกเซล 16:9
  • - 120 Hz 5 ms 350 cd/m² 1500:1
  • - เทคโนโลยีกันกระพริบ
  • - 13 kWh 22 W
More>>>
FHD Resolution

Focus on the finer details and enjoy sharp visuals and crystal clear images with the 1920 x 1080 FHD resolution on this 27" diagonal monitor.[1]

IPS Technology

No matter where you are or sit, IPS technology ensures image accuracy and consistency across wide 178-degrees horizontal and vertical viewing angles.[1]

120Hz Refresh Rate

With a 120Hz refresh rate this monitor is capable of crisp, clear details, while smoothly moving from frame to frame with a lightning-fast response.[1]

More Contrast

See the nuanced differences of color, shadow, and highlights thanks to the enhanced 1500:1 contrast ratio.

High Brightness

350 nits of brightness lets you see clearly. Enhance your visual performance for work or simply enjoying entertainment.[1]

100% sRGB Color Gamut

Enjoy highly accurate colors on screen with 100% sRGB. This HP monitor provides ideal color reproduction with minimal effort.[1]

Progressive White Balance

Work better with content that looks the same on both screens. Progressive White Balance is an HP technology that provides consistent white-point matching from screen-to-screen.[2]

Sleek Design, Clean Space

See and do more on your screen with a 3-sided borderless with micro-edge bezel design that maximizes your viewing area for a sleek design and virtually seamless dual-monitor setups.

More Ports. Easily Accessible

More ports means more capabilities. With HDMI 1.4, DisplayPort™ 1.2, USB-B (upstream), and 4 USB-A 3.2 ports, you can connect multiple devices. Easy rear-facing design makes connecting a breeze.[9]

Endless Adjustability

With 4-way adjustability you can customize pivot, tilt, height adjust, and swivel settings to fit you, your desk, and your needs.

Enhanced Visual Comfort

Protect your eyes with a monitor that meets the TUV Rheinland Eye Comfort 3.0 - 4 star criteria for enhanced visual comfort with HP Eye Ease, 120Hz refresh rate, and wide color coverage with 100% sRGB.[1,10]

Always-on, True Color, Hardware Low-Blue Light

HP Eye Ease is an always-on, hardware low-blue light that helps keep your eyes comfortable throughout the day by reducing blue light without impacting color accuracy or adding a yellow color shift.

Ergonomic Setup Guide

With world-class ergonomic practices at your fingertips, you have the knowledge to fine-tune your display's 4-way adjustability to achieve optimal comfort, all day, thanks to the step-by-step Ergonomic Setup Guide in HP Display Center.[6,11]

HP Display Center

Customize your display with easy, intuitive HP Display Center software.[6,11]

Remote Management Reimagined

HP Client Management Script Library (CMSL) makes remote manageability easy to use. This powerful solution works seamlessly with Intune/SCCM to manage your display fleet using PowerShell.[12]

Increased Energy Efficiency

HP is committed to helping protect our shared future by minimizing the energy our monitors consume to help reduce energy demand. This monitor is held to the highest energy saving standard with an ENERGY STAR rating and EPEAT Gold Registration.[13]

Work smarter, smoother, and more brilliantly

Accelerate your work on this 27" FHD monitor. Experience every detail and lightning-fast, smoother scrolling with 120Hz refresh rate[1]. See your work with more bright, vibrant, consistent colors with 100% sRGB[1] and HP Progressive White Balance[2].

Designed to inspire

Change the way you see your desk. See more of your display with the 3-sided borderless with micro-edge bezel design. To get even more done, pair this display with another HP Series 5 Pro 27" FHD monitor[3] and a dock[4] for the perfect dual display setup [5].

Designed and certified for all-day comfort

Feel your best all day. Find the optimal position with 4-way adjustability optimized by the step-by-step Ergonomic Setup Guide[6]. Keep your eyes comfortable with TUV Rheinland Eye Comfort 3.0 and HP Eye Ease.

หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
68.6 ซม. (27 นิ้ว)
ความละเอียดของจอแสดงผล *
1920 x 1080 พิกเซล
สัดส่วนการแสดงผลโดยธรรมชาติ *
16:9
เทคโนโลยีจอแสดงผล *
LCD
ความสว่างของจอแสดงผล (ทั่วไป)
350 cd/m²
เวลาในการตอบสนอง *
5 ms
ประเภทการวัดเวลาตอบสนอง
GTG (Gray to Gray)
พื้นผิวของหน้าจอ
แบบด้าน
จอภาพป้องกันแสงสะท้อน
Yes
รูปทรงของหน้าจอ *
แบน
ความละเอียดของกราฟิกที่รองรับ
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 720 x 400, 720 x 480, 720 x 576, 800 x 600 (SVGA)
สัดส่วนของรูปทรง
16:9
อัตราส่วนคอนทราสต์ของภาพ (ตามแบบ) *
1500:1
อัตรารีเฟรชสูงสุด *
120 Hz
มมองของการแสดงผล (Viewing Angle) แนวนอน
178°
มมองของการแสดงผล (Viewing Angle) แนวตั้ง
178°
จำนวนการแสดงผลของสี *
16.7 ล้านสี
ระยะพิกเซล
0.3114 x 0.3114 มม.
ความหนาแน่นพิกเซล
82 ppi
ขนาดดูได้ในแนวนอน
59.8 ซม.
ขนาดดูได้ในแนวตั้ง
33.6 ซม.
แสดงผลแนวทแยง (เมตริก)
68.6 ซม.
อัตราหมอกควัน
25%
ความแข็งของพื้นผิว
3H
มาตรฐานขอบเขตสี
sRGB
ช่วงของสี
100%
พื้นที่สี RGB (ปกติ)
100%
เทคโนโลยีกรอบจอแสดงผล
Micro-Edge
ประสิทธิภาพ
NVIDIA G-SYNC *
No
AMD FreeSync *
No
เทคโนโลยีกันกระพริบ
Yes
เทคโนโลยีลดแสงสีฟ้า
Yes
HP segment
ธุรกิจ
พอร์ตและการเชื่อมต่อ
อุปกรณ์เพิ่มช่องต่อ USB ในตัว *
Yes
รุ่นของอุปกรณ์เพิ่มช่องต่อ USB
3.2 Gen 1 (3.1 Gen 1)
จำนวนพอร์ต USB Type-A สำหรับการส่งข้อมูลขาลง
4
HDMI *
Yes
จำนวนช่องเสียบ HDMI
1
พอร์ตและการเชื่อมต่อ
รุ่น HDMI
1.4
จำนวนดิสเพลย์พอร์ต
1
รุ่นของช่องสำหรับเชื่อทต่อส่วนแสดงผล
1.2
HDCP
Yes
การยศาสตร์
ติด VESA *
Yes
ตัวเชื่อมต่อการติดตั้ง VESA
100 x 100 มม.
ช่องเสียบเคเบิลแบบล็อค *
Yes
ปรับความสูง *
Yes
ความสูงปรับได้ (สูงสุด)
15 ซม.
สัญลักษณ์หรือตัวหนังสือที่แสดงบนจอภาพ
Yes
กำลังไฟ
ระดับการประหยัดพลังงาน (HDR) *
C
การใช้พลังงาน (SDR) ต่อ 1,000 ชั่วโมง *
13 kWh
การใช้พลังงาน (ทั่วไป) *
22 W
อัตราการบริโภคพลังงานสูงสุด
60 W
การป้อนแรงดันไฟฟ้าสำหรับไฟฟ้ากระแสสลับ
100 - 240 V
ความถี่ของสัญญาณไฟ AC ขาเข้า
50/60 Hz
ประเภทแหล่งจ่ายไฟ
ภายใน
เงื่อนไขในการทำงาน
อุณหภูมิในการทำงาน (T-T)
5 - 35 °C
ความชื้นสัมพัทธ์ที่เครื่องทำงาน (H-H)
5 - 95%
การจัดเก็บความชื้นสัมพัทธ์ (R-H)
20 - 80%
ระดับความสูงที่เครื่องทำงาน
0 - 5000 ม.
ระดับความสูงที่เครื่องไม่ปฏิบัติการ/ไม่ทำงาน
0 - 12192 ม.
น้ำหนักและขนาด
ความกว้าง (พร้อมขาตั้ง)
611.7 มม.
ความลึก (พร้อมขาตั้ง)
229 มม.
ความสูง (พร้อมขาตั้ง)
543.1 มม.
น้ำหนัก (พร้อมขาตั้ง)
6.1 กก.
น้ำหนัก (ไม่รวมขาตั้ง)
4.4 กก.
ข้อมูลบรรจุภัณฑ์
รวมสายเคเบิล
กระแสไฟฟ้าสลับ, DisplayPort, HDMI, USB Type-A ไปยัง USB Type-B
คู่มือการใช้งานอย่างย่อ
Yes
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
ประหยัดพลังงาน
คุณสมบัติอื่นๆ
ประเทศผู้ผลิต
จีน, เวียดนาม
รหัส UNSPSC
43211902
น้ำหนัก
6.1 กก.
ใบรับรองการปฏิบัติตามข้อกำหนด
BIS, BSMI, CB, CCC, CE, EAC, คณะกรรมการการสื่อสารแห่งสหพันธรัฐ (FCC), KC, KCC, นอร์มาอย่างเป็นทางการเม็กซิกัน (NOM), PSE, RCM, UL, VCCI, WEEE
Country Distributor
Philippines 1 distributor(s)
Australia 1 distributor(s)