location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Mini 400 G9 Desktop PC Intel® Core™ i3 i3-12100T 8 GB DDR4-SDRAM Windows 11 Pro Mini PC ดำ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Mini 400 G9 Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31E7PT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0199485417370 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2025 02:57:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pro Mini 400 G9 Desktop PC Intel® Core™ i3 i3-12100T 8 GB DDR4-SDRAM Windows 11 Pro Mini PC ดำ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ผลผลิตที่พิสูจน์แล้ว Mini PC ดำ
  • - Intel® Core™ i3 i3-12100T 2.2 GHz แกนหน่วยประมวลผล: 4
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - Intel UHD Graphics 730
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[1]

High performance, high portability

Get the exceptional combination of responsive performance, connectivity and speed with a 12th Gen Intel Core™ processor that lets you launch, create, and connect fast and reliably.[2]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP Sure Start, the self-healing BIOS that automatically recovers itself from attacks or corruption.[3]

Work without interruption

Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen6 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.[5]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[7]

Erase your drive

HP Secure Erase removes the contents of a hard drive for repurposing or reassignment.[8]

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[9]

Speed up the basics of IT management

Help reduce downtime and total cost of ownership of your HP PCs with the HP Manageability Integration Kit. This solution helps expedite image creation and simplify routine management of hardware, BIOS, security, and software updates.[10]

Latest Intel processor

Accomplish everything from minor tasks to complex projects with the latest Intel processor.[2]

Flex ports for easy expansion

Configure or expand your Mini your way with flex ports for legacy or clean desk connectivity.

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[4]

Help protect our shared future

A high-efficiency power supply and molded-pulp packaging6 help reduce the impact on the environment.[6]

หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i3
รุ่นหน่วยประมวลผลกลาง
12th gen Intel® Core™ i3
รุ่นของหน่วยประมวลผล *
i3-12100T
แกนหน่วยประมวลผล
4
กลุ่มชุดคำสั่งของหน่วยประมวลผล
8
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
4.1 GHz
ความถี่ของหน่วยประมวลผล *
2.2 GHz
แคชของหน่วยประมวลผล
12 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
L3
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 8 GB
ช่องสำหรับติดตั้งหน่วยความจำ
2x DIMM
ความเร็วในการส่งข้อมูล
3200 MHz
หน่วยจัดเก็บข้อมูล
จำนวนไดร์ฟจัดเก็บข้อมูลที่ติดตั้ง
1
กราฟิก
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
ผู้ผลิต On-board GPU
Intel
ตระกูลการ์ดจอแบบออนบอร์ด
Intel® UHD Graphics
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel UHD Graphics 730
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
จำนวนพอร์ต USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
3
จำนวนพอร์ตของ USB 3.2 Gen 2x2 Type-C
1
จำนวนช่องเสียบ HDMI *
1
รุ่น HDMI
2.1
ปริมาณพอร์ตอนุกรม
1
การออกแบบ
ประเภทแชสซี *
Mini PC
การออกแบบ
ชื่อสี
Jack black
จำนวนของบริเวณที่กำหนด 2.5 นิ้ว
1
สีของผลิตภัณฑ์ *
ดำ
ประสิทธิภาพ
การวางตำแหน่งทางการตลาด
ผลผลิตที่พิสูจน์แล้ว
เมนบอร์ดชิปเซ็ต
Intel Q670
ชิปเสียง
Realtek ALC3252
การป้องกันรหัสผ่าน
Yes
ประเภทของการป้องกันโดยใช้รหัสผ่าน
BIOS, เปิดเครื่อง, ผู้ใช้งาน
Trusted Platform Module (TPM)
Yes
ชนิดของผลิตภัณฑ์ *
Mini PC
เวอร์ชัน Trusted Platform Module (TPM)
2.0
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
Windows 11 Pro
คุณลักษณะเฉพาะของตราสินค้า
HP Support Assistant
Yes
HP segment
ธุรกิจ
เงื่อนไขในการทำงาน
อุณหภูมิในการทำงาน (T-T)
10 - 35 °C
ความชื้นสัมพัทธ์ที่เครื่องทำงาน (H-H)
10 - 90%
ความยั่งยืน
การปฏิบัติตามกฎเกณฑ์ความยั่งยืน
Yes
ใบรับรองมาตฐานความยั่งยืน
ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง *
177 มม.
ความลึก *
175 มม.
ความสูง *
34 มม.
น้ำหนัก *
1.42 กก.
ความกว้างของบรรจุภัณฑ์
498 มม.
ความลึกของบรรจุภัณฑ์
235 มม.
ความสูงของบรรจุภัณฑ์
132 มม.
น้ำหนักบรรจุภัณฑ์
3.4 กก.
ข้อมูลบรรจุภัณฑ์
รวมคีย์บอร์ด
Yes
การเชื่อมต่อคีย์บอร์ด
มีสาย