location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Gaming Laptop 16-am0283TX Wi-Fi 6E (802.11ax) Windows 11 Home ดำ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
บ้าน
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Gaming Laptop 16-am0283TX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4LU7PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0199485789330 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
โน้ตบุ๊กคอมพิวเตอร์ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2025 22:38:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OMEN Gaming Laptop 16-am0283TX Wi-Fi 6E (802.11ax) Windows 11 Home ดำ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - การเล่นเกม ฝาพับ ดำ
  • - 16:10
  • - Wi-Fi 6E (802.11ax) เชื่อมต่ออีเธอร์เน็ต 10,100,1000 Mbit/s บลูทูธ
  • - 230 W
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[4]

Game without compromise. Go beyond performance with Intel Core and Intel Core Ultra Processors
Game without compromise. Go beyond performance with Intel Core and Intel Core Ultra Processors

Be everything you want to be, in-game and out with optimized performance and new features. Play harder and work smarter with Intel Core Processors.[5]

165Hz Display
165Hz Display

Reduce frustrating lag and image ghosting with a 165Hz display.[6]

Eyesafe Certified Display

Eyesafe certified displays meet TÜV low blue light requirements and Eyesafe standards for protecting your eyes from harmful blue light without distorting colors to reduce eyestrain when working for long periods of time.[7]

3ms response time

How fast your display’s pixels respond is crucial for a smooth picture. With a 3-millisecond response time, your action-filled content will look crisp and fluid without motion blur.[6]

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[8]

16:10 aspect ratio
16:10 aspect ratio

A 16:10 aspect ratio lets you see more of your content with less scrolling.

100% sRGB
100% sRGB

Showcase your creations in all their colors on the 100% sRGB display for maximum color broadness and accuracy.

Incorporating ocean-bound plastics
Incorporating ocean-bound plastics

HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Built with the environment in mind, this product includes a percentage of ocean-bound plastic in the design.[9]

Keyboard contains post-consumer recycled plastic
Keyboard contains post-consumer recycled plastic

We're bringing a more thoughtful design to our keyboards by using post-consumer recycled plastic in the design.[10]

ENERGY STAR
ENERGY STAR

This product meets the criteria that require computers to operate efficiently to get ENERGY STAR certification.[11]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[12]

Wi-Fi 6E (2x2) and Bluetooth 5.3 wireless card
Wi-Fi 6E (2x2) and Bluetooth 5.3 wireless card

Enjoy faster speeds, improved performance, greater capacity and lower latencies than earlier iterations with Wi-Fi 6E and Bluetooth 5.3 wireless card.[13]

HP True Vision FHD
HP True Vision FHD

Video chat in vibrant clarity with Full HD resolution, even in low light, and make every conversation a face-to-face experience for a better way to stay in touch.[14]

USB Type-A 5Gbps signaling data rate
USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.[15]

McAfee LiveSafe™
McAfee LiveSafe™

Protect your operating system with a free 30-day McAfee LiveSafe™ subscription.[16]

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.

HP Audio Boost
HP Audio Boost

Take your audio experience to the next level with smart amplification technology giving you loud, clear and dynamic sound.

Cooling that keeps up
Cooling that keeps up

Handle the heat with high efficiency fans that reduce noise and keeps your laptop cool while you game on.

Instantly raise your game
Instantly raise your game

Get maximum possible FPS with OMEN AI and boost your power beyond its base limits with Unleashed Mode.

Next generation of performance
Next generation of performance

Get the best possible performance with the latest next-gen NVIDA GPUs and Intel Processors[1].

Steady connection, even steadier aim
Steady connection, even steadier aim

Never miss a call or headshot with a high refresh rate display[2] and built-in FHD webcam[3].

การออกแบบ
ชื่อสี
Shadow black
สีของผลิตภัณฑ์ *
ดำ
รูปแบบ *
ฝาพับ
การวางตำแหน่งทางการตลาด
การเล่นเกม
ชื่อแบรนด์เดิม
HP
หน้าจอแสดงผล
หน้าจอสัมผัส *
No
สัดส่วนการแสดงผลโดยธรรมชาติ
16:10
กราฟิก
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
Yes
เสียง
ลำโพงในตัว (s)
Yes
ไมโครโฟนในตัว
Yes
กล้อง
กล้องหน้า
Yes
ระบบเครือข่าย
มาตรฐาน Wi-Fi *
Wi-Fi 6E (802.11ax)
เชื่อมต่ออีเธอร์เน็ต
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
บลูทูธ
Yes
เทคโนโลยีสายเคเบิล
10/100/1000Base-T(X)
ประสิทธิภาพ
เมนบอร์ดชิปเซ็ต
Intel HM770
เซนเซอร์อุณหภูมิ
Yes
แป้นพิมพ์
แป้นพิมพ์ตัวเลข *
Yes
แป้นพิมพ์ขนาดมาตรฐาน
Yes
ชื่อสีแป้นพิมพ์
Shadow black
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
Windows 11 Home
คุณลักษณะเฉพาะของตราสินค้า
HP Audio Boost
Yes
HP Imagepad
Yes
HP segment
บ้าน
แบตเตอรี่
ชาร์จไฟอย่างรวดเร็ว
Yes
เวลาชาร์ตเร็ว (50%)
30 นาที
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
230 W
ความถี่ของอะแดปเตอร์ AC
50 - 60 Hz
แรงดันไฟฟ้าขาเข้าของอะแดปเตอร์ AC
100 - 240 V
ความปลอดภัย
Trusted Platform Module (TPM)
Yes
การป้องกันรหัสผ่าน
Yes
ประเภทของการป้องกันโดยใช้รหัสผ่าน
BIOS, เปิดเครื่อง, ผู้ใช้งาน
ความยั่งยืน
การปฏิบัติตามกฎเกณฑ์ความยั่งยืน
Yes
ใบรับรองมาตฐานความยั่งยืน
ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง
357.5 มม.
ความลึก
269 มม.
ความสูง (ด้านหน้า)
2.37 ซม.
ความสูง (ด้านหลัง)
2.54 ซม.
น้ำหนัก *
2.43 กก.
ข้อมูลบรรจุภัณฑ์
ความกว้างของบรรจุภัณฑ์
63 มม.
ความลึกของบรรจุภัณฑ์
567 มม.
ความสูงของบรรจุภัณฑ์
305 มม.
น้ำหนักบรรจุภัณฑ์
3.77 กก.