location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Pro 4300 Intel® Core™ i5 i5-3470S 50.8 ซม. (20 นิ้ว) 1600 x 900 พิกเซล คอมพิวเตอร์ออลอินวัน 4 GB DDR3-SDRAM 1 TB HDD ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS ดำ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E4U54PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0887758945698 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2014
Product end of life date
Bullet Points HP Compaq Pro 4300 Intel® Core™ i5 i5-3470S 50.8 ซม. (20 นิ้ว) 1600 x 900 พิกเซล คอมพิวเตอร์ออลอินวัน 4 GB DDR3-SDRAM 1 TB HDD ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS ดำ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - คอมพิวเตอร์ออลอินวัน ดำ 150 W
  • - Intel® Core™ i5 i5-3470S 2.9 GHz แกนหน่วยประมวลผล: 4
  • - 50.8 ซม. (20 นิ้ว) HD+ 1600 x 900 TN แบบด้าน
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD DVD Super Multi
  • - Intel® HD Graphics 2500
  • - 1.3 MP
  • - เชื่อมต่ออีเธอร์เน็ต 10,100,1000 Mbit/s
  • - ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS
More>>>
หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
50.8 ซม. (20 นิ้ว)
ความละเอียดของจอแสดงผล *
1600 x 900 พิกเซล
หน้าจอสัมผัส *
No
แบบฟูลเอชดี
No
ความละเอียดสูงสุด *
HD+
ไฟ LED backlight
Yes
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
พื้นผิวของหน้าจอ
แบบด้าน
ประเภท/ชนิดของแผงควบคุม
TN
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i5
รุ่นหน่วยประมวลผลกลาง
Intel® Core™ i5 เจนเนอเรชั่น 3
รุ่นของหน่วยประมวลผล *
i5-3470S
แกนหน่วยประมวลผล
4
กลุ่มชุดคำสั่งของหน่วยประมวลผล
4
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
3.6 GHz
ความถี่ของหน่วยประมวลผล *
2.9 GHz
แคชของหน่วยประมวลผล
6 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
สมาร์ทแคช
อัตราความเร็วของบัสในระบบ
5 GT/s
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
65 W
เวอร์ชันของช่องเสียบ PCI Express
3.0
ซ็อกเก็ตของหน่วยประมวลผล
LGA 1155 (Socket H2)
ลิโทกราฟีของหน่วยประมวลผล
22 nm
โหมดการทำงานของหน่วยประมวลผล
64 บิท
ชนิดของบัส
DMI
ชื่อรหัสของตัวประเมินผล
Ivy Bridge
ตระกูลของตัวประมวลผล
Intel Core i5-3400 Desktop series
FSB พาริตี้
No
โครงสร้างของช่องเสียบอุปกรณ์
1x16, 2x8
Tcase
69.1 °C
ตัวคูณซีพียู (อัตราส่วนบัสต่อคอร์)
29
หน่วยความจำภายในสูงสุดที่หน่วยประมวลผลรองรับได้
32 GB
หน่วยประมวลผลแบบไม่มีการขัดแย้ง
Yes
ชนิดของหน่วยความจำที่หน่วยประมวลผลรองรับ
DDR3-SDRAM
ความเร็วนาฬิกาของหน่วยความจำที่หน่วยประมวลผลรองรับ
1333, 1600 MHz
ความเร็วของหน่วยความจำที่หน่วยประมวลผลรองรับ (สูงสุด)
25.6 GB/s
ช่องหน่วยความจำที่หน่วยประมวลผลรองรับ
คู่
ECC ที่หน่วยประมวลผลรองรับ
No
หน่วยความจำ
หน่วยความจำภายใน *
4 GB
ประเภทหน่วยความจำภายใน
DDR3-SDRAM
ช่องสำหรับติดตั้งหน่วยความจำ
2
ชนิดของช่องเสียบหน่วยความจำ
SO-DIMM
ความเร็วในการส่งข้อมูล
1600 MHz
หน่วยจัดเก็บข้อมูล
ความจุรวม *
1 TB
แหล่งเก็บข้อมูล *
HDD
จำนวนไดร์ฟจัดเก็บข้อมูลที่ติดตั้ง
1
จำนวนที่เก็บข้อมูลที่ติดตั้ง
1
ความเร็วในฮาร์ดไดรฟ์
7200 RPM
การเชื่อมต่อฮาร์ดไดรฟ์
SATA
ประเภทของออพติคอลไดร์ฟ *
DVD Super Multi
การ์ดหน่วยความจำที่รองรับ
ไม่รองรับ
กราฟิก
รุ่นของการ์ดจอแยก *
ไม่มี
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
ตระกูลการ์ดจอแบบออนบอร์ด
Intel กราฟิค HD
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® HD Graphics 2500
ความถี่พื้นฐานของตัวปรับการแสดงภาพบนคอมพิวเตอร์
650 MHz
ความถี่พลวัตของตัวปรับการแสดงภาพบนคอมพิวเตอร์
1150 MHz
จำนวนหน้าจอที่การ์ดจอที่ติดตั้งบนแผงวงจรหลักรองรับ
3
หมายเลขของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก
0x152
เสียง
ลำโพงในตัว (s) *
Yes
ไมโครโฟนในตัว
Yes
กล้อง
กล้องถ่ายรูปในตัว *
Yes
เมกะพิกเซลรวม
1.3 MP
ออปติคอลไดรฟ์
การเชื่อมต่อออปติคอลไดร์ฟ
SATA
ระบบเครือข่าย
Wi-Fi *
Yes
มาตรฐาน Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
เชื่อมต่ออีเธอร์เน็ต *
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
บลูทูธ *
No
พอร์ตและการเชื่อมต่อ
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
จำนวนพอร์ต USB 2.0 *
6
ช่องเชื่อมต่อกับหูฟัง
1
ช่องเสียบไมโครโฟน
Yes
ปริมาณพอร์ตอนุกรม
1
การออกแบบ
สีของผลิตภัณฑ์ *
ดำ
ช่องเสียบเคเบิลแบบล็อค
Yes
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
ชนิดของผลิตภัณฑ์ *
คอมพิวเตอร์ออลอินวัน
เมนบอร์ดชิปเซ็ต
Intel® H61 Express
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS
คุณสมบัติพิเศษของหน่วยประมวลผล
เทคโนโลยีบูสต์แบบรวดเร็ว Intel® Turbo Boost
2.0
เทคโนโลยี Hyper Threading ของ Intel® (Intel® HT Technology)
No
เทคโนโลยีเชื่อมต่อสัญญานไร้สาย Intel® My WiFi (Intel® MWT)
No
เทคโนโลยีการป้องกันการพิสูจน์ตัวตนของ Intel® (Intel® IPT)
Yes
เทคโนโลยีการป้องกันขโมยของ Intel® (Intel® AT)
Yes
เทคโนโลยีการแสดงผลแบบไร้สายของ Intel
Yes
เทคโนโลยี Enhanced Intel SpeedStep
Yes
อินเทลควิกซิงค์วิดีโอ (Intel® Quick Sync Video)
Yes
เทคโนโลยี Intel® Clear Video HD (Intel® CVT HD)
Yes
เทคโนโลยีเคลียร์วีดีโอของอินเทล
No
ตัวภายในของ Intel® (Intel® Insider™)
Yes
เทคโนโลยีสามมิติของ InTru™
Yes
การเข้าถึงหน่วยความจำ Intel® Flex
Yes
วิธีการเข้ารหัสแบบกลุ่มของ Intel® (Intel® AES-NI)
Yes
เทคโนโลยี Intel® Trusted Execution
Yes
Intel® Enhanced Halt State
Yes
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
Intel® Demand Based Switching
No
เทคโนโลยี Intel® Clear Video สำหรับ MID (Intel® CVT for MID)
No
Intel® 64
Yes
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
สถานะไม่ได้ใช้งาน
Yes
เทคโนโลยีการตรวจจับความร้อน
Yes
ขนาดแพ็คเกจของตัวประมวลผล
37.5 มม.
รองรับชุดคำสั่ง
AVX, SSE4.1, SSE4.2
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
เลือกเป็นแบบฝังตัว (embedded) ได้
No
ข้อกำหนดเรื่องความร้อน
PCG 2011C
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Identity Protection
1.00
เทคโนโลยี Intel® Secure Key
1.00
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
Intel® รุ่น TSX-NI
0.00
เทคโนโลยี Intel® Dual Display Capable
No
เทคโนโลยี Intel® FDI
Yes
เทคโนโลยี Intel® Rapid Storage
No
การเข้าถึงหน่วยความจำอย่างรวดเร็วของ Intel®
Yes
หน่วยประมวลผล ARK ID
68315
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
150 W
น้ำหนักและขนาด
ความกว้าง (พร้อมขาตั้ง)
507.7 มม.
ความลึก (พร้อมขาตั้ง)
68.1 มม.
ความสูง (พร้อมขาตั้ง)
356.5 มม.
น้ำหนัก (พร้อมขาตั้ง)
5.73 กก.
เงื่อนไขในการทำงาน
อุณหภูมิในการทำงาน (T-T)
5 - 35 °C
ความชื้นสัมพัทธ์ที่เครื่องทำงาน (H-H)
15 - 80%
ข้อมูลบรรจุภัณฑ์
มีเมาส์
No
รวมคีย์บอร์ด
Yes
รวมอะแดพเตอร์
Yes
คู่มือการใช้งานอย่างย่อ
Yes
คุณสมบัติอื่นๆ
การแลกเปลี่ยนข้อมูลกับไดร์ฟสำหรับเก็บข้อมูล
อนุกรม ATA
โหมดอิสระ
No