location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-D201S Black Original Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-D201S Black Original Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU883A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0191628482474 show
Category:
Toner cartridges for your laser printer or copier.
ผงหมึกเลเซอร์และตลับหมึก Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MLT-D201S Black Original Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ผลิตภัณฑ์แท้
  • - การพิมพ์สี: ดำ
  • - แพ็คเดียว
  • - ค่า page yield ของโทนเนอร์ดำ: 10000 หน้า
  • - จำนวนตลับโทนเนอร์ดำ: 1
  • - 1 ชิ้น
More>>>
Exclusively optimized for unrivaled quality

Genuine Samsung toner provides crisp details and vibrant print output. Even small printed text is clear and legible.

Trust only Original Samsung Toner

Always use Original Samsung Toner and avoid risks of printer damage or problems.

คุณสมบัติ
ความเข้ากันได้ *
ProXpress M4580
จำนวนต่อแพ็ค *
1 ชิ้น
จำนวนตลับโทนเนอร์ดำ
1
ค่า page yield ของโทนเนอร์ดำ *
10000 หน้า
ประเภท/ชนิด *
ผลิตภัณฑ์แท้
การพิมพ์สี *
ดำ
ความเข้ากันได้กับยี่ห้ออิ่น *
Samsung
ประเภทของแหล่งผลิต *
แพ็คเดียว
ประเทศผู้ผลิต
จีน
เงื่อนไขในการทำงาน
อุณหภูมิในการทำงาน (T-T)
10 - 30 °C
ความชื้นสัมพัทธ์ที่เครื่องทำงาน (H-H)
10 - 80%
อุณหภูมิในการเก็บ (T-T)
-20 - 40 °C
การจัดเก็บความชื้นสัมพัทธ์ (R-H)
10 - 90%
ข้อมูลบรรจุภัณฑ์
ความกว้างของบรรจุภัณฑ์
351 มม.
ความลึกของบรรจุภัณฑ์
269 มม.
ความสูงของบรรจุภัณฑ์
152 มม.
น้ำหนักบรรจุภัณฑ์
1.75 กก.