location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre Tiny-In-One 22 LED display 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล Full HD หน้าจอสัมผัส ดำ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre Tiny-In-One 22
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12N9GAR1IT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0196804376004 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
จอคอมพิวเตอร์แบบจอแบน Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2025 14:38:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre Tiny-In-One 22 LED display 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล Full HD หน้าจอสัมผัส ดำ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - หน้าจอสัมผัส 54.6 ซม. (21.5 นิ้ว) LED IPS
  • - Full HD 1920 x 1080 พิกเซล 16:9
  • - 60 Hz 6 ms 250 cd/m² 1000:1
  • - 13.4 W
More>>>
หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
54.6 ซม. (21.5 นิ้ว)
ความละเอียดของจอแสดงผล *
1920 x 1080 พิกเซล
ความละเอียดสูงสุด *
Full HD
สัดส่วนการแสดงผลโดยธรรมชาติ *
16:9
เทคโนโลยีจอแสดงผล *
LED
ประเภท/ชนิดของแผงควบคุม *
IPS
ไฟ LED backlight
Yes
ชนิดของแสงด้านหลัง (แบ็คไลท์)
W-LED
หน้าจอสัมผัส *
Yes
ความสว่างของจอแสดงผล (ทั่วไป)
250 cd/m²
เวลาในการตอบสนอง *
6 ms
จอภาพป้องกันแสงสะท้อน
Yes
รูปทรงของหน้าจอ *
แบน
อัตราส่วนคอนทราสต์ของภาพ (ตามแบบ) *
1000:1
อัตราส่วนความคมชัด (ไดนามิก)
3000000:1
อัตรารีเฟรชสูงสุด *
60 Hz
มมองของการแสดงผล (Viewing Angle) แนวนอน
178°
มมองของการแสดงผล (Viewing Angle) แนวตั้ง
178°
จำนวนการแสดงผลของสี *
16.7 ล้านสี
เวลาตอบสนอง (เร็ว)
4 ms
ระยะพิกเซล
0.248 x 0.248 มม.
ความหนาแน่นพิกเซล
102 ppi
ขนาดดูได้ในแนวนอน
47.6 ซม.
ขนาดดูได้ในแนวตั้ง
26.8 ซม.
ความลึกของสี
8 บิท
มาตรฐานขอบเขตสี
sRGB
ช่วงของสี
99%
พื้นที่สี RGB (ปกติ)
99%
ประสิทธิภาพ
NVIDIA G-SYNC *
No
AMD FreeSync *
No
เทคโนโลยีลดแสงสีฟ้า
Yes
มัลติมีเดีย
จำนวนของลำโพง
2
RMS จัดอันดับพลังงาน
6 W
ลำโพงในตัว (s) *
Yes
ไมโครโฟนในตัว
Yes
กล้องถ่ายรูปในตัว *
Yes
การออกแบบ
สีของผลิตภัณฑ์ *
ดำ
พอร์ตและการเชื่อมต่อ
อุปกรณ์เพิ่มช่องต่อ USB ในตัว *
Yes
รุ่นของอุปกรณ์เพิ่มช่องต่อ USB
3.2 Gen 1 (3.1 Gen 1)
ชนิดของพอร์ตขาขึ้น USB
USB ชนิด B
จำนวนพอร์ตของการส่งข้อมูลขาขึ้น
1
จำนวนพอร์ตอัพสตรีม USB ประเภท-B
1
จำนวนพอร์ต USB Type-A สำหรับการส่งข้อมูลขาลง
1
พอร์ตและการเชื่อมต่อ
HDMI *
Yes
จำนวนช่องเสียบ HDMI
1
รุ่น HDMI
1.4
จำนวนดิสเพลย์พอร์ต
1
รุ่นของช่องสำหรับเชื่อทต่อส่วนแสดงผล
1.2
การยศาสตร์
ติด VESA *
Yes
ตัวเชื่อมต่อการติดตั้ง VESA
100 x 100 มม.
การจัดการสายเคเบิล
Yes
ช่องเสียบเคเบิลแบบล็อค *
Yes
ชนิดของช่องเสียบเคเบิ้ลสำหรับล็อคคอมพิวเตอร์
Kensington
ปรับความสูง *
Yes
ความสูงปรับได้ (สูงสุด)
15.5 ซม.
หมุน
Yes
มุมของเดือย
-5 - 90°
ม้วน
Yes
ช่วงมุมหมุน
-45 - 45°
มุมเอียง
-5 - 23.5°
กำลังไฟ
การใช้พลังงาน (ทั่วไป) *
13.4 W
กำลังไฟที่ใช้ (Standby) *
0.5 W
อัตราการบริโภคพลังงานสูงสุด
33 W
กำลังไฟที่ใช้ (ปิดเครื่อง)
0.3 W
การป้อนแรงดันไฟฟ้าสำหรับไฟฟ้ากระแสสลับ
100 - 240 V
ความถี่ของสัญญาณไฟ AC ขาเข้า
50/60 Hz
ประเภทแหล่งจ่ายไฟ
ภายนอก
น้ำหนักและขนาด
ความกว้าง (พร้อมขาตั้ง)
489.3 มม.
ความลึก (พร้อมขาตั้ง)
207.6 มม.
ความสูง (พร้อมขาตั้ง)
512.3 มม.
น้ำหนัก (พร้อมขาตั้ง)
5.5 กก.
ความกว้าง (ไม่รวมขาตั้ง)
489.3 มม.
ความลึก (ไม่รวมขาตั้ง)
72.8 มม.
ความสูง (ไม่รวมขาตั้ง)
339.1 มม.
น้ำหนัก (ไม่รวมขาตั้ง)
3.2 กก.
ความกว้างขอบตัวเรือน (ด้านข้าง)
2 มม.
ความกว้างขอบตัวเรือน (ด้านบน)
2 มม.
ความกว้างขอบตัวเรือน (ด้านล่าง)
4.6 ซม.
ข้อมูลบรรจุภัณฑ์
รวมขาตั้ง
Yes
รวมสายเคเบิล
กระแสไฟฟ้าสลับ
รวมอะแดปเตอร์ไฟเลี้ยง
Yes
คู่มือการใช้งานอย่างย่อ
Yes
ความยาวสายพาวเวอร์
1 ม.
คุณสมบัติอื่นๆ
ระยะเวลาการรับประกัน
3 ปี
ใบรับรอง
EU Energy Label (D-class) ENERGY STAR® Certified EPEAT™ Gold Registered TCO Certified 9.0 TCO edge 2.0 Volatile Organic Compound Certification RoHS compliant Eyesafe Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland Eye Comfort