location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 15-dk0023nt Intel® Core™ i5 i5-9300H Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dk0023nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
1S8C1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122531232 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 1494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP Pavilion Gaming 15-dk0023nt Intel® Core™ i5 i5-9300H Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Oyun Laptop Kapaklı Siyah
  • - Intel® Core™ i5 i5-9300H 2,4 GHz İşlemci Çekirdek Sayısı: 4
  • - 39,6 cm (15.6") Full HD kalitesi 1920 x 1080 Piksel IPS LED arka ışığı 16:9
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 512 GB SSD
  • - NVIDIA® GeForce® GTX 1660 Ti 6 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN bağlantısı 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lityum-İyon (Li-Ion) 52,5 Wh 10 Saat 200 W
  • - Windows 10 Home 64-bit
Daha fazla>>>
Tasarım
Ürün tipi *
Laptop
Ürün rengi *
Siyah
Form faktörü *
Kapaklı
Pazar konumlandırması
Oyun
Menşe ülkesi
Çin
Ekran
Ekran boyutu *
39,6 cm (15.6")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
IPS
LED arka ışığı
Yes
Yerel açı oranı
16:9
Yansımasız ekran
Yes
Ekran çerçeve teknolojisi
Micro-Edge
Ekran parlaklığı
250 cd/m²
Diagonal ekran boyutu
39,6 cm
RGB renk alanı
NTSC
Renk skalası
45%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
9. nesil Intel® Core™ i5
İşlemci *
i5-9300H
İşlemci Çekirdek Sayısı
4
Sıralı işlemci sayısı
8
İşlemci destek frekansı
4,1 GHz
İşlemci frekansı *
2,4 GHz
Sistem busu
8 GT/s
İşlemci önbelleği
8 MB
İşlemci ön bellek türü
L3
İşlemci soketi
BGA 1440
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci kod adı
Coffee Lake
Termal Tasarım Gücü
45 W
Ayarlanabilir TDP-aşağı
35 W
T bağlantısı
100 °C
PCI Express hatlarının maksimum sayısı
16
PCI Express giriş versiyonu
3.0
PCI Express konfigürasyonları
1x16, 2x8, 1x8+2x4
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
2666 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
1 x 8 GB
Bellek yuvası sayısı
1x SO-DIMM
Hafıza boşlukları (uygun)
2
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
PCI Express, NVMe
NVMe
Yes
SSD form faktörü
M.2
Kurulu Intel® Optane™ Bellek modülü
Yes
Intel® Optane™ Hafıza modülü kapasitesi
32 GB
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA® GeForce® GTX 1660 Ti
Ayrık grafik bağdaştırıcı belleği
6 GB
Farklı grafik hafıza türü
GDDR6
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
Yes
On-board grafik adaptör modeli *
Intel® UHD Graphics 630
Yerleşik grafik adaptörü taban frekansı
350 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1050 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
64 GB
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.5
Yerleşik grafik adaptörü ID'si
0x3E9B
NVIDIA Max-Q
Yes
Ses
Dahili ses
Bang & Olufsen
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil ağ bağlantısı *
No
Anten tipi
2x2
WLAN kumanda modeli
RTL8822BE
WLAN denetleyici üreticisi
Realtek
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versiyonu
4.2
Ağ Bağlantıları
Miracast
Yes
MIMO
Yes
MIMO tipi
Multi User MIMO
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı
1
Ethernet LAN (RJ-45) port sayısı
1
HDMI port sayısı *
1
Birleşik kulaklık/mikrofon portu
Yes
USB C-Tipi DisplayPort Değişken Modu
Yes
USB Uyku-ve-Şarj
Yes
USB Uyku-ve-Şarj portları
2
Performans
Hız ölçer
Yes
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
Yes
Klavye arkaışığı
Yes
Klavye arkadan aydınlatma rengi
Yeşil
Tam boyutlu klavye
Yes
Yazılım
İşletme sistemi mimarisi
64-bit
Önceden yüklenmiş yazılım
Dropbox; Netflix
Deneme sürümü
McAfee LiveSafe, Microsoft Office 365
İşletim sistemi yazılımı *
Windows 10 Home
İşlemci özellikleri
Intel® My WiFi Technojisi (Intel® MWT)
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost teknolojisi
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Intel® InTru™ 3D Teknolojisi
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenilir Uygulama Teknolojisi
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® Güvenli Anahtar
Yes
Intel® TSX-NI
No
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® OS Koruması
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
İşlemci paket boyutu
42 x 28 mm
Desteklenen yönerge setleri
SSE4.1, SSE4.2, AVX 2.0
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
İşlemci ARK ID'si
191075
Markaya özel özellikler
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
HP Ses Yükseltme
Yes
HP Audio Boost nesli
Gen 1
HP hoparlör tipi
HP Dual Speakers
HP Ses Anahtarı
Yes
HP Destek Asistanı
Yes
HP Smart AC Adaptör
Yes
HP Imagepad
Yes
HP ön kamera
HP Wide Vision HD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum-İyon (Li-Ion)
Pil sayısı
3
Pil kapasitesi *
52,5 Wh
Pil ömrü
10 Saat
Hızlı şarj
Yes
Hızlı şarj (50%)
45 dakika
Pil ağırlığı
210 g
Enerji yönetimi
AC adaptör gücü
200 W
USB Güç Dağıtımı
Yes
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Silver, ENERGY STAR
Ağırlık & boyutlar
Genişlik
360 mm
Derinlik
256 mm
Yükseklik
23,4 mm
Ağırlık *
2,23 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
552 mm
Ambalaj yüksekliği
305 mm
Paket ağırlığı
3,37 kg