location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 30L GT13-0036nt AMD Ryzen™ 9 3900 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Dikey (Tower) PC Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30L GT13-0036nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
235V2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122818647 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 1831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 11 Nov 2024 16:56:32
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP OMEN 30L GT13-0036nt AMD Ryzen™ 9 3900 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Dikey (Tower) PC Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Oyun PC Siyah 500 W
  • - AMD Ryzen™ 9 3900 3,1 GHz İşlemci Çekirdek Sayısı: 12
  • - 32 GB DDR4-SDRAM 3200 MHz 2 x 16 GB
  • - 2 TB HDD+SSD
  • - NVIDIA® GeForce RTX™ 2080 Ti 11 GB
  • - Ethernet LAN bağlantısı 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 10 Home 64-bit
Daha fazla>>>
O sana ait, ne istiyorsan yap
O sana ait, ne istiyorsan yap

İstediğin gibi kişiselleştir. Kolayca yükseltebilir ve OMEN Gaming Hub'ın sayısı her gün artan kişiselleştirme ve optimizasyon özellikleriyle kendine özel kurulum yapabilirsin.

Artık bilgisayara kızamayacaksın
Artık bilgisayara kızamayacaksın

Beceri oyunun yarısıdır ve OMEN 30L Masaüstü Bilgisayar ile artık yenilgiye mazeretin yok. Güçlü işlemci ve grafik kartıyla oyununu daha ileri taşır. Ayrıca büyük ön fanı ve yükseltilmiş ayakları sayesinde ısınma sorunu yaşamaz ve sadece kazanmaya odaklanabilirsin.

Aslında görünüş önemlidir
Aslında görünüş önemlidir

Bazıları görünüşün önemli olmadığını söyler ama dürüst olalım, önemlidir. Temperli cam ön ve yan panelleri ve tam RGB denetimiyle bu bilgisayar, arkadaşlarına hava atmak için sanal şapkalar satın almak gibi ince zevkleri olanlar için tasarlandı.

İşlemci
İşlemci üreticisi *
AMD
İşlemci ailesi *
AMD Ryzen™ 9
İşlemci nesli
AMD Ryzen 3000 Series
İşlemci *
3900
İşlemci Çekirdek Sayısı
12
Sıralı işlemci sayısı
24
İşlemci destek frekansı
4,3 GHz
İşlemci frekansı *
3,1 GHz
İşlemci önbelleği
64 MB
İşlemci ön bellek türü
L3
Yüklü işlemcilerin sayısı
1
Hafıza
RAM *
32 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
2 x 16 GB
Bellek yuvası sayısı
2x DIMM
Hafıza frekans hızı
3200 MHz
ECC
No
Dahili hafıza üreticisi
HyperX
Depolama birimi
Toplam depolama kapasitesi *
2 TB
Depolama ortamı *
HDD+SSD
Optik sürücüler *
No
Depolama birimi sayısı
2
Toplam HDD kapasitesi
1 TB
Yüklü sabit disk sayısı
1
Dahili sabit disk sürücüsü
1 TB
Sabit bellek arayüzü
SATA
Sabit disk sürücüsü hızı
7200 RPM
Toplam SSD kapasitesi
1 TB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
1 TB
Sert durum disk sürücüsü arayüzleri
PCI Express, NVMe
NVMe
Yes
SSD form faktörü
M.2
Entegre kart okuyucu
No
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık GPU üreticisi
NVIDIA
Entegre grafik kartı *
No
Ayrık ekran kartı modeli *
NVIDIA® GeForce RTX™ 2080 Ti
Ayrık grafik bağdaştırıcı belleği
11 GB
Farklı grafik hafıza türü
GDDR6
Ayrık ekran kartı sayısı
1
On-board grafik adaptör modeli *
Mevcut değil
Grafik adaptörü HDMI port sayısı
1
Grafik adaptörü DisplayPort sayısı
3
Grafik adaptörü USB C Tipi bağlantı noktası adeti
1
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Kablo teknolojisi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 6 (802.11ax)
Wi-Fi standartları
Wi-Fi 6 (802.11ax)
WLAN denetleyici üreticisi
Intel
WLAN kumanda modeli
Intel Wi-Fi 6 AX200
Anten tipi
2x2
Bluetooth
Yes
Ağ Bağlantıları
Bluetooth versiyonu
5.0
MU-MIMO
Yes
Miracast
Yes
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
6
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
1
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı *
1
USB C-Tipi DisplayPort Değişken Modu
Yes
DVI bağlantı noktası
No
Ethernet LAN (RJ-45) port sayısı
1
Mikrofon giriş fişi
Yes
Kulaklık çıktı sayısı
1
Kablo çıkışı
Yes
Kablo girişi
Yes
Birleşik kulaklık/mikrofon portu
Yes
M.2 kart yuvası (depolama)
3
Genişletme yuvaları
PCI Express x1 delik
1
PCI Express x16 delik
1
Tasarım
Kasa *
Dikey (Tower)
Montaj destekli
Dikey
3.5" bölme sayısı
2
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Ürün rengi *
Siyah
RGB bellek aydınlatması
Yes
Intel® vPro ™ Platform Uygunluğu
No
Menşe ülkesi
Çin
Performans
Pazar konumlandırması
Oyun
Anakart yongası
AMD B450
Anakart form faktörü
micro ATX
Dahili ses
DTS Headphone:X
Ses çıkış kanalı sayısı
5.1 kanallar
Ürün tipi *
PC
Yazılım
İşletme sistemi mimarisi
64-bit
İşletim sistemi yazılımı *
Windows 10 Home
Önceden yüklenmiş yazılım
Netflix; ExpressVPN; LastPass Premium
Deneme sürümü
McAfee LiveSafe, Microsoft Office 365
Ürünle gelen yazılım
Dropbox
Markaya özel özellikler
HP OMEN Komuta Merkezi
Yes
HP Destek Asistanı
Yes
HP Yazılımı sağlandı
HP Audio Switch
HP segmenti
Ev
Enerji yönetimi
Güç gereksinimleri *
500 W
Ağırlık & boyutlar
Genişlik *
165 mm
Derinlik *
422 mm
Yükseklik *
433 mm
Ağırlık *
12,9 kg
Ambalaj genişliği
560 mm
Ambalaj derinliği
320 mm
Ambalaj yüksekliği
542 mm
Paket ağırlığı
16,1 kg
Ekran
Ekran içinde *
No