location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 13-ba0006nt Intel® Core™ i5 i5-10210U Laptop 33,8 cm (13.3") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-ba0006nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
280A6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195161089053 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 1181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:19:00
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 09 Feb 2021
Product end of life date
Bullet Points HP ENVY 13-ba0006nt Intel® Core™ i5 i5-10210U Laptop 33,8 cm (13.3") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Kapaklı Gümüş
  • - Intel® Core™ i5 i5-10210U 1,6 GHz İşlemci Çekirdek Sayısı: 4
  • - 33,8 cm (13.3") Full HD kalitesi 1920 x 1080 Piksel IPS LED arka ışığı
  • - 8 GB DDR4-SDRAM 2666 MHz
  • - 512 GB SSD
  • - NVIDIA GeForce MX350 2 GB Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lityum-İyon (Li-Ion) 51 Wh 10 Saat 65 W
  • - Windows 10 Home 64-bit
Daha fazla>>>
Fikirlerinizi hayata geçirme gücü
Fikirlerinizi hayata geçirme gücü

Intel® Core™ işlemci, geniş hafıza ve uzun pil ömrüyle yaratıcı fikirlerinizi artık çok daha hızlı bir şekilde ve çok daha uzun bir süre boyunca hayata geçirin.

Özenle tasarlandı
Özenle tasarlandı

Üretmeniz için daha geniş alan. 4 tarafı mikro kenar tasarımı ekran alanı artık çok daha geniş.

İçinizin rahat etmesini sağlayan gizlilik
İçinizin rahat etmesini sağlayan gizlilik

Korsanlığa karşı kesin koruma sağlayan kamera kapağı ve mikrofonu sessize alma düğmesiyle gizliliğinizi koruyun.

Özgürlük veren pil ömrü
Özgürlük veren pil ömrü

Yeniden şarj etme endişesi yaşamadan gününüze devam edin. 9 saat 45 dakikaya varan pil ömrü sayesinde kablo kullanmak zorunda kalmadan daha fazla çalışabilir, izleyebilir ve vakit geçirebilirsiniz. [4]

10'uncu Nesil Intel® Core™ işlemci
10'uncu Nesil Intel® Core™ işlemci

Güçlü ve hızlı tepki veren performans deneyimiyle üretkenliğinizi artırın. Hızlandırılmış performansla sürükleyici eğlencenin ve oyun oynamanın keyfini çıkarın, akış gerçekleştirin ve içerik oluşturun. [2]

HP Sure View tümleşik gizlilik ekranı
HP Sure View tümleşik gizlilik ekranı

Gizlilik ekranını etkinleştirip gizli ve özel verilerinizi meraklı gözlerden korumak için sadece F1 düğmesine basmanız yeterlidir. Ekranınızı çevrenizdekilerle paylaşmak için düğmeye tekrar basın. [5]

Gerçek ahşap desenleri. Sizin kadar benzersiz olması için tasarlandı.
Gerçek ahşap desenleri. Sizin kadar benzersiz olması için tasarlandı.

Zarif bir tasarıma sahip bu bilgisayar, türünün tek örneği olan gerçek ahşap şerit deseniyle üretilmiştir. Sorunsuz ve samimi bir deneyim sunmak için hassas dokunmatik yüzey ve ahşap deseniyle tasarlanmıştır.

NVIDIA® GeForce® MX 350 grafik kartı
NVIDIA® GeForce® MX 350 grafik kartı

İş ve oyun için bilgisayarınıza güç katın. Sorunsuz oyun deneyimi ve daha hızlı düzenleme için NVIDIA Optimus Teknolojisiyle grafik performansını artırın, pil ömrünü ve performansı maksimuma çıkarın. GeForce® Experience ile her şey mümkün: Video kaydedip paylaşabilir, sürücüleri güncelleyebilir, canlı olarak oyun akışı yapabilirsiniz. [3]

Windows 10
Windows 10

Windows'un tanıdık özellikleri sayesinde eskisinden daha iyi bir şekilde mükemmel işler ortaya koyun. [1]

SD ve Micro SD kart okuyucu
SD ve Micro SD kart okuyucu

Bir SD veya Micro SD kart takarak cihazınızın depolama alanını daha fazla film, fotoğraf ve müzik depolayacak şekilde artırın veya mevcut bir kartta depoladığınız içeriklere kolayca erişin. [10]

Güç İletimi özellikli SuperSpeed USB Type-C® 10 Gbps veri aktarım hızı, DisplayPort™ 1.4, HP Uyku ve Şarj
Güç İletimi özellikli SuperSpeed USB Type-C® 10 Gbps veri aktarım hızı, DisplayPort™ 1.4, HP Uyku ve Şarj

10 Gbps veri aktarım hızındaki tek bir USB-C® bağlantı noktasından cihazınıza güç verin veya harici ekrana bağlanın. Ayrıca, çift yönlü olduğu için ters veya düz takıp takmadığınızı kontrol etmeniz gerekmez. [9]

Tam boyutlu klavye
Tam boyutlu klavye

Yazma rahatlığı ve tam verimlilik sunan 1,5 mm'lik tuş aralığına sahip tam boyutlu çiklet klavyeyle istediğiniz yerden çalışabilirsiniz.

PCIe SSD depolama
PCIe SSD depolama

512 GB'a kadar PCIe SSD depolama ile adeta ışık hızında, saniyeler içinde açılır. [8]

Parlak BrightView panel
Parlak BrightView panel

İdeal bir iç mekan deneyimi için mükemmeldir. Tüm videolarınız, fotoğraflarınız ve belgeleriniz için parlak ve net bir görüntü elde edin. [6]

Gigabit Wi-Fi
Gigabit Wi-Fi

Gigabit hızlarını destekleyen son derece hızlı Wi-Fi.

Dropbox bulut depolama alanı
Dropbox bulut depolama alanı

Dropbox ile içeriklerinizi çevrimiçi olarak depolayın ve eşitleyin. İnternet erişimiyle fotoğraf, müzik ve dosyalarınıza her yerden erişmek, bunları yönetmek ve paylaşmak için bir yıl süreyle 25 GB'lık depolama alanı elde edin.

Tasarım
Ürün tipi *
Laptop
Ürün rengi *
Gümüş
Form faktörü *
Kapaklı
Pazar konumlandırması
Everyday
Ekran
Ekran boyutu *
33,8 cm (13.3")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
IPS
LED arka ışığı
Yes
Yansımasız ekran
Yes
Ekran cam türü
Kenardan Kenara Cam
Ekran çerçeve teknolojisi
Micro-Edge
Ekran parlaklığı
1000 cd/m²
Diagonal ekran boyutu
33,8 cm
RGB renk alanı
NTSC
Renk skalası
72%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
10. nesil Intel® Core™ i5
İşlemci *
i5-10210U
İşlemci Çekirdek Sayısı
4
Sıralı işlemci sayısı
8
İşlemci destek frekansı
4,2 GHz
İşlemci frekansı *
1,6 GHz
Sistem busu
4 GT/s
İşlemci önbelleği
6 MB
İşlemci ön bellek türü
L3
İşlemci soketi
BGA 1528
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci kod adı
Comet Lake
Termal Tasarım Gücü
15 W
Ayarlanabilir TDP-yukarı frekansı
2,1 GHz
Ayarlanabilir TDP-yukarı
25 W
Ayarlanabilir TDP-aşağı
10 W
Ayarlanabilir TDP-aşağı frekansı
0,8 GHz
T bağlantısı
100 °C
PCI Express hatlarının maksimum sayısı
16
PCI Express giriş versiyonu
3.0
PCI Express konfigürasyonları
1x4, 2x2, 1x2+2x1, 4x1
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
2666 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek yuvası sayısı
1x SO-DIMM
Maksimum bellek *
8 GB
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
NVMe
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA GeForce MX350
Ayrık grafik bağdaştırıcı belleği
2 GB
Farklı grafik hafıza türü
GDDR5
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
Yes
On-board grafik adaptör modeli *
Intel® UHD Graphics
Yerleşik grafik adaptörü taban frekansı
300 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1100 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
32 GB
Uygulama ünitesi sayısı
24
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.5
Yerleşik grafik adaptörü ID'si
0x9B41
Ses
Dahili ses
Bang & Olufsen
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Kamera
Ön kamera
Yes
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Wi-Fi standartları
Wi-Fi 6 (802.11ax)
Mobil ağ bağlantısı *
No
Anten tipi
2x2
WLAN kumanda modeli
Intel Wi-Fi 6 AX201
WLAN denetleyici üreticisi
Intel
Ağ Bağlantıları
Ethernet LAN bağlantısı
No
Bluetooth
Yes
Bluetooth versiyonu
5.0
Miracast
Yes
MIMO
Yes
MIMO tipi
Multi User MIMO
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
Yıldırım girişi sayısı
1
Birleşik kulaklık/mikrofon portu
Yes
USB C-Tipi DisplayPort Değişken Modu
Yes
USB Uyku-ve-Şarj
Yes
Performans
Sıcaklık sensörü
Yes
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
No
Klavye arkaışığı
Yes
Tam boyutlu klavye
Yes
Yazılım
İşletme sistemi mimarisi
64-bit
İşletim sistemi yazılımı *
Windows 10 Home
İşlemci özellikleri
Intel® My WiFi Technojisi (Intel® MWT)
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost teknolojisi
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenilir Uygulama Teknolojisi
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® Güvenli Anahtar
Yes
Intel® TSX-NI
No
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® OS Koruması
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
İşlemci paket boyutu
46 x 24 mm
Desteklenen yönerge setleri
SSE4.1, SSE4.2, AVX 2.0
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
İşlemci ARK ID'si
195436
Markaya özel özellikler
HP Kesin Görünüm
Yes
HP Ses Yükseltme
Yes
HP hoparlör tipi
HP Dual Speakers
HP Smart AC Adaptör
Yes
HP Imagepad
Yes
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum-İyon (Li-Ion)
Pil sayısı
3
Pil kapasitesi *
51 Wh
Pil ömrü
10 Saat
Hızlı şarj
Yes
Hızlı şarj (50%)
30 dakika
Pil ağırlığı
210 g
Enerji yönetimi
AC adaptör gücü
65 W
USB Güç Dağıtımı
Yes
Güvenlik
Parmak izi okuyucu
Yes
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Silver, ENERGY STAR
Ağırlık & boyutlar
Genişlik
306,5 mm
Derinlik
194,6 mm
Yükseklik
16,9 mm
Ağırlık *
1,3 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
483 mm
Ambalaj yüksekliği
305 mm
Paket ağırlığı
2,43 kg
Teknik detaylar
Notebook ekranı çapraz (cm/inç)
33.8