location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming TG01-1054nt Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Mini Dikey (Tower) PC Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TG01
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG01-1054nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
284M4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195161096068 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 1086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 12 Feb 2021
Product end of life date
Bullet Points HP Pavilion Gaming TG01-1054nt Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Mini Dikey (Tower) PC Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Oyun PC Siyah 310 W
  • - Intel® Core™ i5 i5-10400 2,9 GHz İşlemci Çekirdek Sayısı: 6
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 512 GB SSD Entegre kart okuyucu
  • - NVIDIA® GeForce® GTX 1650 SUPER 4 GB Intel® UHD Graphics 630
  • - Ethernet LAN bağlantısı 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
Daha fazla>>>
Güçlü grafik kartları
Güçlü grafik kartları

Sorunsuz ve hızlı tepki veren görüntülerle en yeni oyunlar için gereken güce ulaşır. Ayrık grafik kartı, bu makinenin en sevdiğin oyunları kolayca çalıştırmasını sağlar.

Yüksek hızlı performans
Yüksek hızlı performans

Güçlü CPU ile oyna, üret ve çoklu görevler yürüt. Gelişmiş termal çözüm kasanın yüksek performans gerektiren oyun ve uygulamalarda bile serin ve sessiz kalmasını sağlar.

Özelleştirilebilir ve kompakt tasarım
Özelleştirilebilir ve kompakt tasarım

Bu şık ve az yer kaplayan kasa sayesinde, bileşen yükseltme için hazır sağlam güç kaynağıyla bilgisayarın performansını artırabilirsin. Özelleştirilebilir LED ışıkları ve ekipman için USB bağlantı noktalarıyla, dilediğin şekilde oynama özgürlüğüne sahipsin.

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
10. nesil Intel® Core™ i5
İşlemci *
i5-10400
İşlemci Çekirdek Sayısı
6
Sıralı işlemci sayısı
12
İşlemci destek frekansı
4,3 GHz
İşlemci frekansı *
2,9 GHz
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
Akıllı Önbellek
Yüklü işlemcilerin sayısı
1
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
2 x 8 GB
Bellek yuvası sayısı
2x DIMM
Hafıza frekans hızı
2666 MHz
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Optik sürücüler *
No
Depolama birimi sayısı
1
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
PCI Express, NVMe
NVMe
Yes
SSD form faktörü
M.2
Entegre kart okuyucu
Yes
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık GPU üreticisi
NVIDIA
Entegre grafik kartı *
Yes
Ayrık ekran kartı modeli *
NVIDIA® GeForce® GTX 1650 SUPER
Ayrık grafik bağdaştırıcı belleği
4 GB
Farklı grafik hafıza türü
GDDR6
Ayrık ekran kartı sayısı
1
On-board grafik adaptör modeli *
Intel® UHD Graphics 630
Grafik adaptörü HDMI port sayısı
1
Grafik adaptörü DisplayPort sayısı
1
Grafik adaptörü DVI-D port sayısı
1
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN denetleyici üreticisi
Realtek
Anten tipi
1x1
Bluetooth
Yes
Bluetooth versiyonu
4.2
MU-MIMO
Yes
Miracast
Yes
Bağlantı
USB 2.0 bağlantı noktası sayısı *
4
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
4
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
Ethernet LAN (RJ-45) port sayısı
1
Bağlantı
Mikrofon giriş fişi
Yes
Kablo çıkışı
Yes
Kablo girişi
Yes
Birleşik kulaklık/mikrofon portu
Yes
Genişletme yuvaları
PCI Express x1 delik
1
PCI Express x16 delik
1
Tasarım
Kasa *
Mini Dikey (Tower)
Montaj destekli
Dikey
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Ürün rengi *
Siyah
Menşe ülkesi
Çin
Performans
Pazar konumlandırması
Oyun
Anakart yongası
Intel H470
Anakart form faktörü
mini ITX
Ses çıkış kanalı sayısı
5.1 kanallar
Ürün tipi *
PC
Yazılım
İşletme sistemi mimarisi
64-bit
İşletim sistemi yazılımı *
Windows 10 Home
Önceden yüklenmiş yazılım
Netflix; ExpressVPN; LastPass Premium
Deneme sürümü
McAfee LiveSafe, Microsoft Office 365
Ürünle gelen yazılım
Dropbox
İşlemci özellikleri
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Gömülü seçenekler mevcut
No
Intel® Clear Video Teknolojisi
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Kullanılmayan durumlar
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® Güvenilir Uygulama Teknolojisi
No
Devreden çıkarma bitini çalıştır
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
CPU konfigürasyonu
1
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Markaya özel özellikler
HP Destek Asistanı
Yes
HP Yazılımı sağlandı
HP Audio Switch; HP Connection Optimizer; HP QuickDrop; OMEN Gaming Hub
HP segmenti
Ev
Enerji yönetimi
Güç gereksinimleri *
310 W
Ağırlık & boyutlar
Genişlik *
155,4 mm
Derinlik *
304 mm
Yükseklik *
337,4 mm
Ağırlık *
5,96 kg
Ambalaj genişliği
499 mm
Ambalaj derinliği
400 mm
Ambalaj yüksekliği
287 mm
Paket ağırlığı
8,2 kg
Paket içeriği
Fare dahil
Yes
Klavye dahil
Yes
Ekran
Ekran içinde *
No
Diğer özellikler
Grafik adaptör arayüzü
PCIe x16