location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 600 G3 Intel® Core™ i5 i5-7500 54,6 cm (21.5") 1920 x 1080 Piksel Hepsi Birarada PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Siyah, Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G3
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
2KS09EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628816859 show
Kategori:
Desktop PC with monitor.
Hepsi Bir Arada Bilgisayarlar Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 9402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Oct 2017
Product end of life date
Bullet Points HP ProOne 600 G3 Intel® Core™ i5 i5-7500 54,6 cm (21.5") 1920 x 1080 Piksel Hepsi Birarada PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Siyah, Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hepsi Birarada PC Siyah, Gümüş 160 W
  • - Intel® Core™ i5 i5-7500 3,4 GHz İşlemci Çekirdek Sayısı: 4
  • - 54,6 cm (21.5") Full HD kalitesi 1920 x 1080 IPS
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 1 TB HDD DVD süper multi Entegre kart okuyucu
  • - Intel® HD Graphics 630
  • - Ethernet LAN bağlantısı 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
Daha fazla>>>
360 Tasarım

Kapsamlı kablo yönetimi ve zarif bir tasarım sunan bu AiO, hem ön ofis, hem de yönetici ofisleri için uygundur. 54,61 cm (21,5") diyagonal IPS ekrandaki sanal kenardan kenara cam geniş bir çalışma alanı sağlar.

Performans

İsteğe bağlı Intel® Optane™[3] teknolojisi, 32 GB'a kadar DDR4 bellek[3] ile daha da hız kazanan yeni, yüksek performanslı 7'nci Nesil Intel® Core™ i3/i5/i7 işlemciler[2] ile gücünüzü gün boyu koruyun.

Etkili işbirliği

Windows 10 Pro’da Cortana kullanarak bilgisayarınızla doğal bir iletişim kurun[1] ve Skype Kurumsal™ [7], HP Noise Cancellation ve 1MP HD web kamerası kullanarak diğerleriyle işbirliği yapın.

Ekran
Ekran boyutu *
54,6 cm (21.5")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü *
Full HD kalitesi
LED arka ışığı
Yes
Yerel açı oranı
16:9
Panel tipi
IPS
Ekran şekli
Düz
RGB renk alanı
NTSC
Renk skalası
72%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
7. nesil Intel® Core™ i5
İşlemci *
i5-7500
İşlemci Çekirdek Sayısı
4
Sıralı işlemci sayısı
4
İşlemci destek frekansı
3,8 GHz
İşlemci frekansı *
3,4 GHz
İşlemci önbelleği
6 MB
İşlemci ön bellek türü
Akıllı Önbellek
Sistem busu
8 GT/s
Termal Tasarım Gücü
65 W
PCI Express giriş versiyonu
3.0
İşlemci soketi
LGA 1151 (Soket H4)
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
Atlama
B0
Otobüs tipi
DMI3
İşlemci kod adı
Kaby Lake
İşlemci serisi
Intel Core i5-7500 Desktop Series
PCI Express hatlarının maksimum sayısı
16
PCI Express konfigürasyonları
1x16, 1x8+2x4, 2x8
İşlemci kodu
SR335
T bağlantısı
100 °C
İşlemci tarafından desteklenen maksimum iç bellek
64 GB
Uyuşum Sorunsuz işlemci
Yes
İşlemci tarafından desteklenen bellek tipleri
DDR3L-SDRAM, DDR4-SDRAM
İşlemci tarafından desteklenen saat hızları
1333, 1600, 2133, 2400 MHz
İşlemci tarafından desteklenen bellek kanalları
çift
İşlemci tarafından desteklenen ECC
No
İşlemci tarafından desteklenen bellek voltajı
1,35 V
Hafıza
RAM *
4 GB
Dahili hafıza tipi
DDR4-SDRAM
Maksimum bellek *
32 GB
Bellek yuvası sayısı
2
Hafıza alanı türü
SO-DIMM
Hafıza frekans hızı
2400 MHz
Bellek düzeni
1 x 4 GB
Hafıza şekli faktörü
DIMM/SO-DIMM
Depolama birimi
Toplam depolama kapasitesi *
1 TB
Depolama ortamı *
HDD
Depolama birimi sayısı
1
Toplam HDD kapasitesi
1 TB
Yüklü sabit disk sayısı
1
Dahili sabit disk sürücüsü
1 TB
Sabit disk sürücüsü hızı
7200 RPM
Sabit bellek arayüzü
SATA
Optik sürücüler *
DVD süper multi
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık grafik bağdaştırıcı *
No
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
On-board grafik adaptör modeli *
Intel® HD Graphics 630
Yerleşik grafik adaptörü taban frekansı
350 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1100 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
64 GB
Yerleşik grafik bağdaştırıcısı tarafından desteklenen ekran sayısı
3
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.4
Yerleşik grafik adaptörü ID'si
5912
Ses
Gömme hoparlörler *
Yes
Dahili ses
DTS Studio Sound
Kamera
Dahili kamera *
Yes
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ağ Bağlantıları
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bağlantı
Ethernet LAN (RJ-45) port sayısı
1
USB 2.0 bağlantı noktası sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
4
DisplayPort
1
Kulaklık çıktı sayısı
1
Mikrofon giriş fişi
Yes
PS/2 bağlantı noktaları
2
İletişim seri bağlantı noktaları
1
Tasarım
Ürün rengi *
Siyah, Gümüş
Menşe ülkesi
Çin
Performans
Ürün tipi *
Hepsi Birarada PC
Anakart yongası
Intel® Q270
Yazılım
İşletme sistemi mimarisi
64-bit
İşletim sistemi yazılımı *
Windows 10 Pro
İşlemci özellikleri
Intel® Turbo Boost teknolojisi
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Intel® InTru™ 3D Teknolojisi
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Intel® Zenginleştirilmiş Sonlandırma Durumu
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® Güvenli Anahtar
Yes
Intel® TSX-NI
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
Yes
Intel® OS Koruması
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
MID için Intel® Net Video Teknolojisi (Intel® CVT for MID)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
İşlemci paket boyutu
37.5 x 37.5 mm
Desteklenen yönerge setleri
AVX 2.0, SSE4.1, SSE4.2
Ölçülebilirlik
1S
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
Yes
Termal çözelti özellikleri
PCG 2015C
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi versiyonu
1,00
Intel® Sabit Görüntü Platformu Programı (SIPP) versiyonu
1,00
Intel® Güvenli Anahtar Teknolojisi versiyonu
1,00
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Intel® TSX-NI versiyonu
1,00
İşlemci ARK ID'si
97123
Markaya özel özellikler
HP Yönetim araçları
HP Client Catalog; HP SoftPaq Download Manager (SDM); HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP MIK for Microsoft SCCM
Enerji yönetimi
AC adaptör gücü
160 W
Kalem
Kalem dahil
No
Ağırlık & boyutlar
Genişlik (ayaklı)
531,4 mm
Derinlik (Ayaklı)
371,7 mm
Yükseklik (ayaklı)
51,7 mm
Ağırlık (standı ile birlikte)
6,38 kg
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Silver, ENERGY STAR
Paket içeriği
Fare dahil
Yes
AC sarma adaptör
No
Diğer özellikler
Otonom mod
No
Ayrılabilir ekran
No
Marka Resim Ürün kodu Ürün ismi Stok Başlangıç fiyatı
HP ProOne 600 G3 Intel® Core™ i5 i5-7500 54,6 cm (21.5") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Siyah HP ProOne 600 G3 Intel® Core™ i5 i5-7500 54,6 cm (21.5") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Siyah
(show image)
2LT12AW 600 G3 0.00
(excl. VAT)
0 (incl. VAT)