location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Canceled SKU
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
4G6D2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196068725952 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 07 May 2021
Product end of life date
Bullet Points HP Canceled SKU
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - i5-1135G7 İşlemci Çekirdek Sayısı: 4
  • - 43,9 cm (17.3") Full HD kalitesi 1920 x 1080 Piksel IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA GeForce MX450 2 GB
  • - 5.0
  • - 55 Wh
Daha fazla>>>
HP QuickDrop
HP QuickDrop

Fotoğraf, video veya dosyaları mobil cihazlar ve HP ENVY arasında Wi-Fi üzerinden kolayca paylaşın.

Yaratıcılığınızı ateşleyin
Yaratıcılığınızı ateşleyin

Güçlü Intel® Core™ işlemci[1] ve Iris® Xe Grafik Kartıyla fikirlerinizi serbest bırakın ve yaratıcı vizyonunuzu hayata geçirin.

Huzur parmaklarınızın ucunda
Huzur parmaklarınızın ucunda

Parmak izi okuyucu ve gizlilik kamerası kapağıyla işinizi güvenceye alın ve mikrofon sessize alma düğmesiyle sohbetlerinizin gizli kalmasını sağlayın.

Ekran
Ekran boyutu *
43,9 cm (17.3")
Ekran çözünürlüğü *
1920 x 1080 Piksel
HD türü
Full HD kalitesi
Panel tipi
IPS
Ekran cam türü
Gorilla Glass
Ekran çerçeve teknolojisi
Micro-Edge
Ekran parlaklığı
300 cd/m²
Diagonal ekran boyutu
43,9 cm
RGB renk alanı
sRGB
Renk skalası
100%
İşlemci
İşlemci üreticisi *
Intel
İşlemci *
i5-1135G7
İşlemci Çekirdek Sayısı
4
Sıralı işlemci sayısı
8
İşlemci destek frekansı
4,2 GHz
İşlemci önbelleği
8 MB
İşlemci ön bellek türü
L3
Ayarlanabilir TDP-yukarı frekansı
2,4 GHz
Ayarlanabilir TDP-yukarı
28 W
Ayarlanabilir TDP-aşağı
12 W
Ayarlanabilir TDP-aşağı frekansı
0,9 GHz
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
3200 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
2 x 8 GB
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Depolama birimi
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
PCI Express, NVMe
NVMe
Yes
SSD form faktörü
M.2
Grafik
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA GeForce MX450
Ayrık grafik bağdaştırıcı belleği
2 GB
Farklı grafik hafıza türü
GDDR5
Ağ Bağlantıları
Anten tipi
2x2
WLAN denetleyici üreticisi
Intel
Bluetooth versiyonu
5.0
İşlemci özellikleri
Intel® Güvenilir Uygulama Teknolojisi
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
No
Kullanılmayan durumlar
Yes
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Batarya
Pil sayısı
4
Pil kapasitesi *
55 Wh