location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 15-eh1012nt AMD Ryzen™ 5 5500U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Mavi

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-eh1012nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
4H0X0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196068730086 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 13760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 22 Jan 2025 19:59:14
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP Pavilion 15-eh1012nt AMD Ryzen™ 5 5500U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Mavi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Kapaklı Mavi
  • - AMD Ryzen™ 5 5500U 2,1 GHz İşlemci Çekirdek Sayısı: 6
  • - 39,6 cm (15.6") Full HD kalitesi 1920 x 1080 Piksel IPS 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz 2 x 4 GB
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lityum-İyon (Li-Ion) 41 Wh 8,75 Saat 45 W
  • - Windows 11 Home 64-bit
Daha fazla>>>
Üretkenlik artık daha kolay
Üretkenlik artık daha kolay

Her zaman bir adım önde olan performans. Birinci sınıf AMD işlemciyle size ayak uydurabilecek bir dizüstü bilgisayar deneyimi yaşayın.

Daha küçük kasada daha yüksek keyif
Daha küçük kasada daha yüksek keyif

Bu kompakt bilgisayarın Hassas Dokunmatik Yüzeyi hareket halindeyken işleri halletmenizi kolaylaştırır, uzun pil ömrü ve HP Hızlı Şarj yola devam etmenizi sağlar.[1]

Baş role oynayan bir ekran
Baş role oynayan bir ekran

Audio by B&O ses teknolojisi, daha yüksek ekran-gövde oranı ve görüş alanını en üst düzeye çıkaran mikro kenarlı çerçevesiyle dizüstü bilgisayarınız eğlenceyi küçücük bir kasaya sığdırıyor.

Tasarım
Renk adı
Sis mavisi
Ürün tipi *
Laptop
Ürün rengi *
Mavi
Form faktörü *
Kapaklı
Pazar konumlandırması
Everyday
Yıl girişi
2021
Menşe ülkesi
Çin
Orijinal marka adı
HP
Ekran
Ekran boyutu *
39,6 cm (15.6")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
IPS
Yerel açı oranı
16:9
Yansımasız ekran
Yes
Ekran çerçeve teknolojisi
Micro-Edge
Ekran parlaklığı
250 cd/m²
Diagonal ekran boyutu
39,6 cm
RGB renk alanı
NTSC
Renk skalası
45%
İşlemci
İşlemci üreticisi *
AMD
İşlemci ailesi *
AMD Ryzen™ 5
İşlemci nesli
AMD Ryzen 5000 Series
İşlemci *
5500U
İşlemci Çekirdek Sayısı
6
Sıralı işlemci sayısı
12
İşlemci destek frekansı
4 GHz
İşlemci frekansı *
2,1 GHz
İşlemci önbelleği
8 MB
İşlemci ön bellek türü
L3
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
3200 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
2 x 4 GB
Bellek yuvası sayısı
2x SO-DIMM
ECC
No
Non-ECC
Yes
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
MicroSD (TransFlash)
Grafik
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
AMD
Ayrık grafik bağdaştırıcı *
No
Yerleşik grafik bağdaştırıcı ailesi
AMD Radeon Graphics
On-board grafik adaptör modeli *
AMD Radeon Graphics
Ses
Dahili ses
B&O PLAY
Gömme hoparlörler
Yes
Dahili hoparlör sayısı
2
Hoparlörler ve mikrofon
Bang & Olufsen
Dahili mikrofon
Yes
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Ön kamera sinyal formatı
720p
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil ağ bağlantısı *
No
Anten tipi
2x2
WLAN kumanda modeli
Realtec RTL8822CE
WLAN denetleyici üreticisi
Realtek
Ağ Bağlantıları
Ethernet LAN bağlantısı
No
Bluetooth
Yes
Bluetooth versiyonu
5.0
Miracast
Yes
MIMO
Yes
MIMO tipi
Multi User MIMO
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
2.0
Birleşik kulaklık/mikrofon portu
Yes
USB C-Tipi DisplayPort Değişken Modu
Yes
USB Uyku-ve-Şarj
Yes
USB Uyku-ve-Şarj portları
1
Performans
Anakart yongası
AMD SoC
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
Yes
Klavye arkaışığı
Yes
Tam boyutlu klavye
Yes
Yazılım
İşletme sistemi mimarisi
64-bit
Önceden yüklenmiş yazılım
Dropbox, ExpressVPN
Deneme sürümü
McAfee LiveSafe, Microsoft 365
İşletim sistemi yazılımı *
Windows 11 Home
Markaya özel özellikler
HP Ses Yükseltme
Yes
HP hoparlör tipi
HP Dual Speakers
HP Ses Anahtarı
Yes
HP Bağlantı İyileştiricisi
Yes
HP Imagepad
Yes
HP ön kamera
HP Wide Vision HD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum-İyon (Li-Ion)
Pil sayısı
3
Pil kapasitesi *
41 Wh
Pil ömrü
8,75 Saat
Sürekli video pleybek süresi
9,25 Saat
Hızlı şarj
Yes
Hızlı şarj (50%)
45 dakika
Pil ağırlığı
192 g
Enerji yönetimi
AC adaptör gücü
45 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
USB Type-C şarj portu *
Yes
USB Güç Dağıtımı
Yes
Güvenlik
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Parmak izi okuyucu
Yes
Güvenli platform modülü (TPM)
Yes
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış, Kullanıcı
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR, EPEAT Gold
Sürdürülebilir teknolojiler ve malzemeler
Hoparlör mahfazasında okyanusa giden plastik
Ağırlık & boyutlar
Genişlik
360,2 mm
Derinlik
234 mm
Yükseklik
17,9 mm
Ağırlık *
2,07 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
520 mm
Ambalaj yüksekliği
305 mm
Paket ağırlığı
2,34 kg
Paket içeriği
Klavye dahil
Yes
Kopya kalemi
No
Diğer özellikler
Hoparlör sayısı
2