location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Mini 800 G9 Intel® Core™ i7 i7-14700T 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Windows 11 Pro Mini PC Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite Mini
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Mini 800 G9
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
622W8ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415054784 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 6364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 16 Jun 2025 14:06:15
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 30 Nov 2024
Product end of life date
Broşür (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Mini 800 G9 Intel® Core™ i7 i7-14700T 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Windows 11 Pro Mini PC Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC Siyah 180 W
  • - Intel® Core™ i7 i7-14700T İşlemci Çekirdek Sayısı: 20
  • - 32 GB DDR5-SDRAM 4800 MHz 1 x 32 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 3050 4 GB Intel UHD Graphics 770
  • - Ethernet LAN bağlantısı 10,1000,100 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.2
  • - Windows 11 Pro
Daha fazla>>>
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
Intel Core i7-14xxx
İşlemci *
i7-14700T
İşlemci Çekirdek Sayısı
20
Sıralı işlemci sayısı
28
İşlemci destek frekansı
5 GHz
Performans çekirdekleri
8
Tasarruf çekirdekleri
12
Performance-core Max Turbo Frekans
5 GHz
Efficient-core Max Turbo Frekans
3,7 GHz
Performans çekirdeği temel frekansı
1,3 GHz
Tasarruf çekirdeği temel frekansı
0,9 GHz
İşlemci önbelleği
24 MB
İşlemci ön bellek türü
L3
İşlemci temel gücü
35 W
Maksimum turbo güç
106 W
Hafıza
RAM *
32 GB
Maksimum bellek *
64 GB
Dahili hafıza tipi
DDR5-SDRAM
Bellek düzeni
1 x 32 GB
Bellek yuvası sayısı
2x SO-DIMM
Hafıza frekans hızı
4800 MHz
Depolama birimi
Toplam depolama kapasitesi *
1 TB
Depolama ortamı *
SSD
Optik sürücüler *
No
Depolama birimi sayısı
1
Toplam SSD kapasitesi
1 TB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
1 TB
SSD bellek tipi
TLC
Sert durum disk sürücüsü arayüzleri
PCI Express 4.0
NVMe
Yes
SSD form faktörü
M.2
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık GPU üreticisi
NVIDIA
Entegre grafik kartı *
Yes
Ayrık ekran kartı modeli *
NVIDIA GeForce RTX 3050
Ayrık grafik bağdaştırıcı belleği
4 GB
Farklı grafik hafıza türü
GDDR6
Ayrık ekran kartı sayısı
1
Yerleşik GPU üreticisi
Intel
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel UHD Graphics 770
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 6E (802.11ax)
Wi-Fi standartları
Wi-Fi 6E (802.11ax)
WLAN denetleyici üreticisi
Intel
Ağ Bağlantıları
WLAN kumanda modeli
Intel Wi-Fi 6E AX211
Anten tipi
2x2
Bluetooth
Yes
Bluetooth versiyonu
5.2
Bağlantı
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
5
USB 3.2 2x2 C tipi portların sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
2.1
DisplayPort
2
DisplayPort versiyonu
1.4
Ethernet LAN (RJ-45) port sayısı
1
Kulaklık çıktı sayısı
1
Tasarım
Kasa *
Mini PC
2.5" yer sayısı
1
Ürün rengi *
Siyah
Yıl girişi
2024
Performans
Anakart yongası
Intel Q670
Ses çipi
Realtek ALC3252
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış, Kullanıcı
Güvenli platform modülü (TPM)
Yes
Ürün tipi *
Mini PC
Güvenilir Platform Modülü versiyonu
2.0
Yazılım
İşletim sistemi yazılımı *
Windows 11 Pro
Markaya özel özellikler
HP Destek Asistanı
Yes
HP segmenti
İş
Enerji yönetimi
Güç gereksinimleri *
180 W
Güç gereksinimleri girdi voltajı
100 - 240 V
Güç gereksinimler girdi frekansı
50 - 60 Hz
Çevresel koşullar
Çalışma ısısı aralığı
10 - 35 °C
Çalıştırma nem aralığı
10 - 90%
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik *
177 mm
Derinlik *
175 mm
Yükseklik *
34 mm
Ağırlık *
1,42 kg
Ambalaj genişliği
498 mm
Ambalaj derinliği
132 mm
Ambalaj yüksekliği
235 mm
Paket ağırlığı
2,95 kg
Paket içeriği
Klavye dahil
Yes
Klavye bağlantısı
Kablolu
Ekran
Ekran içinde *
No
Diğer özellikler
Klavye
USB
Ülke Distributor
Switzerland 1 distributor(s)