location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-db1016nt AMD Ryzen™ 5 3500U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Siyah, Gri, Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-db1016nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
6RU49EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193808914850 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 3987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 24 Apr 2025 13:14:53
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 07 Dec 2019
Product end of life date
Bullet Points HP 15-db1016nt AMD Ryzen™ 5 3500U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Siyah, Gri, Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Kapaklı Siyah, Gri, Gümüş
  • - AMD Ryzen™ 5 3500U 2,1 GHz İşlemci Çekirdek Sayısı: 4
  • - 39,6 cm (15.6") Full HD kalitesi 1920 x 1080 Piksel SVA LED arka ışığı 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 2 x 4 GB
  • - 256 GB SSD
  • - AMD Radeon Vega 8
  • - Wi-Fi 4 (802.11n) Ethernet LAN bağlantısı 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lityum-İyon (Li-Ion) 41 Wh 8,75 Saat 45 W
  • - Windows 10 Home 64-bit
Daha fazla>>>
Hızlı yanıt veren ve güvenilir performans
Hızlı yanıt veren ve güvenilir performans

AMD işlemci[3] ve grafik kartı seçenekleriyle gezinme, akış[4] ve çok daha fazlasını yapma gücüne sahip bir dizüstü bilgisayar. Ayıca kapsamlı kalite testleri hiç durmadan çalışmaya devam etmenizi sağlar.

Şık. Tarz Sahibi. Güçlü.
Şık. Tarz Sahibi. Güçlü.

Şık ve tarz sahibi tasarımı bu göz alıcı dizüstü bilgisayarı her yere götürmeyi kolaylaştırır. Güzel fırçalanmış klavyesi ve pürüzsüz renk uyumlu menteşesiyle, akıllıca tasarlanan HP 39,6 cm (15,6") dizüstü bilgisayar performansı kadar iyi görünür.

Bağlı kalın ve eğlenmeye devam edin
Bağlı kalın ve eğlenmeye devam edin

HP Hızlı Şarj özellikli uzun süre dayanan pil ve görsel açıdan zengin ekran sayesinde bağlı kalın ve eğlenceden kopmayın. Üstelik geniş depolama alanı sayesinde sevdiğiniz müzik, film ve fotoğrafları kolayca depolayarak keyfini çıkarabilirsiniz.

PCIe SSD depolama
PCIe SSD depolama

256 GB'a kadar kapasitelerle sunulur, PCIe tabanlı flash depolama alanı geleneksel 5400 rpm dizüstü sabit sürücülerinden 17 kata kadar daha hızlıdır. [5]

DDR4 RAM seçenekleri
DDR4 RAM seçenekleri

Daha yüksek hızlarda daha verimli ve daha güvenilir bir şekilde çalışma üzere tasarlanan DDR4, RAM'in geleceğidir. Daha yüksek bant genişliği sayesinde çoklu görevler gerçekleştirmekten oyun oynamaya kadar her işlemin performansı artar.

AMD Ryzen™ 5 İşlemci
AMD Ryzen™ 5 İşlemci

Gerçekten harika bir masaüstü performansına kavuşun. En zorlu AAA oyunları bile kolayca yürüten bir CPU elde etmek için 6 adede kadar çekirdek, 12 adede kadar iş parçacığı ve devrim niteliğindeki yeni mimari bir araya getirildi. [2]

Windows 10
Windows 10

Windows'un tanıdık özellikleri sayesinde eskisinden daha iyi bir şekilde mükemmel işler ortaya koyun. [1]

AMD Radeon™ Vega grafik kartı

Hızlı, güçlü ve akıcı grafikler için tasarlanan en yeni AMD grafik bilgi işlem motorlarıyla görsel duyularınızı harekete geçirin. İnanılmaz performans için en güncel multimedya seçenekleriyle birleştirin.

Full HD ekran
Full HD ekran

Arkanıza yaslanın ve 2 milyon pikselin canlı kalitesiyle, kristal netliğinde görüntülerin keyfini çıkarın. 1920 x 1080 çözünürlük tüm dijital içeriklerinize yeni bir boyut kazandırır. [6]

HP Hızlı Şarj
HP Hızlı Şarj

Dizüstü bilgisayarın pili azaldığında, kimse yeniden şarj etmek için saatlerce beklemek istemez. Aygıtınızı fişe taktıktan sonra yaklaşık 45 dakika içinde 0'dan %50 şarj düzeyine ulaşırsınız.

Ethernet bağlantı
Ethernet bağlantı

Bağlantınız gidip geliyorsa, kablosuz bağlantı sorunları yaşatmayan kesintisiz kablolu internet deneyimi için Ethernet kablonuzu çabucak takabilirsiniz.

SD ve Micro SD kart okuyucu
SD ve Micro SD kart okuyucu

Bir SD veya Micro SD kart takarak aygıtınızın depolama alanını daha fazla film, fotoğraf ve müzik depolayacak şekilde artırın veya mevcut bir kartta depoladığınız içeriklere kolayca erişin.

HP TrueVision HD Kamera
HP TrueVision HD Kamera

Loş ışıkta bile canlı netliğe sahip görüntülü sohbetler yapın ve her bir görüşmeyi yüz yüze deneyime dönüştürerek sevdiklerinizle iletişimde kalın. [8]

802.11 a/c (1x1) WLAN ve Bluetooth® 4.2
802.11 a/c (1x1) WLAN ve Bluetooth® 4.2

Kablosuz teknolojisi sayesinde Wi-Fi ağına ve Bluetooth® aksesuarlarına bağlı kalın. [7]

USB 3.0 konektörü
USB 3.0 konektörü

Dünyanın en popüler USB bağlantısı ile mevcut USB aygıtlarınızı kolayca bağlayabilir ve USB 2.0'dan on kat daha yüksek veri aktarımı hızlarının keyfini çıkarabilirsiniz.

Çift ön hoparlörler
Çift ön hoparlörler

En sevdiğiniz şarkılar, filmler veya oyunlar için sesi yükseltin. Ses size doğru iletildiğinde eğlenceyle aranıza hiçbir şey giremez.

Tasarım
Ürün tipi *
Laptop
Ürün rengi *
Siyah, Gri, Gümüş
Form faktörü *
Kapaklı
Menşe ülkesi
Çin
Ekran
Ekran boyutu *
39,6 cm (15.6")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
SVA
LED arka ışığı
Yes
Yerel açı oranı
16:9
Yansımasız ekran
Yes
Diagonal ekran boyutu
39,6 cm
RGB renk alanı
NTSC
Renk skalası
45%
İşlemci
İşlemci üreticisi *
AMD
İşlemci ailesi *
AMD Ryzen™ 5
İşlemci nesli
AMD Ryzen 3000 Series
İşlemci *
3500U
İşlemci Çekirdek Sayısı
4
Sıralı işlemci sayısı
8
İşlemci destek frekansı
3,7 GHz
İşlemci frekansı *
2,1 GHz
İşlemci önbelleği
4 MB
İşlemci ön bellek türü
L3
İşlemci litografi
12 nm
Termal Tasarım Gücü
15 W
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
2400 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
2 x 4 GB
Bellek yuvası sayısı
2x SO-DIMM
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
NVMe
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
No
On-board grafik adaptör modeli *
AMD Radeon Vega 8
Yerleşik grafik adaptörü taban frekansı
1200 MHz
Ses
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Kamera
Ön kamera
Yes
Ön kamera sinyal formatı
720p
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi
Yes
Wi-Fi standardı *
Wi-Fi 4 (802.11n)
Wi-Fi standartları
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Anten tipi
1x1
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versiyonu
4.2
Bağlantı
USB 2.0 bağlantı noktası sayısı *
1
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
Ethernet LAN (RJ-45) port sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
1.4b
DVI bağlantı noktası
No
Birleşik kulaklık/mikrofon portu
Yes
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
Yes
Island klavye
Yes
Tam boyutlu klavye
Yes
Windows tuşları
Yes
Yazılım
İşletme sistemi mimarisi
64-bit
Önceden yüklenmiş yazılım
Dropbox
Deneme sürümü
Microsoft Office 365, McAfee LiveSafe
İşletim sistemi yazılımı *
Windows 10 Home
Markaya özel özellikler
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP hoparlör tipi
HP Dual Speakers
HP Ses Anahtarı
Yes
HP Destek Asistanı
Yes
HP ön kamera
HP TrueVision HD
Batarya
Pil teknolojisi
Lityum-İyon (Li-Ion)
Pil sayısı
3
Pil kapasitesi *
41 Wh
Pil ömrü
8,75 Saat
Sürekli video pleybek süresi
6,75 Saat
Hızlı şarj
Yes
Hızlı şarj (50%)
45 dakika
Pil ağırlığı
210 g
Enerji yönetimi
AC adaptör gücü
45 W
Güvenlik
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Silver, ENERGY STAR
Ağırlık & boyutlar
Genişlik
376 mm
Derinlik
246 mm
Yükseklik
22,5 mm
Ağırlık *
1,8 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
305 mm
Ambalaj yüksekliği
520 mm
Paket ağırlığı
3,1 kg
Paket içeriği
AC sarma adaptör *
Yes