location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 400 G9 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD FreeDOS SFF PC Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G9
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
6U3M5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029263636 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 04 Feb 2025 13:47:34
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Mar 2023
Product end of life date
Broşür (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 400 G9 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD FreeDOS SFF PC Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kanıtlanmış verimlilik PC Siyah 240 W
  • - Intel® Core™ i5 i5-12400 2,5 GHz İşlemci Çekirdek Sayısı: 6
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD DVD±RW
  • - Intel UHD Graphics 730
  • - Ethernet LAN bağlantısı 10,1000,100 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.2
  • - FreeDOS
Daha fazla>>>
Genişletme yuvaları ve bağlantı noktaları

HP Pro SFF 400 üzerinde WLAN için bir m.2 yuvası ve depolama için bir yuva, bir PCIe x16 ve bir PCIe x1 yuvası bulunur.

3 adede kadar ekrana bağlayın

Üç adede kadar ekranı destekleyen video bağlantı noktalarıyla üretkenliğinizi artırın ve çeşitli iş akışlarının üstesinden gelin.[3]

Huzur içinde çalışın

HP Wolf Security for Business, donanım uygulamalı, her zaman açık, dirençli bir savunma hattı kurar. BIOS'tan tarayıcıya kadar, işletim sisteminin üzerinde, içinde ve altında bu sürekli gelişen çözümler bilgisayarınızın modern tehditlerden korunmasına yardımcı olur.[5]

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
12. Nesil Intel® Core™ i5
İşlemci *
i5-12400
İşlemci Çekirdek Sayısı
6
Sıralı işlemci sayısı
12
İşlemci destek frekansı
4,4 GHz
İşlemci frekansı *
2,5 GHz
İşlemci önbelleği
18 MB
İşlemci ön bellek türü
L3
Otobüs tipi
DMI4
Hafıza
RAM *
8 GB
Maksimum bellek *
64 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
1 x 8 GB
Bellek yuvası sayısı
2x DIMM
Hafıza frekans hızı
3200 MHz
ECC
No
Non-ECC
Yes
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Optik sürücüler *
DVD±RW
Depolama birimi sayısı
1
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Grafik
Ayrık grafik bağdaştırıcı *
No
Entegre grafik kartı *
Yes
Ayrık ekran kartı modeli *
Mevcut değil
Yerleşik GPU üreticisi
Intel
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel UHD Graphics 730
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 6E (802.11ax)
Wi-Fi standartları
Wi-Fi 6E (802.11ax)
WLAN denetleyici üreticisi
Intel
WLAN kumanda modeli
Intel Wi-Fi 6E AX211
Anten tipi
2x2
Bluetooth
Yes
Bluetooth versiyonu
5.2
Bağlantı
USB 2.0 bağlantı noktası sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
3
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı *
1
HDMI port sayısı *
1
HDMI versiyonu
1.4
DisplayPort
1
DisplayPort versiyonu
1.4
Ethernet LAN (RJ-45) port sayısı
1
Kablo çıkışı
Yes
Birleşik kulaklık/mikrofon portu
Yes
Genişletme yuvaları
PCI Express x1 (Gen 3.x) yuvası
1
PCI Express x16 (Gen 4.x) yuvaları
1
Tasarım
Kasa *
SFF
3.5" bölme sayısı
1
Ürün rengi *
Siyah
Yıl girişi
2022
Menşe ülkesi
Çin
Performans
Pazar konumlandırması
Kanıtlanmış verimlilik
Anakart yongası
Intel Q670
Ses çipi
Realtek ALC3252
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış
Güvenli platform modülü (TPM)
Yes
Ürün tipi *
PC
Güvenilir Platform Modülü versiyonu
2.0
Yazılım
İşletim sistemi yazılımı *
FreeDOS
İşlemci özellikleri
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Gömülü seçenekler mevcut
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Kullanılmayan durumlar
Yes
Devreden çıkarma bitini çalıştır
Yes
CPU konfigürasyonu
1
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Markaya özel özellikler
HP Destek Asistanı
Yes
HP segmenti
İş
Enerji yönetimi
Güç gereksinimleri *
240 W
Güç gereksinimleri girdi voltajı
100 - 240 V
Güç gereksinimler girdi frekansı
50 - 60 Hz
Çevresel koşullar
Çalışma ısısı aralığı
10 - 35 °C
Çalıştırma nem aralığı
10 - 90%
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
TCO
Ağırlık & boyutlar
Genişlik *
270 mm
Derinlik *
95 mm
Yükseklik *
308 mm
Ağırlık *
4,2 kg
Ambalaj genişliği
394 mm
Ambalaj derinliği
205 mm
Ambalaj yüksekliği
499 mm
Paket ağırlığı
7,25 kg
Paket içeriği
Fare dahil
Yes
Klavye dahil
Yes
Klavye bağlantısı
Kablolu
Ekran
Ekran içinde *
No
Diğer özellikler
Klavye
USB