location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 13-aq0001nt Intel® Core™ i5 i5-8265U Hibrid (2'si 1 arada) 33,8 cm (13.3") Dokunmatik ekran Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x360
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-aq0001nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
6ZR07EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905204960 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 8202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 08 Nov 2019
Product end of life date
Broşür (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY x360 13-aq0001nt Intel® Core™ i5 i5-8265U Hibrid (2'si 1 arada) 33,8 cm (13.3") Dokunmatik ekran Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hibrid (2'si 1 arada) Dönüştürülebilir (Klasör) Gümüş
  • - Intel® Core™ i5 i5-8265U 1,6 GHz İşlemci Çekirdek Sayısı: 4
  • - Dokunmatik ekran 33,8 cm (13.3") Full HD kalitesi 1920 x 1080 Piksel IPS LED arka ışığı 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - 512 GB SSD
  • - NVIDIA® GeForce® MX250 2 GB Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lityum Polimer (LiPo) 53 Wh 11,5 Saat 65 W
  • - Windows 10 Home 64-bit
Daha fazla>>>
PCIe SSD depolama
PCIe SSD depolama

512 GB'a kadar kapasitelerle sunulur, PCIe tabanlı flash depolama alanı geleneksel 5400 rpm dizüstü sabit sürücülerinden 17 kata kadar daha hızlıdır.

Parmak izi okuyucusu

Tek dokunuşla aygıtınızda istediğiniz modda oturum açın. Patentli 3-D parmak izi teknolojisi güvenli erişim ve çevrimiçi ödeme yapmanıza olanak verir.

MU-MIMO destekli
MU-MIMO destekli

88 derecelik geniş görüntüleme açısı sayesinde tüm ailenizle ya da arkadaş grubunuzla kristal netliğinde görüntülü sohbetler yapabilirsiniz.

Gizliliğiniz düşünülerek tasarlanmıştır
Gizliliğiniz düşünülerek tasarlanmıştır

Bilgisayarınızın kamerasını kapatan yerleşik Web Kamerası Kapatma Anahtarı ile gizliliğinizi koruyun. HP BIOS Kurtarma, bilgisayarınızı bozulmalara karşı korurken tümleşik bir parmak izi okuyucu sayesinde sorunsuz bir şekilde oturum açın.

Türünün tek örneği, ikonik tasarım
Türünün tek örneği, ikonik tasarım

Dikkat çeken malzemeleri ve ikonik tasarımı ile bu bilgisayar, rakipsiz bir güzelliğe sahiptir. Sürekli hareket halindekiler için ince ve hafif tasarımlı bu bilgisayar, arkadan aydınlatmalı harika bir klavye, kusursuz profil ve geometrik desenli hoparlör ızgarası gibi üst düzey tasarım özellikleri içerir.

İleri düzey eğlence
İleri düzey eğlence

3 tarafı mikro kenarlı ve yüksek çözünürlüklü ekran ile Bang & Olufsen Ses Sistemi sayesinde eğlencenizi üst düzeye taşıyın. Bang & Olufsen uzmanlarıyla iş birliği içinde hassas ayarı yapılan dörtlü HP hoparlörü zengin ve gerçek bir ses deneyimi sunar. Dinlemekle kalmayın, bu sürükleyici deneyimin size dokunmasına izin verin.

Windows 10
Windows 10

Windows'un tanıdık özellikleri sayesinde eskisinden daha iyi bir şekilde mükemmel işler ortaya koyun.[1]

8'inci Nesil Intel® Core™ işlemci
8'inci Nesil Intel® Core™ işlemci

Olağanüstü bilgisayar deneyimi sağlayan sorunsuz sistem yanıt hızı ve hızlı yükleme süreleriyle performansı yükseltin. 4K'ya kadar çarpıcı çözünürlük desteğiyle birinci sınıf içerik akışı yapın veya kendi içeriklerinizi oluşturun.[2]

FHD IPS ekran

Her açıdan kristal netliğinde görüntülerin keyfini çıkarın. 178°'lik geniş görüntüleme açıları ve canlı 1920 x 1080 çözünürlük sayesinde en sevdiğiniz içerikleri her zaman harika bir şekilde görüntüleyebilirsiniz.[3]

HP Audio Boost
HP Audio Boost

Her açıdan kristal netliğinde görüntülerin keyfini çıkarın. 178°'lik geniş görüntüleme açıları ve canlı 1920 x 1080 çözünürlük sayesinde en sevdiğiniz içerikleri her zaman harika bir şekilde görüntüleyebilirsiniz.[4]

USB 3.0 konektörü
USB 3.0 konektörü

Dünyanın en popüler USB bağlantısı ile mevcut USB aygıtlarınızı kolayca bağlayabilir ve USB 2.0'dan on kat daha yüksek veri aktarımı hızlarının keyfini çıkarabilirsiniz.[5]

USB-C™
USB-C™

5 Gb/s sinyal hızlı tek bir USB-C™ bağlantı noktasından cihazınıza güç verin veya harici ekrana bağlanın. Çift yönlü olduğundan ters veya düz olup olmadığını kontrol etmeniz gerekmez.[6]

MU-MIMO destekli
MU-MIMO destekli

Evinizde birkaç MU-MIMO aygıt varsa, bir MU-MIMO yönlendiricisiyle birlikte çalışan MU-MIMO desteği sayesinde ağ trafiğini en üst düzeye çıkararak daha sorunsuz bir çevrimiçi dolaşım deneyimi elde edebilirsiniz.[7]

MU-MIMO destekli
MU-MIMO destekli

Evinizde birkaç MU-MIMO aygıt varsa, bir MU-MIMO yönlendiricisiyle birlikte çalışan MU-MIMO desteği sayesinde ağ trafiğini en üst düzeye çıkararak daha sorunsuz bir çevrimiçi dolaşım deneyimi elde edebilirsiniz.[8]

HP Wide Vision HD Kamera
HP Wide Vision HD Kamera

88 derecelik geniş görüntüleme açısı sayesinde tüm ailenizle ya da arkadaş grubunuzla kristal netliğinde görüntülü sohbetler yapabilirsiniz.[9]

Tasarım
Ürün tipi *
Hibrid (2'si 1 arada)
Ürün rengi *
Gümüş
Form faktörü *
Dönüştürülebilir (Klasör)
Menşe ülkesi
Çin
Ekran
Ekran boyutu *
33,8 cm (13.3")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
Yes
HD türü
Full HD kalitesi
Dokunma teknolojisi
Çoklu Dokunuş
Panel tipi
IPS
LED arka ışığı
Yes
Yerel açı oranı
16:9
Ekran cam türü
Kenardan Kenara Cam
Çift ekran
No
RGB renk alanı
NTSC
Renk skalası
72%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
8. nesil Intel® Core™ i5
İşlemci *
i5-8265U
İşlemci Çekirdek Sayısı
4
Sıralı işlemci sayısı
8
İşlemci destek frekansı
3,9 GHz
İşlemci frekansı *
1,6 GHz
Sistem busu
4 GT/s
İşlemci önbelleği
6 MB
İşlemci ön bellek türü
Akıllı Önbellek
İşlemci soketi
BGA 1528
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci kod adı
Whiskey Lake
Otobüs tipi
OPI
Termal Tasarım Gücü
15 W
Ayarlanabilir TDP-yukarı frekansı
1,8 GHz
Ayarlanabilir TDP-yukarı
25 W
Ayarlanabilir TDP-aşağı
10 W
Ayarlanabilir TDP-aşağı frekansı
0,8 GHz
T bağlantısı
100 °C
PCI Express hatlarının maksimum sayısı
16
PCI Express giriş versiyonu
3.0
PCI Express konfigürasyonları
1x4, 2x2
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
2400 MHz
Hafıza şekli faktörü
On-board
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
NVMe, PCI Express
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
MicroSD (TransFlash)
Grafik
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA® GeForce® MX250
Ayrık grafik bağdaştırıcı belleği
2 GB
Farklı grafik hafıza türü
GDDR5
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
Yes
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel® UHD Graphics
Yerleşik grafik adaptörü taban frekansı
300 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1100 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
32 GB
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.5
Yerleşik grafik adaptörü ID'si
0x3EA0
Ses
Dahili ses
Bang & Olufsen
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Kamera
Ön kamera
Yes
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi
Yes
Wi-Fi standardı *
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Anten tipi
2x2
Ethernet LAN bağlantısı
No
Bluetooth
Yes
Bluetooth versiyonu
5.0
Miracast
Yes
MIMO
Yes
MIMO tipi
Multi User MIMO
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
Bağlantı
Birleşik kulaklık/mikrofon portu
Yes
USB C-Tipi DisplayPort Değişken Modu
Yes
USB Uyku-ve-Şarj
Yes
USB Uyku-ve-Şarj portları
2
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
No
Klavye arkaışığı
Yes
Island klavye
Yes
Tam boyutlu klavye
Yes
Yazılım
İşletme sistemi mimarisi
64-bit
Önceden yüklenmiş yazılım
Dropbox, Netflix
Deneme sürümü
Microsoft Office 365, McAfee LiveSafe
İşletim sistemi yazılımı *
Windows 10 Home
İşlemci özellikleri
Intel® My WiFi Technojisi (Intel® MWT)
Yes
Intel® Akıllı Yanıt Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost teknolojisi
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenilir Uygulama Teknolojisi
No
Intel® Zenginleştirilmiş Sonlandırma Durumu
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® Güvenli Anahtar
Yes
Intel® TSX-NI
No
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® OS Koruması
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
MID için Intel® Net Video Teknolojisi (Intel® CVT for MID)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
İşlemci paket boyutu
46x24 mm
Desteklenen yönerge setleri
AVX 2.0, SSE4.1, SSE4.2
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi versiyonu
1,00
Intel® Smart Response Teknolojisi versiyonu
1,00
Intel® Sabit Görüntü Platformu Programı (SIPP) versiyonu
0,00
Intel® Güvenli Anahtar Teknolojisi versiyonu
1,00
Intel® TSX-NI versiyonu
0,00
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
İşlemci ARK ID'si
149088
Markaya özel özellikler
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Ses Yükseltme
Yes
HP hoparlör tipi
HP Dual Speakers
HP Ses Anahtarı
Yes
HP Destek Asistanı
Yes
HP Imagepad
Yes
HP ön kamera
HP Wide Vision HD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum Polimer (LiPo)
Pil sayısı
4
Pil kapasitesi *
53 Wh
Pil ömrü
11,5 Saat
Hızlı şarj
Yes
Hızlı şarj (50%)
45 dakika
Pil ağırlığı
210 g
Enerji yönetimi
AC adaptör gücü
65 W
Güvenlik
Parmak izi okuyucu
Yes
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Silver, ENERGY STAR
Ağırlık & boyutlar
Genişlik
307 mm
Derinlik
211,5 mm
Yükseklik
14,7 mm
Ağırlık *
1,2 kg
Ambalajlama bilgisi
Ambalaj genişliği
520 mm
Ambalaj derinliği
305 mm
Ambalaj yüksekliği
69 mm
Paket ağırlığı
2,1 kg
Paket içeriği
AC sarma adaptör *
Yes