location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 645 14 G9 AMD Ryzen™ 7 5825U Laptop 35,6 cm (14") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
İş
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
645 14 G9
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
724K3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192033722 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 1221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 29 Jan 2025 18:54:56
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Jul 2023
Product end of life date
Bullet Points HP EliteBook 645 14 G9 AMD Ryzen™ 7 5825U Laptop 35,6 cm (14") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Kapaklı Gümüş
  • - AMD Ryzen™ 7 5825U 2 GHz İşlemci Çekirdek Sayısı: 8
  • - 35,6 cm (14") Full HD kalitesi 1920 x 1080 Piksel IPS 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN bağlantısı 10,100,1000 Mbit/s Bluetooth 5.2
  • - Lityum-İyon (Li-Ion) 42 Wh 45 W
  • - Windows 11 Pro
Daha fazla>>>
Kristal netliğinde hoparlörler

HP Dynamic Audio[5] ve HP Dynamic Voice Leveling ile sağlanan kristal netliğinde ses performansının keyfini çıkarın.[6]

Birinci sınıf AMD işlemci

En yeni AMD işlemci,[2] bağlantılı Modern Bekleme modu ve HP QuickDrop ile çalışın.[8]

Çok katmanlı güvenlik koruması

HP Wolf Security for Business, donanım uygulamalı, her zaman açık, dirençli bir savunma hattı kurar. BIOS'tan tarayıcıya kadar, işletim sisteminin üzerinde, içinde ve altında bu sürekli gelişen çözümler bilgisayarınızın modern tehditlerden korunmasına yardımcı olur.[7]

Tasarım
Ürün tipi *
Laptop
Ürün rengi *
Gümüş
Form faktörü *
Kapaklı
Pazar konumlandırması
Premium
Orijinal marka adı
HP
Ekran
Ekran boyutu *
35,6 cm (14")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
IPS
Yerel açı oranı
16:9
Yansımasız ekran
Yes
Ekran çerçeve teknolojisi
Micro-Edge
Ekran parlaklığı
250 cd/m²
Diagonal ekran boyutu
35,6 cm
RGB renk alanı
NTSC
Renk skalası
45%
İşlemci
İşlemci üreticisi *
AMD
İşlemci ailesi *
AMD Ryzen™ 7
İşlemci nesli
AMD Ryzen 5000 Series
İşlemci *
5825U
İşlemci Çekirdek Sayısı
8
İşlemci destek frekansı
4,5 GHz
İşlemci frekansı *
2 GHz
İşlemci önbelleği
16 MB
İşlemci ön bellek türü
L3
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
3200 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
1 x 16 GB
Bellek yuvası sayısı
2x SO-DIMM
Maksimum bellek *
64 GB
ECC
No
Non-ECC
Yes
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
SSD bellek tipi
TLC
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
Optik sürücüler *
No
Grafik
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
AMD
Ayrık grafik bağdaştırıcı *
No
Yerleşik grafik bağdaştırıcı ailesi
AMD Radeon Graphics
On-board grafik adaptör modeli *
AMD Radeon Graphics
Ses
Gömme hoparlörler
Yes
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Ön kamera sinyal formatı
720p
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Wi-Fi standartları
Wi-Fi 6 (802.11ax)
Mobil ağ bağlantısı *
No
Anten tipi
2x2
Ağ Bağlantıları
WLAN kumanda modeli
Realtek RTL8852AE
WLAN denetleyici üreticisi
Realtek
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versiyonu
5.2
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı
1
Ethernet LAN (RJ-45) port sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
2.0
Birleşik kulaklık/mikrofon portu
Yes
USB C-Tipi DisplayPort Değişken Modu
Yes
Klavye
Klavye özel vasıfları
Sıvı dökülmesine dayanıklı
İşaret aygıtı
Clickpad
Sayısal tuş takımı *
No
Klavye arkaışığı
Yes
Dökmeye dayanıklı klavye
Yes
Giriş aygıtı modeli
HP Premium Klavye
Yazılım
İşletim sistemi yazılımı *
Windows 11 Pro
Markaya özel özellikler
HP Bağlantı İyileştiricisi
Yes
HP Destek Asistanı
Yes
HP Smart AC Adaptör
Yes
HP segmenti
İş
Batarya
Pil teknolojisi
Lityum-İyon (Li-Ion)
Pil sayısı
3
Pil kapasitesi *
42 Wh
Enerji yönetimi
AC adaptör gücü
45 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Fiş içi DC
Yes
USB Güç Dağıtımı
Yes
Güvenlik
Kablo kilit yuvası
Yes
Güvenli platform modülü (TPM)
Yes
Güvenilir Platform Modülü versiyonu
2.0
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış, Kullanıcı
Sertifikalar
Uyumluluk sertifikaları
CCC, GS mark
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR
Sürdürülebilir teknolojiler ve malzemeler
Düşük Halojen
Ağırlık & boyutlar
Genişlik
321,9 mm
Derinlik
213,9 mm
Yükseklik
19,9 mm
Ağırlık *
1,37 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
449 mm
Ambalaj yüksekliği
305 mm
Paket içeriği
Klavye dahil
Yes
Diğer özellikler
Hoparlör sayısı
2