location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP 16-e0035nt AMD Ryzen™ 5 5600H Laptop 40,9 cm (16.1") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-e0035nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
793K4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029744517 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 28479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 08 Nov 2024 04:54:46
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Mar 2023
Product end of life date
Bullet Points Victus by HP 16-e0035nt AMD Ryzen™ 5 5600H Laptop 40,9 cm (16.1") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Oyun Laptop Kapaklı Siyah
  • - AMD Ryzen™ 5 5600H 3,3 GHz İşlemci Çekirdek Sayısı: 6
  • - 40,9 cm (16.1") Full HD kalitesi 1920 x 1080 Piksel IPS LED arka ışığı 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz 2 x 4 GB
  • - 512 GB SSD
  • - NVIDIA® GeForce® GTX 1650 4 GB AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN bağlantısı 10,100,1000 Mbit/s Bluetooth 5.2
  • - Lityum Polimer (LiPo) 70 Wh 8,75 Saat 150 W
  • - Windows 11 Home
Daha fazla>>>
Serin kal ve daha uzun oyna
Serin kal ve daha uzun oyna

Aşırı ısınmayı önleyen soğutma sistemiyle[2] oyunun ısınmaya başladığı anlarda bile oynamaya devam edebilirsin.

OMEN Gaming Hub ile özelleştirin
OMEN Gaming Hub ile özelleştirin

En ufak performansı bile kontrol etmekten aydınlatma seçeneklerine ve daha fazlasına kadar, oyun deneyimini geliştirmek için tek adresiniz.

Oyun için üretildi
Oyun için üretildi

Yüksek yenileme hızında ekran yırtılması olmadan en iyi şekilde oyna ve ultra net görsel deneyimin tadını çıkar.

Tasarım
Renk adı
Mika gümüşü
Ürün tipi *
Laptop
Ürün rengi *
Siyah
Form faktörü *
Kapaklı
Pazar konumlandırması
Oyun
Yıl girişi
2022
Menşe ülkesi
Çin
Ekran
Ekran boyutu *
40,9 cm (16.1")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
IPS
LED arka ışığı
Yes
Yerel açı oranı
16:9
Yansımasız ekran
Yes
Ekran çerçeve teknolojisi
Micro-Edge
Ekran parlaklığı
250 cd/m²
Diagonal ekran boyutu
40,9 cm
RGB renk alanı
NTSC
Renk skalası
45%
Görüntü tepki yükselme/düşme
7 ms
Maksimum yenileme hızı
144 Hz
İşlemci
İşlemci üreticisi *
AMD
İşlemci ailesi *
AMD Ryzen™ 5
İşlemci nesli
AMD Ryzen 5000 Series
İşlemci *
5600H
İşlemci Çekirdek Sayısı
6
Sıralı işlemci sayısı
12
İşlemci destek frekansı
4,2 GHz
İşlemci frekansı *
3,3 GHz
İşlemci önbelleği
16 MB
İşlemci ön bellek türü
L3
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
3200 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
2 x 4 GB
Bellek yuvası sayısı
2x SO-DIMM
Hafıza boşlukları (uygun)
2
Non-ECC
Yes
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
SSD bellek tipi
TLC
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA® GeForce® GTX 1650
Ayrık grafik bağdaştırıcı belleği
4 GB
Farklı grafik hafıza türü
GDDR6
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
AMD
Ayrık grafik bağdaştırıcı *
Yes
On-board grafik adaptör modeli *
AMD Radeon Graphics
Ses
Dahili ses
B&O PLAY
Gömme hoparlörler
Yes
Dahili hoparlör sayısı
2
Hoparlörler ve mikrofon
Bang & Olufsen
Dahili mikrofon
Yes
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Ön kamera sinyal formatı
720p
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Ağ Bağlantıları
Wi-Fi standartları
Wi-Fi 6 (802.11ax)
Mobil ağ bağlantısı *
No
Anten tipi
2x2
WLAN denetleyici üreticisi
Realtek
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versiyonu
5.2
Miracast
Yes
MIMO
Yes
MIMO tipi
Multi User MIMO
Kablo teknolojisi
10/100/1000Base-T(X)
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
Ethernet LAN (RJ-45) port sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
2.1
Birleşik kulaklık/mikrofon portu
Yes
USB C-Tipi DisplayPort Değişken Modu
Yes
USB Uyku-ve-Şarj
Yes
USB Uyku-ve-Şarj portları
2
Performans
Anakart yongası
AMD SoC
Hız ölçer
Yes
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
Yes
Klavye arkaışığı
Yes
Tam boyutlu klavye
Yes
Yazılım
İşletim sistemi yazılımı *
Windows 11 Home
Markaya özel özellikler
HP Ses Yükseltme
Yes
HP hoparlör tipi
HP Dual Speakers
HP Imagepad
Yes
HP ön kamera
HP Wide Vision HD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum Polimer (LiPo)
Pil sayısı
4
Pil kapasitesi *
70 Wh
Pil ömrü
8,75 Saat
Sürekli video pleybek süresi
11,5 Saat
Hızlı şarj
Yes
Hızlı şarj (50%)
30 dakika
Pil ağırlığı
280 g
Enerji yönetimi
AC adaptör gücü
150 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Güvenlik
Parmak izi okuyucu
No
Güvenli platform modülü (TPM)
Yes
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış, Kullanıcı
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
EPEAT Silver, ENERGY STAR
Sürdürülebilir teknolojiler ve malzemeler
Tabanda ve hoparlör muhafazalarında okyanusa giden plastik; Tüketici sonrası geri dönüştürülmüş plastikten üretilmiş klavye tuş kapakları
Ağırlık & boyutlar
Genişlik
370 mm
Derinlik
260 mm
Yükseklik
23,5 mm
Ağırlık *
2,46 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
552 mm
Ambalaj yüksekliği
345 mm
Paket ağırlığı
3,7 kg
Paket içeriği
Klavye dahil
Yes
Diğer özellikler
Hoparlör sayısı
2