location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 240 G10 Intel® Core™ i5 i5-1335U 60,5 cm (23.8") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Beyaz

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 240 G10
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
884Q3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497842630 show
Kategori:
Desktop PC with monitor.
Hepsi Bir Arada Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 15688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 25 Jun 2025 00:57:16
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Broşür (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 240 G10 Intel® Core™ i5 i5-1335U 60,5 cm (23.8") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Beyaz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Hepsi Birarada PC Beyaz 90 W
  • - Intel® Core™ i5 i5-1335U İşlemci Çekirdek Sayısı: 10
  • - 60,5 cm (23.8") Full HD kalitesi 1920 x 1080 IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Ethernet LAN bağlantısı Bluetooth 5.3
  • - Windows 11 Pro
Daha fazla>>>
Windows 11

HP'nin işbirliği ve bağlantı teknolojileriyle desteklenen Windows 11 ile her yerde performans veya güvenlikten taviz vermeden çalışın.

13. Nesil Intel çok çekirdekli işlemci

Birden fazla görevin sorunsuz ve güvenilir bir şekilde yürütülmesini sağlayan çok çekirdekli 13. nesil Intel Core™ işlemciyle gücün, hızlı performansın ve değerin kusursuz birlikteliğini deneyimleyin.[2]

Masanızdaki dağınıklığa son

Bu zarif AiO bilgisayarın akıllı tasarım özellikleri, çalışma alanınızı etkili bir şekilde düzenlemenize olanak tanır. Bağlantı noktalarına hızlı ve kolay erişim olanağı ve isteğe bağlı Bluetooth özellikli kablosuz Wi-Fi 6 ile kablo karmaşasını azaltın.

Basit bilgisayar yönetimi

HP Support Assistant sayesinde ihtiyacınız olan güncellemelere doğrudan erişerek daha az zaman harcayın.[1]

Günümüz iş süreçlerine uyarlandı

All-in-one tasarımda sunulan güçlü performans ve iyileştirilmiş video özellikleriyle başarıya ulaşın.

Üstün teknoloji

Güçlü Intel işlemci[2,4] ile son teknolojiye çok uygun bir fiyata sahip olun.

Şık ve profesyonel tasarım

Üç tarafı mikro kenarlı ekranla donatılan bu ince, şık All-in-One bilgisayar masanızda daha az yer kaplar.

Ortak geleceğimizi korumaya yardımcı olun

Bu HP ProOne 240 AiO bilgisayarın dış kutu ambalajında %100 sürdürülebilir kaynaklı ve geri dönüştürülebilir malzemeler kullanılmıştır.[9]

Ekran
Ekran boyutu *
60,5 cm (23.8")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü *
Full HD kalitesi
Ekran parlaklığı
250 cd/m²
Panel tipi
IPS
RGB renk alanı
NTSC
Yansımasız ekran
Yes
Renk skalası
72%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
13. Nesil Intel® Core™ i5
İşlemci *
i5-1335U
İşlemci Çekirdek Sayısı
10
Sıralı işlemci sayısı
12
İşlemci destek frekansı
4,6 GHz
Performans çekirdekleri
2
Tasarruf çekirdekleri
8
Performance-core Max Turbo Frekans
4,6 GHz
Efficient-core Max Turbo Frekans
3,4 GHz
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
L3
Ayarlanabilir TDP-aşağı
12 W
İşlemci temel gücü
15 W
Maksimum turbo güç
55 W
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek yuvası sayısı
2
Hafıza alanı türü
SO-DIMM
Hafıza frekans hızı
3200 MHz
Bellek düzeni
1 x 16 GB
Hafıza şekli faktörü
DIMM/SO-DIMM
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Depolama birimi sayısı
1
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
Optik sürücüler *
No
Grafik
Ayrık grafik bağdaştırıcı *
No
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Yerleşik grafik bağdaştırıcı ailesi
Intel Iris Xe Graphics
On-board grafik adaptör modeli *
Intel Iris Xe Graphics
Ses
Gömme hoparlörler *
Yes
Ses çipi
Realtek ALC3274
Kamera
Dahili kamera *
Yes
Toplam megapiksel
5 MP
Ağ Bağlantıları
Wi-Fi *
Yes
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Ağ Bağlantıları
Wi-Fi standartları
Wi-Fi 6 (802.11ax)
WLAN denetleyici üreticisi
Realtek
WLAN kumanda modeli
RTL8822BE
Anten tipi
2x2
Ethernet LAN bağlantısı *
Yes
Bluetooth *
Yes
Bluetooth versiyonu
5.3
Bağlantı
Ethernet LAN (RJ-45) port sayısı
1
USB 2.0 bağlantı noktası sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
HDMI port sayısı *
1
HDMI versiyonu
1.4
Birleşik kulaklık/mikrofon portu
Yes
SATA konnektörleri toplam sayısı
1
Tasarım
Renk adı
Shell white
Ürün rengi *
Beyaz
Yıl girişi
2023
Menşe ülkesi
Çin
Performans
Ürün tipi *
Hepsi Birarada PC
Pazar konumlandırması
Everyday
Yazılım
İşletim sistemi yazılımı *
Windows 11 Pro
İşlemci özellikleri
CPU konfigürasyonu
1
Markaya özel özellikler
HP JumpStart
Yes
HP Destek Asistanı
Yes
HP segmenti
İş
Enerji yönetimi
AC adaptör gücü
90 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Ağırlık & boyutlar
Genişlik (ayaklı)
540,6 mm
Derinlik (Ayaklı)
183,7 mm
Yükseklik (ayaklı)
419 mm
Ağırlık (standı ile birlikte)
5,37 kg
Ağırlık
5,37 kg
Ambalaj genişliği
641 mm
Ambalaj derinliği
277 mm
Ambalaj yüksekliği
525 mm
Paket ağırlığı
8,5 kg
Çevresel koşullar
Çalışma ısısı aralığı
10 - 35 °C
Çalıştırma nem aralığı
10 - 90%
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Paket içeriği
Klavye dahil
Yes
Klavye bağlantısı
Kablolu
Diğer özellikler
Ekran çerçeve teknolojisi
Micro-Edge
Kasa
Hepsi bir arada
Diagonal ekran boyutu
60,5 cm
Ekran içinde
Yes