location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 790-0048nt Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce RTX™ 2070 FreeDOS Mini Dikey (Tower) PC Siyah, Yeşil

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
790
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
790-0048nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
8PQ56EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194441831917 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 4671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 04 Apr 2020
Product end of life date
Broşür (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion Gaming 790-0048nt Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce RTX™ 2070 FreeDOS Mini Dikey (Tower) PC Siyah, Yeşil
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Oyun PC Siyah, Yeşil 500 W
  • - Intel® Core™ i7 i7-8700 3,2 GHz İşlemci Çekirdek Sayısı: 6
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 256 GB SSD Entegre kart okuyucu
  • - NVIDIA® GeForce RTX™ 2070 8 GB Intel® UHD Graphics 630
  • - Ethernet LAN bağlantısı 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - FreeDOS
Daha fazla>>>
Güçlü grafik kartları
Güçlü grafik kartları

Akıcı oyun deneyimi ve pürüzsüz görüntülere kendini bırak. Ayrık grafik kartı sayesinde takılma ve yavaşlamalar geçmişte kaldı.

Yüksek hızlı performans
Yüksek hızlı performans

Intel® Core™ işlemci[1] bilgisayarın tüm potansiyelini açığa çıkarır. Bu birinci sınıf hız, mükemmele ulaşmak için gereken her şeyi sağlar.

Öne çıkan, cesur tasarım

Ayırt edici açılı çerçeve ve yeşil LED aydınlatmalı bu masaüstü bilgisayar farkını ortaya koyması için geliştirilmiştir. Tüm bu özelliklerin yanı sıra dahili genişletme yuvaları depolama cihazlarını destekler ve performansın güncel kalması için grafik kartının, belleğin ve diğer parçaların yükseltilmesine olanak tanır.

DDR4 RAM seçenekleri
DDR4 RAM seçenekleri

Daha yüksek hızlarda daha verimli ve daha güvenilir bir şekilde çalışma üzere tasarlanan DDR4, RAM'in geleceğidir. Daha yüksek bant genişliği sayesinde çoklu görevler gerçekleştirmekten oyun oynamaya kadar her işlemin performansı artar.

802.11 a/c (1x1) WLAN ve Bluetooth® 4.2
802.11 a/c (1x1) WLAN ve Bluetooth® 4.2

Kablosuz teknolojisi sayesinde Wi-Fi ağına ve Bluetooth® aksesuarlarına bağlı kalın. [4]

PCIe SSD depolama
PCIe SSD depolama

256 GB'a kadar kapasitelerle sunulur, PCIe tabanlı flash depolama alanı geleneksel 5400 rpm dizüstü sabit sürücülerinden 17 kata kadar daha hızlıdır. [3]

8'inci Nesil Intel® Core™ işlemci
8'inci Nesil Intel® Core™ işlemci

Olağanüstü bilgisayar deneyimi sağlayan sorunsuz sistem yanıt hızı ve hızlı yükleme süreleriyle performansı yükseltin. 4K'ya kadar çarpıcı çözünürlük desteğiyle birinci sınıf içerik akışı yapın veya kendi içeriklerinizi oluşturun. [2]

VR için hazır

Kutudan çıktığı gibi sorunsuz bir VR deneyimi için kaya gibi sağlam performans ve yüksek çözünürlüklü grafikler sunmak üzere donanımı ve sürücüleri en yoğun oyunlarla test ettik. [21]

DisplayPort
DisplayPort

Bu güçlü dijital video ve ses bağlantı noktası, 8K düzeyine kadar performans iletir ve birden fazla ekranı birbirine bağlamanızı sağlar. [20]

HP Jumpstart

Bilgisayarınızı ilk açtığınızda, kurulum sırasında kişisel bir gezi yapın ve bilgisayarınızın özelliklerini gözden geçirin.

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
8. nesil Intel® Core™ i7
İşlemci *
i7-8700
İşlemci Çekirdek Sayısı
6
Sıralı işlemci sayısı
12
İşlemci destek frekansı
4,6 GHz
İşlemci frekansı *
3,2 GHz
İşlemci soketi
LGA 1151 (Soket H4)
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
L3
Sistem busu
8 GT/s
Otobüs tipi
DMI3
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci serisi
Intel Core i7-8700 Desktop Series
İşlemci kod adı
Coffee Lake
Termal Tasarım Gücü
65 W
T bağlantısı
100 °C
PCI Express giriş versiyonu
3.0
PCI Express hatlarının maksimum sayısı
16
PCI Express konfigürasyonları
1x16, 1x8+2x4, 2x8
Yüklü işlemcilerin sayısı
1
İşlemci tarafından desteklenen maksimum iç bellek
64 GB
İşlemci tarafından desteklenen bellek tipleri
DDR4-SDRAM
İşlemci tarafından desteklenen saat hızları
2666 MHz
İşlemci tarafından desteklenen bellek bant genişliği (maks)
41,6 GB/s
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
2 x 8 GB
Bellek yuvası sayısı
4x DIMM
Hafıza frekans hızı
2666 MHz
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Optik sürücüler *
No
Sabit disk sürücüsü hızı
7200 RPM
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
NVMe
NVMe
Yes
SSD form faktörü
M.2
Entegre kart okuyucu
Yes
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık GPU üreticisi
NVIDIA
Entegre grafik kartı *
Yes
Ayrık ekran kartı modeli *
NVIDIA® GeForce RTX™ 2070
Ayrık grafik bağdaştırıcı belleği
8 GB
Farklı grafik hafıza türü
GDDR6
Ayrık ekran kartı sayısı
1
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel® UHD Graphics 630
Yerleşik grafik adaptörü taban frekansı
350 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1200 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
64 GB
Yerleşik grafik bağdaştırıcısı tarafından desteklenen ekran sayısı
3
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.5
Yerleşik grafik adaptörü ID'si
0x3E92
Uygulama ünitesi sayısı
24
Grafik adaptörü USB C Tipi bağlantı noktası adeti
1
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN denetleyici üreticisi
Realtek
Anten tipi
1x1
Bluetooth
Yes
Bluetooth versiyonu
4.2
Bağlantı
USB 2.0 bağlantı noktası sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
6
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
2
Bağlantı
DVI bağlantı noktası
No
HDMI port sayısı *
1
DisplayPort
2
Ethernet LAN (RJ-45) port sayısı
1
Mikrofon giriş fişi
Yes
Kablo çıkışı
Yes
Kablo girişi
Yes
Birleşik kulaklık/mikrofon portu
Yes
Genişletme yuvaları
PCI Express x1 delik
2
PCI Express x4 delik
1
PCI Express x16 delik
1
Tasarım
Kasa *
Mini Dikey (Tower)
Montaj destekli
Dikey
Ürün rengi *
Siyah, Yeşil
Menşe ülkesi
Çin
Performans
Pazar konumlandırması
Oyun
Anakart yongası
Intel® H370
Ses çıkış kanalı sayısı
5.1 kanallar
Ürün tipi *
PC
Yazılım
İşletim sistemi yazılımı *
FreeDOS
İşlemci özellikleri
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Gömülü seçenekler mevcut
Yes
Intel® InTru™ 3D Teknolojisi
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® TSX-NI
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenli Anahtar
Yes
Intel® OS Koruması
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Devreden çıkarma bitini çalıştır
Yes
Intel® Zenginleştirilmiş Sonlandırma Durumu
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
MID için Intel® Net Video Teknolojisi (Intel® CVT for MID)
Yes
İşlemci paket boyutu
37.5 x 37.5 mm
Desteklenen yönerge setleri
AVX 2.0, SSE4.1, SSE4.2
İşlemci kodu
SR3QS
Ölçülebilirlik
1S
CPU konfigürasyonu
1
Termal çözelti özellikleri
PCG 2015C
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi versiyonu
1,00
Intel® Sabit Görüntü Platformu Programı (SIPP) versiyonu
1,00
Intel® Güvenli Anahtar Teknolojisi versiyonu
1,00
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Intel® TSX-NI versiyonu
1,00
İşlemci ARK ID'si
126686
Intel® Turbo Boost teknolojisi
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Uyuşum Sorunsuz işlemci
Yes
Markaya özel özellikler
HP segmenti
Ev
Enerji yönetimi
Güç gereksinimleri *
500 W
Ağırlık & boyutlar
Genişlik *
154 mm
Derinlik *
375,8 mm
Yükseklik *
369 mm
Ağırlık *
8,6 kg
Ambalaj genişliği
299 mm
Ambalaj derinliği
478 mm
Ambalaj yüksekliği
512 mm
Paket ağırlığı
10,5 kg
Paket içeriği
Fare dahil
Yes
Klavye dahil
Yes
Ekran
Ekran içinde *
No
Diğer özellikler
Grafik adaptör arayüzü
PCIe x16