location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro SFF 290 G9 Intel® Core™ i3 i3-14100 8 GB DDR4-SDRAM 256 GB SSD FreeDOS PC Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro SFF 290 G9
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
937Q4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122906932 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 7336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 23 Jun 2025 13:13:47
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Broşür (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro SFF 290 G9 Intel® Core™ i3 i3-14100 8 GB DDR4-SDRAM 256 GB SSD FreeDOS PC Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kanıtlanmış verimlilik PC Siyah 180 W
  • - Intel® Core™ i3 i3-14100 İşlemci Çekirdek Sayısı: 4
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD DVD±RW
  • - Intel UHD Graphics 730
  • - Ethernet LAN bağlantısı
  • - FreeDOS
Daha fazla>>>
Basit bilgisayar yönetimi

HP Support Assistant sayesinde ihtiyacınız olan güncellemelere doğrudan erişerek daha az zaman harcayın.[1]

Performans için güçlendirildi

Intel işlemci[2], güçlü bellek, sürücüler ve grafik kartıyla günlük işlerinizi kolayca yönetin.

Gelecek için genişleme

İki bölme ve iki tam yükseklikte yuva ilerisi için yükseltme imkanı sunar.

Verileri güvende tutun

Ürün yazılımı TPM, HP Drive Lock[4] ve fiziksel güvenlik kilidiyle yatırımınızı ve verilerinizi koruyun.[5]

Ortak geleceğimizi korumaya yardımcı olun

HP Pro SFF 290 G9 yüzde 92 oranında sürdürülebilir kaynaklı ve geri dönüştürülebilir dış kutu ambalajında gelir.[6]

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i3
İşlemci nesli
Intel Core i3-14xxx
İşlemci *
i3-14100
İşlemci Çekirdek Sayısı
4
Sıralı işlemci sayısı
8
İşlemci destek frekansı
4,7 GHz
Performans çekirdekleri
4
Performance-core Max Turbo Frekans
4,7 GHz
Performans çekirdeği temel frekansı
3,5 GHz
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
L3
İşlemci temel gücü
60 W
Maksimum turbo güç
110 W
Hafıza
RAM *
8 GB
Maksimum bellek *
64 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
1 x 8 GB
Bellek yuvası sayısı
2x DIMM
Hafıza frekans hızı
3200 MHz
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Optik sürücüler *
DVD±RW
Depolama birimi sayısı
1
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Grafik
Ayrık grafik bağdaştırıcı *
No
Entegre grafik kartı *
Yes
Ayrık ekran kartı modeli *
Mevcut değil
Yerleşik GPU üreticisi
Intel
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel UHD Graphics 730
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Wi-Fi *
No
Bağlantı
USB 2.0 bağlantı noktası sayısı *
4
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
4
VGA (D-Sub) bağlantı noktası sayısı
1
Bağlantı
HDMI port sayısı *
1
Kablo çıkışı
Yes
Kablo girişi
Yes
Birleşik kulaklık/mikrofon portu
Yes
Genişletme yuvaları
PCI Express x1 (Gen 3.x) yuvası
1
PCI Express x16 (Gen 4.x) yuvaları
1
Tasarım
Kasa *
SFF
Renk adı
Jack black
3.5" bölme sayısı
1
Kablo kilit yuvası
Yes
Ürün rengi *
Siyah
Yıl girişi
2024
Menşe ülkesi
Çin
Performans
Pazar konumlandırması
Kanıtlanmış verimlilik
Anakart yongası
Intel H670
Ses çipi
Realtek ALC3867
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış
Güvenli platform modülü (TPM)
Yes
Ürün tipi *
PC
Güvenilir Platform Modülü versiyonu
2.0
Yazılım
İşletim sistemi yazılımı *
FreeDOS
Markaya özel özellikler
HP JumpStart
Yes
HP Destek Asistanı
Yes
HP Yazılımı sağlandı
HP Audio Switch; HP Documentation; HP Setup Integrated OOBE Win10; HP Support Assistant; HP System Event Utility
HP segmenti
İş
Enerji yönetimi
Güç gereksinimleri *
180 W
Çevresel koşullar
Çalışma ısısı aralığı
0 - 40 °C
Çalıştırma nem aralığı
10 - 90%
Ağırlık & boyutlar
Genişlik *
95 mm
Derinlik *
303 mm
Yükseklik *
270 mm
Ağırlık *
4,2 kg
Ambalaj genişliği
196 mm
Ambalaj derinliği
498 mm
Ambalaj yüksekliği
346 mm
Paket ağırlığı
6 kg
Paket içeriği
Fare dahil
Yes
Klavye dahil
Yes
Klavye bağlantısı
Kablolu
Ekran
Ekran içinde *
No