location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G9 All-in-One PC Intel® Core™ i7 i7-14700T 60,5 cm (23.8") 1920 x 1080 Piksel Hepsi Birarada PC 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 440 G9 All-in-One PC
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
9H6X6ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415035608 show
Kategori:
Desktop PC with monitor.
Hepsi Bir Arada Bilgisayarlar Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 1245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 30 Jul 2025 11:08:19
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Broşür (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 440 G9 All-in-One PC Intel® Core™ i7 i7-14700T 60,5 cm (23.8") 1920 x 1080 Piksel Hepsi Birarada PC 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Hepsi Birarada PC Siyah 120 W
  • - Intel® Core™ i7 i7-14700T İşlemci Çekirdek Sayısı: 20
  • - 60,5 cm (23.8") Full HD kalitesi 1920 x 1080 IPS
  • - 32 GB DDR5-SDRAM 4800 MHz 1 x 32 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - 5 MP
  • - Ethernet LAN bağlantısı 10,1000,100 Mbit/s
  • - Windows 11 Pro
Daha fazla>>>
Windows 11

HP'nin işbirliği ve bağlantı teknolojileriyle desteklenen Windows 11 ile her yerde performans veya güvenlikten taviz vermeden çalışın.

En yeni Intel çok çekirdekli işlemci.

Güç, performans ve değerin ideal birleşimi için All-in-One bilgisayarınızın CPU'sunu yapılandırın. En son Intel işlemci görevlerin parçalara ayrılmasını sağlayan çok sayıda işlemci çekirdeğiyle birden fazla görevi sorunsuz ve güvenilir bir şekilde halleder.[2]

Ürün yazılımı saldırılarının ardından otomatik kurtarma

Ürün yazılımı saldırıları bilgisayarınızı tamamen tahrip edebilir. HP'nin kendi kendini onaran BIOS'u ile kendinizi koruyun. HP Sure Start Gen6, BIOS'u kötü amaçlı yazılımlardan, rootkit'lerden veya bozulmalardan otomatik olarak kurtarır.

Kesintisiz çalışın

HP BIOSphere Gen6 ürün yazılımı ekosisteminin tamamen entegre otomatik özellikleriyle verimliliğiniz daha yüksek, kesintiler de daha kısa olacak. Otomatik güncelleştirmeler ve güvenlik denetimleriyle bilgisayarlarınız ekstra koruma kazanır.[1]

Güvenle gezinin

HP Sure Click'in donanım destekli güvenliği, bilgisayarınızı gömülü kötü amaçlı yazılımlar ve fidye yazılımları içeren web sitelerinden ve salt okunur Office ve PDF eklerinden veya virüslerden korumanıza yardımcı olur.[7]

Basit bilgisayar yönetimi

HP Support Assistant sayesinde ihtiyacınız olan güncellemelere doğrudan erişerek daha az zaman harcayın.[8]

TNR özellikli 5MP kamera

Zamansal gürültü azaltma özellikli 5MP kamera[3] ile farklı ortamlardaki tüm detayları yakalayın.

Intel Core™ işlemci

En son Intel Core™ işlemcili[2] HP Pro Tower 480 ile üretkenliğinizi gün boyu koruyun.

HP Wolf Security ile korunmaktadır

HP Wolf Security for Business, donanım uygulamalı, her zaman açık, dirençli bir savunma hattı kurar.[4]

Geri dönüştürülebilir dış kutu ambalajı

EPEAT tescilli[5] ve ENERGY STAR sertifikalıdır, dış kutu ambalajı[6] %100 sürdürülebilir kaynaklıdır ve geri dönüştürülebilir.

Ekran
Ekran boyutu *
60,5 cm (23.8")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü *
Full HD kalitesi
Yerel açı oranı
16:9
Ekran parlaklığı
250 cd/m²
Panel tipi
IPS
RGB renk alanı
NTSC
Yansımasız ekran
Yes
Renk skalası
72%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
Intel Core i7-14xxx
İşlemci *
i7-14700T
İşlemci Çekirdek Sayısı
20
Sıralı işlemci sayısı
28
İşlemci destek frekansı
5 GHz
Performans çekirdekleri
8
Tasarruf çekirdekleri
12
Performance-core Max Turbo Frekans
5 GHz
Efficient-core Max Turbo Frekans
3,7 GHz
Performans çekirdeği temel frekansı
1,3 GHz
Tasarruf çekirdeği temel frekansı
0,9 GHz
İşlemci önbelleği
33 MB
İşlemci ön bellek türü
L3
İşlemci temel gücü
35 W
Maksimum turbo güç
106 W
Hafıza
RAM *
32 GB
Dahili hafıza tipi
DDR5-SDRAM
Maksimum bellek *
64 GB
Bellek yuvası sayısı
2
Hafıza alanı türü
SO-DIMM
Hafıza frekans hızı
4800 MHz
Bellek düzeni
1 x 32 GB
Hafıza şekli faktörü
DIMM/SO-DIMM
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Depolama birimi sayısı
1
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Grafik
Ayrık grafik bağdaştırıcı *
No
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel UHD Graphics 770
Ses
Gömme hoparlörler *
No
Dahili mikrofon
Yes
Ses çipi
Realtek ALC3252
Kamera
Dahili kamera *
Yes
Toplam megapiksel
5 MP
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 1000, 100 Mbit/s
Bağlantı
Ethernet LAN (RJ-45) port sayısı
1
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
3
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı *
1
HDMI port sayısı *
1
HDMI versiyonu
1.4
DisplayPort
1
Tasarım
Renk adı
Jack black
Ürün rengi *
Siyah
Kablo kilit yuvası
Yes
Yıl girişi
2024
Menşe ülkesi
Çin
Performans
Ürün tipi *
Hepsi Birarada PC
Pazar konumlandırması
Everyday
Anakart yongası
Intel Q670
Güvenli platform modülü (TPM)
Yes
Güvenilir Platform Modülü versiyonu
2.0
Yazılım
İşletim sistemi yazılımı *
Windows 11 Pro
Markaya özel özellikler
HP JumpStart
Yes
HP Destek Asistanı
Yes
HP ön kamera
HP Webcam
HP segmenti
İş
Enerji yönetimi
AC adaptör gücü
120 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Ağırlık & boyutlar
Genişlik (ayaklı)
539,3 mm
Derinlik (Ayaklı)
225 mm
Yükseklik (ayaklı)
379,4 mm
Ağırlık (standı ile birlikte)
7,77 kg
Ağırlık
7,77 kg
Ambalaj genişliği
660 mm
Ambalaj derinliği
240 mm
Ambalaj yüksekliği
462 mm
Paket ağırlığı
12,7 kg
Çevresel koşullar
Çalışma ısısı aralığı
10 - 35 °C
Çalıştırma nem aralığı
5 - 90%
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR
Paket içeriği
Fare dahil
Yes
Klavye dahil
Yes
Diğer özellikler
Kasa
Hepsi bir arada
Ekran içinde
Yes